Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
APEM COMPONENT
 > 
636NH/2

636NH/2

Manufactured by APEM COMPONENT

APEM COMPONENT 636NH/2
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$22.35
Save as much as 44%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • 636NH2
  • TOGGLE SWITCH
  • SPDT
  • 15A
  • 250VAC
  • PANEL
  • SWITCH OPERATION:ON-ON
  • CONTACT CONFIGURATION:SPDT
  • ILLUMINATION:NON ILLUMINATED
  • PRODUCT RANGE:600NH SERIES
  • CONTACT CURRENT MAX:15A
  • SWITCH MOUNTING:PANEL MOUNT
  • CONTACT VOLTAGE AC NOM:250V ROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #636NH/2
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 636NH/2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEM COMPONENT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.86
SKU: 43455247
Save Up To CAN$1.49!
Must Purchase Minimum Quantity Of 4
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.39
SKU: 43455248
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.77
SKU: 43455249
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.52
SKU: 43455250
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 636NH/2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEM COMPONENT 5T25-1S0F-21-127
5T25-1S0F-21-127

APEM COMPONENT

DISCONTINUED BY MANUFACTURER, JOYSTICK, 5K, 40DEG, 10V; NO. OF AXES:2; TRACK RESISTANCE:5KOHM; SUPPL ...
Buy Surplus As Low As
CAN$201.18
APEM COMPONENT 9633NA
9633NA

APEM COMPONENT

SWITCH, SPST, 1A, 30V, SOLDER; SWITCH OPERATION:MOMENTARY; CONTACT CONFIGURATION:SPST-NO; CONTACT VO ...
Buy Surplus As Low As
CAN$6.76
ALLEN BRADLEY 800T-XD2V
800T-XD2V

ALLEN BRADLEY

CONTACT BLOCK, 800T PB, 30 MM, 1NC, PENTUFF PENTIFRICATED BLOCK
Buy Surplus As Low As
CAN$49.18
IN STOCK!
ALLEN BRADLEY 800MR-N160H
800MR-N160H

ALLEN BRADLEY

CAP, BLACK, FOR PUSHBUTTON SWITCH, PUSH PULL, ROUND
Buy Surplus As Low As
CAN$107.30
IN STOCK!
ALLEN BRADLEY 800T-N14
800T-N14

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/15/2017, WRENCH, 18 MM, MOUNTING FOR PUSHBUTTON SWITCH, PUSHBUTTON A ...
Buy Surplus As Low As
CAN$134.12
IN STOCK!
ALLEN BRADLEY X-235462
X-235462

ALLEN BRADLEY

START BUTTON ASSEMBLY FOR PUSH BUTTON SWITCH
Buy Surplus As Low As
CAN$91.20
ALLEN BRADLEY 800E-4LX20
800E-4LX20

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACT CARTRIDGE, PUSHBUTTON LATCH, 22.5 MM, 4 ACROSS, 2 N.O. CONTACT ...
Buy Surplus As Low As
CAN$42.62
IN STOCK!
ALLEN BRADLEY 800E-AF106B
800E-AF106B

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, WHITE W/ BLACK TEXT, I
Buy Surplus As Low As
CAN$12.79
ALLEN BRADLEY 800E-AF405W
800E-AF405W

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, RED W/ WHITE TEXT, O
Buy Surplus As Low As
CAN$13.59
IN STOCK!
ALLEN BRADLEY 800E-AF8
800E-AF8

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB., COLOR CAP, RD., FLUSH AND GUARDED, GRAY
Buy Surplus As Low As
CAN$11.33
IN STOCK!
ALLEN BRADLEY 800E-ALG1
800E-ALG1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, GUARDED METAL BEZEL, SHINY METAL,ROUND, FOR ILLUMINATED PUSHBUTTON, MO ...
Buy Surplus As Low As
CAN$38.75
IN STOCK!
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
GENERAL ELECTRIC CR2940U201
CR2940U201

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SINGLE, 1NO/1NC, 600 V MAX
Buy Surplus As Low As
CAN$321.89
IN STOCK!
EAO 704-943.5
704-943.5

EAO

FLASHER UNIT, 24 VDC, 85 MA, SCREW TERMINALS
Buy Surplus As Low As
CAN$134.12
IN STOCK!
GENERAL ELECTRIC CR104G12
CR104G12

GENERAL ELECTRIC

GENERAL ELECTRIC, CR104G12, CONTACT BLOCK, 2NO/2NC ,FOR SELECTOR SWITCH, 150V, MINIATURE, OIL TIGHT
Buy Surplus As Low As
CAN$62.59
IN STOCK!
IDEC LW1A-L1-A
LW1A-L1-A

IDEC

ACCESSORY, LW SERIES, ROUND LENS, AMBER BUTTON
Buy New
CAN$4.75
IN STOCK!
GENERAL ELECTRIC 080BA9S120LR
080BA9S120LR

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, MINIATURE, 120VAC/DC, RED
Buy Surplus As Low As
CAN$26.82
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!