Home
 > 
Pilot Devices
 > 
Rotary Switch
 > 
APEM COMPONENT
 > 
A019101

A019101

Manufactured by APEM COMPONENT

APEM COMPONENT A019101
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$45.90
Save as much as 48%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • A019101
  • ROTARY LEVER
  • RECTANGULAR
  • FOR USE WITH:A01
  • IP / NEMA RATING:IP65
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (15-JAN-2018)
  • APPROVAL BODIES:BEAB
  • CSA
  • UL
  • VDE
  • APPROVALS / STANDARDS:EN 61058
  • IEC 60529
  • UL 1054
  • COLOUR:BLACK
  • CONTACT CURRENT @ ROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #A019101
CategoryPilot Devices
SubcategoryRotary Switch
If you need a specific firmware or series relating to A019101, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEM COMPONENT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$38.72
SKU: 43455335
Save Up To CAN$7.17!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$31.02
SKU: 43455336
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.59
SKU: 43455337
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$25.11
SKU: 43455338
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to A019101, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEM COMPONENT A018301
A018301

APEM COMPONENT

SWITCH, KEY, ROUND; FOR USE WITH:A01; IP / NEMA RATING:IP65; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2 ...
Buy Surplus As Low As
CAN$47.27
APEM COMPONENT A019301
A019301

APEM COMPONENT

ROTARY LEVER, SQUARE; FOR USE WITH:A01; IP / NEMA RATING:IP65; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN ...
Buy Surplus As Low As
CAN$20.68
ALLEN BRADLEY 800T-XD2V
800T-XD2V

ALLEN BRADLEY

CONTACT BLOCK, 800T PB, 30 MM, 1NC, PENTUFF PENTIFRICATED BLOCK
Buy Surplus As Low As
CAN$48.75
IN STOCK!
ALLEN BRADLEY 800T-N307C
800T-N307C

ALLEN BRADLEY

CAP, REPLACEMENT PART, 30MM, NON-ILLUM. PUSH-PULL/TWIST JUMBO CAP, BLUE
Buy Surplus As Low As
CAN$57.61
IN STOCK!
ALLEN BRADLEY 800MR-N9
800MR-N9

ALLEN BRADLEY

RUBBER BOOT, FOR 800MR ILLUMINATED AND NON-ILLUMINATED PUSH BUTTON, RED, MOUNTABLE
Buy Surplus As Low As
CAN$63.52
ALLEN BRADLEY 800MS-N11
800MS-N11

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, KIT,COLOR CHIP FOR PUSH BUTTON SWITCH
Buy Surplus As Low As
CAN$23.64
IN STOCK!
ALLEN BRADLEY 800M-XD2R
800M-XD2R

ALLEN BRADLEY

CONTACT BLOCKS, LOGIC REED, QUICK CONNECT, 1 N.C.
Buy Surplus As Low As
CAN$76.82
IN STOCK!
ALLEN BRADLEY 800H-N105G
800H-N105G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, GREEN COLOR, FOR PUSHBUTTON SWITCH, MOUNTABLE
Buy Surplus As Low As
CAN$202.39
ALLEN BRADLEY 800T-N229
800T-N229

ALLEN BRADLEY

MOUNTING RING, PILOT DEVICE, 30 MM, REPLACEMENT PART, OCTAGONAL, FOR NON-ILLUMINATED PUSH BUTTON
Buy Surplus As Low As
CAN$7.39
IN STOCK!
ALLEN BRADLEY 800E-ALG1
800E-ALG1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, GUARDED METAL BEZEL, SHINY METAL,ROUND, FOR ILLUMINATED PUSHBUTTON, MO ...
Buy Surplus As Low As
CAN$38.41
IN STOCK!
ALLEN BRADLEY 800E-ATR05
800E-ATR05

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, RESET ROD, 3.90IN. (99MM), 10MM PUSHER
Buy Surplus As Low As
CAN$17.73
IN STOCK!
EATON CORPORATION E30KB130
E30KB130

EATON CORPORATION

CUTLER HAMMER

BUTTON, 30.5 MM, SQUARE MULTIFUNCTION WATERTIGHT/OILTIGHT, USED WITH PUSHBUTTON, TYPE B, EXTENDED, B ...
Buy Surplus As Low As
CAN$8.72
GENERAL ELECTRIC CR104PXL01G
CR104PXL01G

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS, 30 MM, GREEN, FOR INDICATING LIGHT
Buy Surplus As Low As
CAN$39.09
SIEMENS 52RA4PB
52RA4PB

SIEMENS

FURNAS ELECTRIC CO

ACCESSORY, PILOT LIGHT LENS, OIL TIGHT, WHITE, PLASTIC
Buy Surplus As Low As
CAN$6.74
IN STOCK!
GENERAL ELECTRIC 44
44

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, LAMP, 0.25 AMP, 6.3 V, BAYONET BASE
Buy Surplus As Low As
CAN$11.23
IN STOCK!
SIEMENS 52BAK
52BAK

SIEMENS

FURNAS ELECTRIC CO

CONTACT BLOCK, 30MM, 1NO, HEAVY DUTY, 10AMP, 600V
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3SB3420-0C
3SB3420-0C

SIEMENS

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22MM, 1 NC, SCREW TERMINALS, (SUCCESSOR: 3SU1400-2AA10- ...
Buy Surplus As Low As
CAN$59.09
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!