MAB104E01C07B03A

Manufactured by APEM COMPONENT

APEM COMPONENT MAB104E01C07B03A
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$12.62
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • MAB104E01C07B03A
  • (PRICE/EA) SNAP ACTING SWITCH MA ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MAB104E01C07B03A
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to MAB104E01C07B03A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEM COMPONENT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11.36
SKU: 230585434
Save Up To CAN$1.26!
Must Purchase Minimum Quantity Of 2500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.89
SKU: 230585435
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.72
SKU: 230585436
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.02
SKU: 230585437
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MAB104E01C07B03A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEM COMPONENT M41Q091RFJSBLK
M41Q091RFJSBLK

APEM COMPONENT

(PRICE/EA) JOYSTICK RESISTIVE M ROHS COMPLIANT: YES
APEM COMPONENT MAB104E01C08B03A
MAB104E01C08B03A

APEM COMPONENT

(PRICE/EA) SNAP ACTING SWITCH MA ROHS COMPLIANT: YES
SELECTA SS212
SS212

SELECTA

TOGGLE SWITCH 3PDT ON-ON
Buy Surplus As Low As
CAN$36.93
IN STOCK!
SELECTA SS218-BG
SS218-BG

SELECTA

SELECTA , SS218-BG, SS218BG, TOGGLE SWITCH, DPST, ON-OFF, 8AMP, 250VAC/DC,
Buy Surplus As Low As
CAN$17.73
IN STOCK!
SELECTA SS230
SS230

SELECTA

TOGGLE SWITCH SPDT
Buy Surplus As Low As
CAN$17.73
SELECTA SS401-BG
SS401-BG

SELECTA

TRIGGER SWITCH OVERHANG SPDT 16AMP 125VAC
Buy Surplus As Low As
CAN$9.30
IN STOCK!
LEGRAND 714
714

LEGRAND

PASS & SEYMOUR

TOGGLE SWITCH 15A 125VAC
Buy Surplus As Low As
CAN$23.64
IN STOCK!
ITT 7103J1ZQE2
7103J1ZQE2

ITT

C&K

ROCKER SWITCHES SP ON-OFF-ON 5A
Buy Surplus As Low As
CAN$17.73
RADIO SHACK 275-603
275-603

RADIO SHACK

TOGGLE SWITCH 5AMP 125VAC SPDT 2POS MINIATURE
Buy Surplus As Low As
CAN$2.58
ITT 7211SYZBE
7211SYZBE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,DPDT,ON-ON-ON,SOLDER TERMINAL,TOGGLE BAT
Buy Surplus As Low As
CAN$28.07
NKK B12JJPCF
B12JJPCF

NKK

SWITCH, SPDT, ON-ON, RED/GREEN; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; CONTACT VOLTAGE ...
Buy Surplus As Low As
CAN$16.25
REGAL REXNORD 0801-2312
0801-2312

REGAL REXNORD

MCGILL

PADDLE SWITCH 125-250VAC 20A
Buy Surplus As Low As
CAN$20.68
MARQUARDT 1835-3114
1835-3114

MARQUARDT

TOGGLE SWITCH 16AMP 250VAC ILLUMINATED AMBER
Buy Surplus As Low As
CAN$17.73
Repair Yours
Contact Us
IN STOCK!
NTE 54-328
54-328

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$9.75
SIEMENS BPW-33
BPW-33

SIEMENS

PHOTODIODE SILICON
Buy Surplus As Low As
CAN$0.36
IN STOCK!
OMRON E3H-DS5C13
E3H-DS5C13

OMRON

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH, 12-24 VDC, BLACK OV, WHITE OUTPUT
Buy Surplus As Low As
CAN$39.89
IN STOCK!
EATON CORPORATION 2778 KAZ
2778 KAZ

EATON CORPORATION

BUSSMANN

ACTUATOR 600V MINIATURE SIGNALING SWITCH
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!