Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
APEM COMPONENT
 > 
N35111012

N35111012

Manufactured by APEM COMPONENT

APEM COMPONENT N35111012
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$23.23
Save as much as 49%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • N35111012
  • (PRICE/EA) SEALING BOOT
  • TOGGLE
  • 15/32 X 32NS
  • FOR USE WITH:TOGGLE SWITCHS
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (15-JAN-2018)
  • COLOUR:BLACK
  • MATERIAL:SILICONE RUBBER
  • OPERATING TEMPERATURE MAX:85°C
  • OPERATING TEMPERATURE MIN:-40°C
  • THREAD SIZE:11.9 ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #N35111012
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to N35111012, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEM COMPONENT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.32
SKU: 230585729
Save Up To CAN$2.90!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.45
SKU: 230585730
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.82
SKU: 230585731
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.56
SKU: 230585732
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to N35111012, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEM COMPONENT N33121005
N33121005

APEM COMPONENT

(PRICE/EA) SEALING BOOT, TOGGLE, 6.35-40UNS; FOR USE WITH:5000 & 11000 SERIES TOGGLE SWITCHES; PRODU ...
APEM COMPONENT N36211005
N36211005

APEM COMPONENT

(PRICE/EA) SEALING BOOT, 1200/4700/4800 PUSHBUTTONS; FOR USE WITH:1200, 4700 AND 4800 SERIES PUSHBUT ...
ALLEN BRADLEY 800T-XD2V
800T-XD2V

ALLEN BRADLEY

CONTACT BLOCK, 800T PB, 30 MM, 1NC, PENTUFF PENTIFRICATED BLOCK
Buy Surplus As Low As
CAN$49.34
IN STOCK!
ALLEN BRADLEY 800T-N32
800T-N32

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP INCANDESCENT, 130V/1W, FOR PB SWITCH
Buy Surplus As Low As
CAN$8.55
ALLEN BRADLEY 800M-LA
800M-LA

ALLEN BRADLEY

SELECTOR SWITCH KNOB, STANDARD KNOB, FOR 800M ILLUMINATED, RED, 22 MM, ACCESSORY
Buy Surplus As Low As
CAN$28.41
IN STOCK!
ALLEN BRADLEY 800H-N104W
800H-N104W

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP,WHITE COLOR FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$134.57
IN STOCK!
ALLEN BRADLEY 800H-NP19
800H-NP19

ALLEN BRADLEY

GUARDMASTER LTD

PUSHBUTTON GUARD, TYPE 7&9, FOR PUSH BUTTONS, FOR PILOT LIGHTS, FOR PUSH-TO-TEST OPERATORS, CLASS I ...
Buy Surplus As Low As
CAN$97.19
IN STOCK!
ALLEN BRADLEY 800H-NP23B
800H-NP23B

ALLEN BRADLEY

INSERT KIT, FOR NEMA 7/9 PUSH-BUTTON, BLUE, KIT, PUSH-BUTTON ACCESSORY
Buy Surplus As Low As
CAN$13.46
IN STOCK!
ALLEN BRADLEY 800T-N212
800T-N212

ALLEN BRADLEY

LAMP, 30 MM, REPLACEMENT, FLASHING, 6.3 V
Buy Surplus As Low As
CAN$20.19
IN STOCK!
ALLEN BRADLEY 800E-N2
800E-N2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/01/2006, HOLE PLUG, CLOSING PLUG, ROUND, BLACK, 15 POUNDS PER INCH T ...
Buy Surplus As Low As
CAN$12.71
IN STOCK!
EATON CORPORATION E30KB125
E30KB125

EATON CORPORATION

CUTLER HAMMER

ACCESSORY BUTTON, TYPE B, EXTENDED, BLACK, REVERSE, E30 SERIES
Buy Surplus As Low As
CAN$8.72
IN STOCK!
EATON CORPORATION E22B1
E22B1

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 600 VAC, 1 NC, FOR 22.5 MM OPERATOR, 1 POLE
Buy Surplus As Low As
CAN$30.62
IN STOCK!
GENERAL ELECTRIC P9B10VN
P9B10VN

GENERAL ELECTRIC

CONTACT BLOCK, 22 MM, 10 AMP, 600 VAC, 1 NO AUX CONTACT, FRONT MOUNT, SCREW TERMINALS, IP20, CEMA, ( ...
Buy Surplus As Low As
CAN$10.77
IN STOCK!
IDEC LT1A-0135P
LT1A-0135P

IDEC

3TIER 120V STDY PLA
Buy New
CAN$123.39
IDEC LW1P-1C00V-W
LW1P-1C00V-W

IDEC

PILOT LIGHT, LW SERIES, ROUND BEZEL, 22 MM, BLACK PLASTIC BEZEL, FLUSH, SEPARATE TYPE, PC BOARD TERM ...
Buy New
CAN$31.00
GENERAL ELECTRIC 080BA9S24LV
080BA9S24LV

GENERAL ELECTRIC

(PRICE/EA) LED LAMP, 24V AC/DC, .72W, GREEN
Buy Surplus As Low As
CAN$76.26
IN STOCK!
IDEC HWAQ-107
HWAQ-107

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "HAND" NAMEPLATE
Buy New
CAN$4.36
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!