Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
APEM COMPONENT
 > 
TL46W000050

TL46W000050

Manufactured by APEM COMPONENT

APEM COMPONENT TL46W000050
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$56.62
Save as much as 50%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • TL46W000050
  • (PRICE/EA) SWITCH
  • TOGGLE
  • DPDT
  • 20V
  • ACTUATOR STYLE:BAT
  • CIRCUITRY:DPDT
  • CONTACT CONFIGURATION:DPDT
  • CONTACT VOLTAGE AC MAX:20V
  • CONTACT VOLTAGE AC NOM:20V
  • CONTACT VOLTAGE DC MAX:20V
  • CONTACT VOLTAGE DC NOM:20V
  • LEADED PROCESS COMPATIBLE:YES ROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #TL46W000050
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to TL46W000050, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEM COMPONENT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$47.91
SKU: 17762287
Save Up To CAN$8.71!
Must Purchase Minimum Quantity Of 50
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$38.88
SKU: 17762288
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$32.90
SKU: 17762289
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$29.91
SKU: 17762290
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to TL46W000050, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800T-N302H
800T-N302H

ALLEN BRADLEY

CAP, 30MM, FOR PUSH BUTTON, BLACK, NON ILLUMINATED, PUSH PULL, TWIST RELEASE, REPLACEMENT PART
Buy Surplus As Low As
CAN$38.13
IN STOCK!
ALLEN BRADLEY 800MR-N160H
800MR-N160H

ALLEN BRADLEY

CAP, BLACK, FOR PUSHBUTTON SWITCH, PUSH PULL, ROUND
Buy Surplus As Low As
CAN$107.66
IN STOCK!
ALLEN BRADLEY 800H-NP23W
800H-NP23W

ALLEN BRADLEY

ACCESSORY KIT, INSERT, FOR 800H FOR NEMA 7/9 PUSH BUTTON, WHITE. 5 PER PACK
Buy Surplus As Low As
CAN$11.66
ALLEN BRADLEY 800T-N141
800T-N141

ALLEN BRADLEY

REPLACEMENT LAMP, INCANDESCENT, FULL VOLTAGE, LAMP, 30MM PUSH BUTTON, 12 V DC/AC
Buy Surplus As Low As
CAN$8.97
IN STOCK!
BREMAS TADB709
TADB709

BREMAS

DISCONTINUED BY MANUFACTURER, LAMP HOLDER, W/OUT LAMP,, 250V, 3W
Buy Surplus As Low As
CAN$34.39
IN STOCK!
ALLEN BRADLEY 800E-AF106B
800E-AF106B

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, WHITE W/ BLACK TEXT, I
Buy Surplus As Low As
CAN$12.83
ALLEN BRADLEY 800E-AF405W
800E-AF405W

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, RED W/ WHITE TEXT, O
Buy Surplus As Low As
CAN$13.64
IN STOCK!
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
GENERAL ELECTRIC CR2940U207A
CR2940U207A

GENERAL ELECTRIC

ADAPTOR KIT FOR TANDEM MOUNTING CONTACT BLOCKS
Buy Surplus As Low As
CAN$16.45
Repair Yours
Contact Us
SIEMENS 52RA4P9
52RA4P9

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PLASTIC PILOT LIGHT LENS, OIL TIGHT, AMBER
Buy Surplus As Low As
CAN$10.77
IN STOCK!
SIEMENS 52RA5P3
52RA5P3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, GREEN LENS, FOR PUSH BUTTON
Buy Surplus As Low As
CAN$23.92
IN STOCK!
GENERAL ELECTRIC 44
44

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, LAMP, 0.25 AMP, 6.3 V, BAYONET BASE
Buy Surplus As Low As
CAN$11.36
IN STOCK!
GENERAL ELECTRIC P9PDNVD
P9PDNVD

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, FOR C-2000 PUSH BUTTONS, P9PDNV0 BASE + LAMP, AC/ ...
Buy Surplus As Low As
CAN$73.27
IN STOCK!
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$56.62
IDEC HWAQ-107
HWAQ-107

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "HAND" NAMEPLATE
Buy New
CAN$4.36
IN STOCK!
TURCK FKFDV 4.4-1-DB9M/CS12314
FKFDV 4.4-1-DB9M/CS12314

TURCK

(U-30654), VALUE ADDED ASSEMBLIES
Buy Surplus As Low As
CAN$58.31
BELDEN 5300FM0021000
5300FM0021000

BELDEN

(PRICE/SP OF 1000)SHLD MULTICOND CABLE, 2COND, 18AWG, 1000FT, 300V; REEL LENGTH (IMPERIAL):1000FT; R ...
Buy Surplus As Low As
CAN$3,771.03
Repair Yours
CAN$2,756.40
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!