Home
 > 
Cutting HSS & Solid Carbide
 > 
Milling Cutter
 > 
APEX TOOLS
 > 
EREM
 > 
1512N

1512N

Manufactured by APEX TOOLS EREM

APEX TOOLS 1512N
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$666.92
Save as much as 56%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 1512N
  • (PRICE/EA) WIRE CUTTER
  • SEMI FLUSH
  • 1.6MM
  • CUTTER TYPE:OVAL HEAD
  • OVERALL LENGTH:-
  • CUT TYPE:SEMI FLUSH
  • CUTTING CAPACITY MAX:1.6MM
  • CUTTING EDGE HARDNESS:-
  • PRODUCT RANGE:- ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1512N
CategoryCutting HSS & Solid Carbide
SubcategoryMilling Cutter
If you need a specific firmware or series relating to 1512N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEX TOOLS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$501.99
SKU: 230608863
Save Up To CAN$164.94!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$392.95
SKU: 230608864
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$341.25
SKU: 230608865
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$310.23
SKU: 230608866
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1512N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEX TOOLS Z6548CGTP
Z6548CGTP

APEX TOOLS

CRESCENT TOOLS

(PRICE/EA) PLIER,8,LONG NOSE,CUSHION GRIP, TRAY PA / CRESCENT
APEX TOOLS 1522NPC
1522NPC

APEX TOOLS

EREM

(PRICE/EA) WIRE CUTTER, PNEUMATIC; CUTTER TYPE:PNEUMATIC; OVERALL LENGTH:-; CUT TYPE:-; CUTTING CAPA ...
ASTRO PNEUMATIC 232
232

ASTRO PNEUMATIC

ONYX PINSTRIPE REMOVAL KIT
Buy Surplus As Low As
CAN$199.43
CARR 749-260048N
749-260048N

CARR

END MILL CARBIDE TIPPED 30MM
Buy Surplus As Low As
CAN$150.68
Repair Yours
Contact Us
IN STOCK!
METAL REMOVAL 748245675
748245675

METAL REMOVAL

END MILL .4334INCH DIA 4FLUTE CARBIDE
Buy Surplus As Low As
CAN$66.48
IN STOCK!
KYOCERA 30194
30194

KYOCERA

SGS TOOL

1/16", 3/16" LOC, 1/8" SHANK DIAM, 1-1/2" OAL, 4 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, AL ...
Buy Surplus As Low As
CAN$23.64
GREENFIELD TAP & DIE 804360
804360

GREENFIELD TAP & DIE

CLEVELAND TWIST DRILL

END MILL, 2INCH, 8FLUTE
Buy Surplus As Low As
CAN$196.48
MONSTER TOOL 250-320053
250-320053

MONSTER TOOL

END MILL, MINI BALLNOSE CARBIDE, .053IN DIA
Buy Surplus As Low As
CAN$12.01
MONSTER TOOL 240-031044
240-031044

MONSTER TOOL

END MILL, 9/64INCH, 2FLUTE, DOUBLE END BALL NOSE
Buy Surplus As Low As
CAN$26.59
MONSTER TOOL 250-320034
250-320034

MONSTER TOOL

END MILL, .034IN ,2 FLUTE ,BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$9.58
MONSTER TOOL 250-340059
250-340059

MONSTER TOOL

END MILL .059IN 4 FLUTE BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$11.27
SECO TOOLS APEX160408FR-E07
APEX160408FR-E07

SECO TOOLS

SECO TOOLS , APEX160408FR-E07, APEX160408FRE07, CARBIDE MILLING INSERTS
Buy Surplus As Low As
CAN$12.35
IN STOCK!
REGAL REXNORD 59574
59574

REGAL REXNORD

MORSE POWER

CUTTING TOOL, CARBIDE BURR, DOUBLE-CUT, TREE SHAPE, RADIUS END, 1/4INCH SHANK, 1/2INCH DIAMETER, 1IN ...
Buy Surplus As Low As
CAN$23.64
REGAL REXNORD 59607
59607

REGAL REXNORD

MORSE POWER

CUTTING TOOL, CARBIDE BURR, DOUBLE-CUT, TAPER SHAPE, RADIUS END, 14DEGREE ANGLE, 1/4INCH SHANK, 3/8I ...
Buy Surplus As Low As
CAN$42.84
RIX TOOLS 25151P
25151P

RIX TOOLS

HM-CARBIDE END MILL, Ø 8 MM 5 CUTTERS, COVERED NO ENGINE
Buy Surplus As Low As
CAN$128.52
RIX TOOLS 25272-A
25272-A

RIX TOOLS

CARBIDE DEBURRING END MILLS R 0,5 - 6MM, TIP 2,9 MM 688 2Z
Buy Surplus As Low As
CAN$330.91
KYOCERA 00308
00308

KYOCERA

SGS TOOL

0.012", 0.018" LOC, 1/8" SHANK DIAM, 1-1/2" OAL, 2 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, ...
Buy Surplus As Low As
CAN$41.36
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!