Home
 > 
Cutting HSS & Solid Carbide
 > 
Die
 > 
APEX TOOLS
 > 
GEARWRENCH
 > 
388758N

388758N

Manufactured by APEX TOOLS GEARWRENCH

APEX TOOLS 388758N
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$18.65
Save as much as 51%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 388758N
  • (PRICE/EA) HEX DIE 7 X 1.00 / GEARWRENCH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #388758N
CategoryCutting HSS & Solid Carbide
SubcategoryDie
If you need a specific firmware or series relating to 388758N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEX TOOLS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$15.78
SKU: 230609163
Save Up To CAN$2.87!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$12.35
SKU: 230609164
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$10.72
SKU: 230609165
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$9.75
SKU: 230609166
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 388758N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEX TOOLS 388756N
388756N

APEX TOOLS

GEARWRENCH

(PRICE/EA) HEX DIE 5 X 0.90 / GEARWRENCH
APEX TOOLS 388768N
388768N

APEX TOOLS

GEARWRENCH

(PRICE/EA) HEX DIE 1/8-28 BSP / GEARWRENCH
OSG 5220300
5220300

OSG

SQUARE END MILL: 1/4'' DIA, 1/2'' LOC, 3/8'' SHANK DIA, 3-1/8'' OAL, 2 FLUTES, COBALT DOUBLE END, UN ...
Buy Surplus As Low As
CAN$75.34
CARR 749-260048
749-260048

CARR

END MILL CARBIDE TIPPED 30MM 4FLUTE STRAIGHT SHANK
Buy Surplus As Low As
CAN$150.68
Repair Yours
Contact Us
IN STOCK!
SANDVIK 749606038
749606038

SANDVIK

END MILL CARBIDE 4FLUTE 12MM SHANK DIA
Buy Surplus As Low As
CAN$36.93
CARR 749-260048N
749-260048N

CARR

END MILL CARBIDE TIPPED 30MM
Buy Surplus As Low As
CAN$150.68
Repair Yours
Contact Us
IN STOCK!
WAV INC TF625V51742
TF625V51742

WAV INC

END MILL, 2X4INCH
Buy Surplus As Low As
CAN$1,347.27
IN STOCK!
HANITA TF625V51762
TF625V51762

HANITA

END MILL, 2X6INCH
Buy Surplus As Low As
CAN$1,011.93
IN STOCK!
HANITA TF625V51763
TF625V51763

HANITA

END MILL, 2X6INCH, 8FLUTE
Buy Surplus As Low As
CAN$666.25
MONSTER TOOL 240-031044
240-031044

MONSTER TOOL

END MILL, 9/64INCH, 2FLUTE, DOUBLE END BALL NOSE
Buy Surplus As Low As
CAN$26.59
MONSTER TOOL 250-320056
250-320056

MONSTER TOOL

END MILL, .056IN ,2 FLUTE BALL, NOSE VARBIDE
Buy Surplus As Low As
CAN$11.27
OSG 8541414
8541414

OSG

END MILL, 0.5X1MM, 2 FLUTE, BALL NOSE
Buy Surplus As Low As
CAN$87.16
WIDIA PRODUCTS GROUP 200-2168
200-2168

WIDIA PRODUCTS GROUP

WIDIA GTD

WIDIA METCUT, 200-2168, 08901781, TCT PIN DRIVE, CUTTING DIAMETER: 1.6875 / 1-11/16 INCH
Buy Surplus As Low As
CAN$1,056.25
IN STOCK!
RIX TOOLS 25274-A
25274-A

RIX TOOLS

VHM END MILL 1.5 (6MM), TIP 2.9MM
Buy Surplus As Low As
CAN$330.91
RIX TOOLS 25151P
25151P

RIX TOOLS

HM-CARBIDE END MILL, Ø 8 MM 5 CUTTERS, COVERED NO ENGINE
Buy Surplus As Low As
CAN$128.52
RIX TOOLS 25276-A
25276-A

RIX TOOLS

VHM END MILL R 1,5, 6 EDGES 10 MM, TOP 4,8 MM 688 2Z
Buy Surplus As Low As
CAN$398.86
SANDVIK 20203
20203

SANDVIK

CORNER CHAMFER/CORNER RADIUS END MILL 1/2" 4-FLUTE WHISPER KUT REG. LGTH. .015"
Buy Surplus As Low As
CAN$134.43
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!