Home
 > 
Cutting HSS & Solid Carbide
 > 
Die
 > 
APEX TOOLS
 > 
GEARWRENCH
 > 
388762N

388762N

Manufactured by APEX TOOLS GEARWRENCH

APEX TOOLS 388762N
representative photo
click to zoom
Weight: 2.27 kgs
Estimated Value - CAN$8.95
Save as much as 46%
Last Value Update: 2025-01-23
Product Description
Warranty

Description

  • 388762N
  • HEX RETHREADING DIE: M10X1.25
  • RIGHT HAND
  • 1" HEX
  • CARBON STEEL (MOQ=1
  • PKG QTY=1)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #388762N
CategoryCutting HSS & Solid Carbide
SubcategoryDie
If you need a specific firmware or series relating to 388762N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEX TOOLS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.05
SKU: 213022750
Save Up To CAN$0.89!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.12
SKU: 213022937
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.31
SKU: 213023520
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.83
SKU: 213023707
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 388762N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEX TOOLS 388722N
388722N

APEX TOOLS

GEARWRENCH

(PRICE/EA) TAP 5 X 0.90 TAPER / GEARWRENCH
Buy Surplus As Low As
CAN$6.70
APEX TOOLS 41592
41592

APEX TOOLS

GEARWRENCH

REPLACEMENT SAE/METRIC BAR ASSEMBLY FOR FLARING TOOL KIT 41880D
Buy Surplus As Low As
CAN$56.82
ROBB JACK SR-2-025
SR-2-025

ROBB JACK

SQUARE END MILL: 0.025'' DIA, 0.075'' LOC, 1/8'' SHANK DIA, 1-1/2'' OAL, 2 FLUTES, SOLID CARBIDE SIN ...
Buy Surplus As Low As
CAN$32.90
SANDVIK 749606038
749606038

SANDVIK

END MILL CARBIDE 4FLUTE 12MM SHANK DIA
Buy Surplus As Low As
CAN$37.38
CARR 749-260048N
749-260048N

CARR

END MILL CARBIDE TIPPED 30MM
Buy Surplus As Low As
CAN$152.52
Repair Yours
Contact Us
IN STOCK!
MONSTER TOOL 5/8-2F1-SE-EX1-BN-T
5/8-2F1-SE-EX1-BN-T

MONSTER TOOL

END MILL, 5/8INCH
Buy Surplus As Low As
CAN$104.67
MONSTER TOOL 250-320038
250-320038

MONSTER TOOL

END MILL, .038IN ,BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$14.65
TAEGUTEC TE90AP-D2.00-W1.25-17
TE90AP-D2.00-W1.25-17

TAEGUTEC

CHASEMILL

END MILL, CENTER CUT, 2X1.7000INCH
Buy Surplus As Low As
CAN$311.01
TAEGUTEC TE90AD-D1.00-W.75-09-C
TE90AD-D1.00-W.75-09-C

TAEGUTEC

CHASEMILL

END MILL, SQUARE CUT, 1X1.1800IN
Buy Surplus As Low As
CAN$224.29
GREENFIELD TAP & DIE C40245
C40245

GREENFIELD TAP & DIE

CLEVELAND TWIST DRILL

END MILL 3FLUTE 2IN
Buy Surplus As Low As
CAN$357.37
MONSTER TOOL 250-200490
250-200490

MONSTER TOOL

END MILL, REGULAR CARBIDE, .044INCH DIA
Buy Surplus As Low As
CAN$11.73
KENNEDY 99836
99836

KENNEDY

1" DIAM, SINGLE SPRING CLIP PEGBOARD HOOK STEEL (MOQ=1, PKG QTY=10)
Buy Surplus As Low As
CAN$56.82
IN STOCK!
WIDIA PRODUCTS GROUP 200-2168
200-2168

WIDIA PRODUCTS GROUP

WIDIA GTD

WIDIA METCUT, 200-2168, 08901781, TCT PIN DRIVE, CUTTING DIAMETER: 1.6875 / 1-11/16 INCH
Buy Surplus As Low As
CAN$1,069.11
IN STOCK!
RIX TOOLS 25270
25270

RIX TOOLS

VHM END MILL 90°,3 EDGES 6 MM, TOP 2,5 MM 688 2Z
Buy Surplus As Low As
CAN$164.48
RIX TOOLS 25272
25272

RIX TOOLS

CARBIDE DEBURRING END MILLS R 0,5 - 6MM, TIP 2,9 MM 688 2Z
Buy Surplus As Low As
CAN$224.29
RIX TOOLS 25276-A
25276-A

RIX TOOLS

VHM END MILL R 1,5, 6 EDGES 10 MM, TOP 4,8 MM 688 2Z
Buy Surplus As Low As
CAN$403.72
KYOCERA 00302
00302

KYOCERA

SGS TOOL

0.006", 0.009" LOC, 1/8" SHANK DIAM, 1-1/2" OAL, 2 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, ...
Buy Surplus As Low As
CAN$53.83
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!