Home
 > 
Cutting HSS & Solid Carbide
 > 
Tap
 > 
APEX TOOLS
 > 
GEARWRENCH
 > 
82860N

82860N

Manufactured by APEX TOOLS GEARWRENCH

APEX TOOLS 82860N
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$47.33
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 82860N
  • (PRICE/EA) TAP 3/4-10 PLUG / GEARWRENCH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #82860N
CategoryCutting HSS & Solid Carbide
SubcategoryTap
If you need a specific firmware or series relating to 82860N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEX TOOLS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$41.59
SKU: 230610991
Save Up To CAN$5.74!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$33.98
SKU: 230610992
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$29.55
SKU: 230610993
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$26.59
SKU: 230610994
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 82860N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEX TOOLS 82857N
82857N

APEX TOOLS

GEARWRENCH

(PRICE/EA) TAP 9/16-18 PLUG / GEARWRENCH
APEX TOOLS 82863N
82863N

APEX TOOLS

GEARWRENCH

(PRICE/EA) HEX DIE 9/16-12 / GEARWRENCH
ROBB JACK SR-2-015
SR-2-015

ROBB JACK

SQUARE END MILL: 0.015'' DIA, 0.045'' LOC, 1/8'' SHANK DIA, 1-1/2'' OAL, 2 FLUTES, SOLID CARBIDE SIN ...
Buy Surplus As Low As
CAN$39.89
CARR 749-260048N
749-260048N

CARR

END MILL CARBIDE TIPPED 30MM
Buy Surplus As Low As
CAN$150.68
Repair Yours
Contact Us
IN STOCK!
NIAGARA CUTTER 85052
85052

NIAGARA CUTTER

END MILL CENTER CUT 5MM 4FLUTE
Buy Surplus As Low As
CAN$22.16
HANITA TF625V51743
TF625V51743

HANITA

END MILL, 2X4INCH, 8FLUTE
Buy Surplus As Low As
CAN$509.66
MONSTER TOOL 250-340038
250-340038

MONSTER TOOL

END MILL ,BALLNOSE CARBIDE ,.038IN DIA
Buy Surplus As Low As
CAN$12.01
MONSTER TOOL 250-340053
250-340053

MONSTER TOOL

END MILL, .053IN, 4 FLUTE, BALL NOSE
Buy Surplus As Low As
CAN$14.47
MONSTER TOOL 250-340058
250-340058

MONSTER TOOL

END MILL, BALLNOSE MINI CARBIDE ,.058IN DIA
Buy Surplus As Low As
CAN$12.01
MONSTER TOOL 250-320029
250-320029

MONSTER TOOL

END MILL, .029IN, 2 FLUTE, BALL NOSE
Buy Surplus As Low As
CAN$19.20
CONTROX 233050LAS
233050LAS

CONTROX

END MILL ROUGHING, 1/2INCH, 3FLUTE, COBALT
Buy Surplus As Low As
CAN$67.95
REGAL REXNORD 59582
59582

REGAL REXNORD

MORSE POWER

CUTTING TOOL, CARBIDE BURR, DOUBLE-CUT, TREE SHAPE, POINTED END, 1/4INCH SHANK, 3/8INCH DIAMETER, 3/ ...
Buy Surplus As Low As
CAN$16.25
RIX TOOLS 25160P
25160P

RIX TOOLS

HM-CARBIDE END MILL, Ø 12 MM POLISHED -PREMIUM-
Buy Surplus As Low As
CAN$172.84
RIX TOOLS 25272
25272

RIX TOOLS

CARBIDE DEBURRING END MILLS R 0,5 - 6MM, TIP 2,9 MM 688 2Z
Buy Surplus As Low As
CAN$221.59
RIX TOOLS 25276
25276

RIX TOOLS

VHM END MILL R 1,5, 6 EDGES 10 MM, TOP 4,8 MM 688 2Z
Buy Surplus As Low As
CAN$270.34
ESAB 1445-1925
1445-1925

ESAB

ARCAIR

FIREPOWER FP-25I PLASMA CUTTING SYSTEM
Buy Surplus As Low As
CAN$1,367.95
GUHRING 20ZE-2490
20ZE-2490

GUHRING

DISCONTINUED BY MANUFACTURER, END MILL, CARBIDE END MILL, 31.765 MM DIAMETER, 6 FLUTE, (13826191)
Buy Surplus As Low As
CAN$1,373.86
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!