SL335

Manufactured by APEX TOOLS WELLER SOLDERING

APEX TOOLS SL335
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$211.95
Save as much as 53%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • SL335
  • (PRICE/EA) MODULAR SOLDERING IRON
  • OUTPUT POWER:33W
  • HEAT TEMPERATURE MAX:-
  • SUPPLY VOLTAGE:-
  • PRODUCT RANGE:-
  • PLUG TYPE:- ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SL335
CategoryHeating Elements
SubcategoryCartridge Heater
If you need a specific firmware or series relating to SL335, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEX TOOLS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$171.30
SKU: 32770406
Save Up To CAN$40.65!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$134.57
SKU: 32770407
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$116.63
SKU: 32770408
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$106.16
SKU: 32770409
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SL335, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEX TOOLS SL325
SL325

APEX TOOLS

WELLER SOLDERING

(PRICE/EA) TOOLS, SOLDERING; OUTPUT POWER:23W; HEAT TEMPERATURE MAX:-; SUPPLY VOLTAGE:-; PRODUCT RAN ...
Buy Surplus As Low As
CAN$71.77
APEX TOOLS SL345
SL345

APEX TOOLS

WELLER SOLDERING

SOLDERING IRON
Buy Surplus As Low As
CAN$148.03
CHROMALOX CIR-2032
CIR-2032

CHROMALOX

CARTRIDGE HEATER, 250 VOLTS, 100 WATTS
Buy Surplus As Low As
CAN$97.19
BETTER PACKAGES FF-55XXX
FF-55XXX

BETTER PACKAGES

DISCONTINUED BY MANUFACTURER, HEATER, 115 VAC, 75 W
Buy Surplus As Low As
CAN$188.40
FAST HEAT CS10023XS
CS10023XS

FAST HEAT

HEATER
Buy Surplus As Low As
CAN$35.89
HEATRON S2J8J38-A1
S2J8J38-A1

HEATRON

HEATER 120V 600W 2WIRE
Buy Surplus As Low As
CAN$67.29
HONEYWELL R1298020
R1298020

HONEYWELL

FLAME ROD, LEAD PER FOOT, RATED 400 F
Buy Surplus As Low As
CAN$16.45
IN STOCK!
ALLEN BRADLEY 1410-HOA57
1410-HOA57

ALLEN BRADLEY

MOTOR WINDING HEATER, 230V 60HZ, , HEATER FOR 200..300 HP MOTOR
Buy Surplus As Low As
CAN$5,539.92
Repair Yours
CAN$3,625.77
HAMMOND MANUFACTURING SHG14005
SHG14005

HAMMOND MANUFACTURING

CABINET HEATER, 60W, 110-250V AC/DC, HEIGHT 175MM, WIDTH 70MM
Buy Surplus As Low As
CAN$261.67
IN STOCK!
CLEPCO S4418A
S4418A

CLEPCO

HEATER
Buy Surplus As Low As
CAN$305.03
SIEMENS 0G2144
0G2144

SIEMENS

GEN BLOCK HEATER 4.6L 80KW
Buy Surplus As Low As
CAN$429.14
INDEMAX A31522N
A31522N

INDEMAX

HEATER CARTRIDGE 240V 100W
Buy Surplus As Low As
CAN$10.77
SIEMENS 61075B00
61075B00

SIEMENS

600A MAG HEATER
Buy Surplus As Low As
CAN$314.00
SIEMENS US2805555B00
US2805555B00

SIEMENS

HEATER, 1250A
Buy Surplus As Low As
CAN$134.57
SIEMENS US2805555C00
US2805555C00

SIEMENS

HEATER, 1400A
Buy Surplus As Low As
CAN$139.06
SIEMENS US2805555D00
US2805555D00

SIEMENS

HEATER, 1200A
Buy Surplus As Low As
CAN$152.52
SIEMENS US2805555F00
US2805555F00

SIEMENS

HEATER, 900A
Buy Surplus As Low As
CAN$95.70
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!