Home
 > 
Panel Accessories
 > 
Handle
 > 
APEX TOOLS
 > 
XCELITE
 > 
991N

991N

Manufactured by APEX TOOLS XCELITE

APEX TOOLS 991N
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$23.92
Save as much as 48%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • 991N
  • (PRICE/EA) HANDLE
  • FIXED
  • STRAIGHT
  • ACCESSORY TYPE:HAND TOOL HANDLE
  • FOR USE WITH:-
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (17-DEC-2015) ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #991N
CategoryPanel Accessories
SubcategoryHandle
If you need a specific firmware or series relating to 991N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEX TOOLS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.93
SKU: 176279099
Save Up To CAN$2.99!
Must Purchase Minimum Quantity Of 6
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.45
SKU: 176279100
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.82
SKU: 176279101
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.56
SKU: 176279102
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 991N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEX TOOLS 9911MMN
9911MMN

APEX TOOLS

XCELITE

99-11MM HEX NUTDRIVER SHANK
Buy Surplus As Low As
CAN$23.92
APEX TOOLS 9924N
9924N

APEX TOOLS

XCELITE

BLADE,SCD,ALLEN HEX,1/8
Buy Surplus As Low As
CAN$16.45
EATON CORPORATION FRS-R-110
FRS-R-110

EATON CORPORATION

BUSSMANN

FUSE, CURRENT: 110 AMPS, VOLTAGE AC/DC: 600 VOLT AC/ 300 VOLT DC, CLASS: RK5, SPEED: TIME DELAY, BOD ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLSR050
FLSR050

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(50)--VOLTS(600/300)
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE FLSR-110ID
FLSR-110ID

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/ TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCIT ...
Buy Surplus As Low As
CAN$48.00
IN STOCK!
LITTELFUSE IDSR-050
IDSR-050

LITTELFUSE

DUAL ELEMENT TIME-DELAY FUSE WITH INDICATION, 50A, 600V, UL, CLASS RK5
Buy Surplus As Low As
CAN$24.00
LITTELFUSE JTD-15
JTD-15

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE , 15 AMP, 600 VAC, CLASS J , TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$19.03
IN STOCK!
WESTINGHOUSE 1314188B
1314188B

WESTINGHOUSE

FUSE 34.5KV
Buy Surplus As Low As
CAN$684.83
Repair Yours
CAN$502.84
ASEA BROWN BOVERI CEF80A175KVA
CEF80A175KVA

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$799.96
Repair Yours
CAN$587.08
EATON CORPORATION BBS-1
BBS-1

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FAST-ACTING, UL LISTED, 13/32 X 1-3/8 INCH, IR AC 10 KA, 1 AMP, 600 VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION ETF25
ETF25

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$1.14
EATON CORPORATION FNQ-10
FNQ-10

EATON CORPORATION

BUSSMANN FUSETRON

TIME-DELAY FUSE, 10 AMP, 500 V, NICKEL PLATED END CAPS
Buy Surplus As Low As
CAN$18.00
IN STOCK!
EATON CORPORATION MDQ-1
MDQ-1

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, CARTRIDGE, 1A, 6.3X32MM TIME DELAY; BLOW CHARACTERISTIC:TIME DELAY; FUSE CURRENT:1A ...
Buy Surplus As Low As
CAN$9.60
IN STOCK!
EATON CORPORATION TR2R
TR2R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$7.61
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!