Home
 > 
Cutting HSS & Solid Carbide
 > 
Saw Blade
 > 
APEX TOOLS
 > 
XCELITE
 > 
9922BP

9922BP

Manufactured by APEX TOOLS XCELITE

APEX TOOLS 9922BP
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$36.07
Save as much as 45%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 9922BP
  • (PRICE/EA) SCREWDRIVER BLADE
  • HEX SOCKET
  • 102MM
  • TIP SIZE 1:1.98MM
  • TIP SIZE 2:-
  • BLADE LENGTH:-
  • OVERALL LENGTH:102MM
  • PRODUCT RANGE:99 SERIES ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9922BP
CategoryCutting HSS & Solid Carbide
SubcategorySaw Blade
If you need a specific firmware or series relating to 9922BP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEX TOOLS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$31.74
SKU: 33940079
Save Up To CAN$4.33!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.27
SKU: 33940080
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.29
SKU: 33940081
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.81
SKU: 33940082
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9922BP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEX TOOLS 9920BK
9920BK

APEX TOOLS

XCELITE

PRICE/EA, MIN ORD OF 144 MAY BE REQ- .050" X 4" SERIES 99 INTERCHANGEABLE ALLEN HEX SOCKET SCREW BLA ...
Buy Surplus As Low As
CAN$7.56
APEX TOOLS 9922BK
9922BK

APEX TOOLS

XCELITE

5/64" X 4" SERIES 99 INTERCHANGEABLE ALLEN HEX SOCKET SCREW BLADE
Buy Surplus As Low As
CAN$7.56
OSG 5220300
5220300

OSG

SQUARE END MILL: 1/4'' DIA, 1/2'' LOC, 3/8'' SHANK DIA, 3-1/8'' OAL, 2 FLUTES, COBALT DOUBLE END, UN ...
Buy Surplus As Low As
CAN$75.80
ASTRO PNEUMATIC 232
232

ASTRO PNEUMATIC

ONYX PINSTRIPE REMOVAL KIT
Buy Surplus As Low As
CAN$200.64
CARR 749-260048N
749-260048N

CARR

END MILL CARBIDE TIPPED 30MM
Buy Surplus As Low As
CAN$151.60
Repair Yours
Contact Us
IN STOCK!
NIAGARA CUTTER 85032
85032

NIAGARA CUTTER

END MILL CENTER CUT 3MM 4FLUTE
Buy Surplus As Low As
CAN$19.32
MONSTER TOOL 250-320038
250-320038

MONSTER TOOL

END MILL, .038IN ,BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$14.56
HANITA 625V51763
625V51763

HANITA

END MILL, 2X6INCH, 8FLUTE
Buy Surplus As Low As
CAN$749.06
MONSTER TOOL 250-320036
250-320036

MONSTER TOOL

END MILL, BALLNOSE CARBIDE, .036IN DIA
Buy Surplus As Low As
CAN$12.08
MONSTER TOOL 250-320041
250-320041

MONSTER TOOL

END MILL, REGULAR BALLNOSE MINI CARBIDE, .041IN DIA
Buy Surplus As Low As
CAN$12.08
MONSTER TOOL 250-340042
250-340042

MONSTER TOOL

END MILL, .042IN ,4 FLUTE, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$11.34
OSG 8541412
8541412

OSG

END MILL, 1MM, 2 FLUTE, BALL NOSE
Buy Surplus As Low As
CAN$96.61
REGAL REXNORD 59547
59547

REGAL REXNORD

MORSE POWER

CUTTING TOOL, CARBIDE BURR, DOUBLE-CUT, CYLINDER SHAPE, RADIUS END, 1/4INCH SHANK, 1/2INCH DIAMETER, ...
Buy Surplus As Low As
CAN$22.29
RIX TOOLS 25150P
25150P

RIX TOOLS

HM-CARBIDE END MILL, Ø 8 MM HM-CARBIDE END MILL Ø 8 MM NO ENGINE
Buy Surplus As Low As
CAN$74.31
RIX TOOLS 25169
25169

RIX TOOLS

CARBIDE END MILLS KIT, INCLUDING: 25160, 25161, 25162, 25163, 25164
Buy Surplus As Low As
CAN$744.60
RIX TOOLS 25159
25159

RIX TOOLS

CARBIDE END MILL SET 8 MM, 5 CUTTERS 25150 25151 25152 25153 25154 /COATED
Buy Surplus As Low As
CAN$454.79
RIX TOOLS 25276-A
25276-A

RIX TOOLS

VHM END MILL R 1,5, 6 EDGES 10 MM, TOP 4,8 MM 688 2Z
Buy Surplus As Low As
CAN$401.28
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!