Home
 > 
Panel Accessories
 > 
Handle
 > 
APEX TOOLS
 > 
XCELITE
 > 
994

994

Manufactured by APEX TOOLS XCELITE

APEX TOOLS 994
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$34.42
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 994
  • (PRICE/EA) TEE HANDLE
  • EXTERNAL HEIGHT - IMPERIAL:3.5
  • EXTERNAL HEIGHT - METRIC:88.9MM
  • EXTERNAL DIAMETER - IMPERIAL:-
  • EXTERNAL DIAMETER - METRIC:-
  • EXTERNAL WIDTH - IMPERIAL:-
  • EXTERNAL WIDTH - METRIC:-
  • HANDLE MATERIAL:- ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #994
CategoryPanel Accessories
SubcategoryHandle
If you need a specific firmware or series relating to 994, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEX TOOLS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$30.12
SKU: 25778648
Save Up To CAN$4.30!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.64
SKU: 25778649
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.68
SKU: 25778650
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$19.20
SKU: 25778651
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 994, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEX TOOLS 59NCG
59NCG

APEX TOOLS

WISS SNIPS

8IN ELECTRICIANS CHAINNOSE PLIERS
Buy Surplus As Low As
CAN$38.41
APEX TOOLS XPE500
XPE500

APEX TOOLS

XCELITE

(PRICE/EA) 5 PIECE PRO-SERIES ERGONOMIC SCREWDRIVER SET; KIT CONTENTS:5-PCS OF ELECTRONIC SCREWDRIVE ...
Buy Surplus As Low As
CAN$59.09
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.68
IN STOCK!
LITTELFUSE JTD-15
JTD-15

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE , 15 AMP, 600 VAC, CLASS J , TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$18.80
IN STOCK!
ENGLISH ELECTRIC CIA-2
CIA-2

ENGLISH ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, FORM II, HRC TYPE, 2-AMP, 600V, 200K A.I.R
Buy Surplus As Low As
CAN$26.59
IN STOCK!
GENERAL ELECTRIC 9F60RJD080
9F60RJD080

GENERAL ELECTRIC

FUSE 80AMP 60HZ TYPE EJ0-5C
Buy Surplus As Low As
CAN$146.25
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$197.95
ALTECH CORP 50NZ02GL
50NZ02GL

ALTECH CORP

FUSE,NEOZED, D02,50A,380V,GL
Buy Surplus As Low As
CAN$5.14
EATON CORPORATION DMM-11
DMM-11

EATON CORPORATION

COOPER BUSSMANN

FUSE, 11 AMP, 1000 V, FAST-ACTING, DMM SERIES, SINGLE ELEMENT, NON INDICATING
Buy Surplus As Low As
CAN$29.55
IN STOCK!
EATON CORPORATION DMM-44/100
DMM-44/100

EATON CORPORATION

COOPER BUSSMANN

FUSE, DMM-B SERIES, 440 MA, FAST ACTING
Buy Surplus As Low As
CAN$73.86
IN STOCK!
EATON CORPORATION FNM-20
FNM-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, TIME DELAY, MIDGET, 20 AMP, VOLTAGE RATING 250VAC, CYLINDRICAL BODY STYLE, FIBERGLASS, PRICE/E ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION MDL-8
MDL-8

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, SMALL DIMENSION, TIME-DELAY, 8A 250 VAC, GLASS TUBE, SUPPLEMENTAL, ELECTRONIC PROTECTION APPLI ...
Buy Surplus As Low As
CAN$1.91
IN STOCK!
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION FWH-175B
FWH-175B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 175 AMP, FWH SERIES, HIGH SPEED FUSE, 1000 VAC, 800 VDC, 175 AMP, 200 KAIC
Buy Surplus As Low As
CAN$159.00
IN STOCK!
EATON CORPORATION FWP-125A
FWP-125A

EATON CORPORATION

BUSSMANN

BUSSMAN FUSETRON, FUSE, FAST-ACTING SEMICONDUCTOR/HIGH SPEED, 700 VAC/VDC, 125 AMP, 50 KA, 200 (RMS) ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.73
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!