Home
 > 
Lighting
 > 
Neon Lamp
 > 
ARCOLECTRIC
 > 
H8630FBNAL

H8630FBNAL

Manufactured by ARCOLECTRIC

ARCOLECTRIC H8630FBNAL
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$11.37
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • H8630FBNAL
  • (PRICE/EA) NEON INDICATOR
  • RED
  • SUPPLY VOLTAGE:250V
  • LAMP BASE TYPE:QUICK CONNECT
  • ILLUMINATION COLOUR:RED
  • MOUNTING HOLE DIA:-
  • LENS SHAPE:RECTANGULAR
  • CURRENT RATING:-
  • PRODUCT RANGE:8630 SERIES
  • SVHC:NO SVHC (27-JUN-2018)
  • BASE TYPE:SOLDER ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #H8630FBNAL
CategoryLighting
SubcategoryNeon Lamp
If you need a specific firmware or series relating to H8630FBNAL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ARCOLECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$10.23
SKU: 26015323
Save Up To CAN$1.14!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.01
SKU: 26015324
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$6.96
SKU: 26015325
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.32
SKU: 26015326
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to H8630FBNAL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ARCOLECTRIC L017700NAA
L017700NAA

ARCOLECTRIC

(PRICE/EA) NEON INDICATOR, RED; SUPPLY VOLTAGE:250V; LAMP BASE TYPE:-; ILLUMINATION COLOUR:RED; MOUN ...
Buy Surplus As Low As
CAN$29.91
ARCOLECTRIC H8630FBNAE
H8630FBNAE

ARCOLECTRIC

(PRICE/EA) NEON INDICATOR, GREEN; SUPPLY VOLTAGE:250V; LAMP BASE TYPE:QUICK CONNECT; ILLUMINATION CO ...
Buy Surplus As Low As
CAN$3.06
HOWARD INDUSTRIES E4/32IS/120
E4/32IS/120

HOWARD INDUSTRIES

BALLAST 4 LAMP 32W 120V
Buy Surplus As Low As
CAN$58.31
MAGNETEK 1230-57S-500K
1230-57S-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, MAGNETIC BALLAST, 1000W, 2.40A, 480V, 60HZ
Buy Surplus As Low As
CAN$454.56
IN STOCK!
GENERAL ELECTRIC B132I120RH-A
B132I120RH-A

GENERAL ELECTRIC

BALLAST, 120V, 60HZ, USE WITH F32T8, REMOTE MOUNTING UP TO 18FT, INSTANT START
Buy Surplus As Low As
CAN$44.86
IN STOCK!
ATLAS ELECTRIC CORP MH175-0127-KT
MH175-0127-KT

ATLAS ELECTRIC CORP

BALLAST KIT 71Q5590/005-2666-MF HID REPLACEMENT
Buy Surplus As Low As
CAN$139.06
IN STOCK!
SIGNIFY A120TR13B
A120TR13B

SIGNIFY

BODINE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST INVERTER, 120VAC, 2TUBE RAPID START, 15-20W
Buy Surplus As Low As
CAN$62.80
Repair Yours
Contact Us
IN STOCK!
GENERAL ELECTRIC 480-X-LH-TC-P
480-X-LH-TC-P

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, OUTPUT: 530 V, INPUT: 120 V / 60 HZ, 2.1AMP, 2LAMP
Buy Surplus As Low As
CAN$107.66
MAGNETEK WPR-490-X-LH
WPR-490-X-LH

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, WEATHERPROOF BALLAST, 1.6 AMP, 120 VOLTS AC, 60 HZ
Buy Surplus As Low As
CAN$728.19
IN STOCK!
LITHONIA LIGHTING 510353
510353

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$412.69
LITHONIA LIGHTING 536127
536127

LITHONIA LIGHTING

BALLAST HOUSING 250W 60HZ 480V 0.65A
Buy Surplus As Low As
CAN$296.06
GTE QHE2X32T8/UNVISL-SC
QHE2X32T8/UNVISL-SC

GTE

SYLVANIA

ELECTRONIC BALLAST, FLUORESCENT, T8, 2-LAMP, 32W, 120-277V
Buy Surplus As Low As
CAN$46.35
IN STOCK!
GTE MB2X96/277IS
MB2X96/277IS

GTE

SYLVANIA

MAGMETIC BALLAST, 2-LAMP, 277 VAC, 60 HZ, 0.60 AMPS, INSTANT START
Buy Surplus As Low As
CAN$35.89
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY 930KTCP
930KTCP

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST RAPID START 2LAMP 120V
Buy Surplus As Low As
CAN$104.67
JIMCO EVG
EVG

JIMCO

BALLAST .62-.84AMP 230VAC 50/60HZ
Buy Surplus As Low As
CAN$429.14
Repair Yours
CAN$321.18
GTE 47403
47403

GTE

SYLVANIA

BALLAST M400/480/120T-PS-KIT METAL HALIDE
Buy Surplus As Low As
CAN$209.34
GTE 47408
47408

GTE

SYLVANIA

M450/480/120T-PS-KIT
Buy Surplus As Low As
CAN$267.65
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!