Home
 > 
Lighting
 > 
Neon Lamp
 > 
ARCOLECTRIC
 > 
L006700NAF

L006700NAF

Manufactured by ARCOLECTRIC

ARCOLECTRIC L006700NAF
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$17.88
Save as much as 51%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • L006700NAF
  • NEON INDICATOR
  • AMBER
  • 230V
  • SUPPLY VOLTAGE:230V
  • LAMP BASE TYPE:WIRE LEADED
  • ILLUMINATION COLOUR:AMBER
  • MOUNTING HOLE DIA:12.7MM
  • LENS SHAPE:ROUND WITH FLAT TOP
  • CURRENT RATING:-
  • PRODUCT RANGE:0067 SERIES
  • SVHC:NO SVHC ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #L006700NAF
CategoryLighting
SubcategoryNeon Lamp
If you need a specific firmware or series relating to L006700NAF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ARCOLECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$14.75
SKU: 107916038
Save Up To CAN$3.13!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$11.21
SKU: 107916039
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$9.74
SKU: 107916040
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.85
SKU: 107916041
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to L006700NAF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ELGO ELECTRONIC 134500001
134500001

ELGO ELECTRONIC

ELGO ELECTRIC

DISCONTINUED BY MANUFACTURER, TRANSFORMER 30.530.50.21.SVH.VZ110V/AC
Buy Surplus As Low As
CAN$125.18
IN STOCK!
MAGNETEK 787-LR-SLH-QP
787-LR-SLH-QP

MAGNETEK

MAGNETEK BALLAST

BALLAST QUCK PLUG 450V CLASS P TYPE 1 HL
Buy Surplus As Low As
CAN$93.89
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$125.18
SIGNIFY A120TR13B
A120TR13B

SIGNIFY

BODINE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST INVERTER, 120VAC, 2TUBE RAPID START, 15-20W
Buy Surplus As Low As
CAN$62.59
Repair Yours
Contact Us
IN STOCK!
GENLITE PP250MABFWHT1
PP250MABFWHT1

GENLITE

BALLAST METAL HALIDE HID NO BULB NO REFLECTOR 250W
Buy Surplus As Low As
CAN$95.38
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$152.01
NEDAP 9555994
9555994

NEDAP

DISCONTINUED BY MANUFACTURER, BALLAST SUPPLY, HID TYPE LAMPS, 208-277 VAC, 16-12 AMP, 50/60 HZ
Buy Surplus As Low As
CAN$2,518.52
Repair Yours
CAN$1,829.60
IN STOCK!
OSRAM QTP2X32T8
QTP2X32T8

OSRAM

BALLAST
Buy Surplus As Low As
CAN$23.84
Repair Yours
Contact Us
HOWARD INDUSTRIES M0400-02C-411
M0400-02C-411

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST KIT, 120 V INPUT, OPEN CKT 0.80-1.70A, SHT CKT 1.50-3.15A, 60H ...
Buy Surplus As Low As
CAN$89.42
IN STOCK!
LITHONIA LIGHTING TH400M480HSG
TH400M480HSG

LITHONIA LIGHTING

BALLAST 400W 480V PRI 1AMP PRI HIGH BAY
Buy Surplus As Low As
CAN$295.07
IN STOCK!
QUALITY FS-25
FS-25

QUALITY

W/CONDENSER
Buy Surplus As Low As
CAN$1.71
Repair Yours
Contact Us
GTE 47409
47409

GTE

SYLVANIA

M750/120/277/347/480-PS-KIT
Buy Surplus As Low As
CAN$247.38
GTE 47434
47434

GTE

SYLVANIA

M1500/480/120T-KIT
Buy Surplus As Low As
CAN$371.07
GTE 47525
47525

GTE

SYLVANIA

H1000/480-KIT
Buy Surplus As Low As
CAN$304.01
GTE 47579
47579

GTE

SYLVANIA

LU70/480-KIT
Buy Surplus As Low As
CAN$166.91
AERO ELECTRIC MS3456L22-14SX-LC
MS3456L22-14SX-LC

AERO ELECTRIC

5015 19#16 SKT PLUG
Buy Surplus As Low As
CAN$120.71
AERO ELECTRIC MS3470L14-19P-LC
MS3470L14-19P-LC

AERO ELECTRIC

AE7 19C 19#20 PIN RECP
Buy Surplus As Low As
CAN$49.18
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!