Home
 > 
Panel Accessories
 > 
Fuse
 > 
LITTELFUSE
 > 
37414000410

FU0029A69

Manufactured by ASEA BROWN BOVERI BALDOR RELIANCE

(Also known as LITTELFUSE 37414000410)

LITTELFUSE 37414000410
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.56
Save as much as 60%
Last Value Update: 2024-11-06
Product Description
Alternate Part Numbers
Warranty

Description

  • 37414000410
  • FUSE
  • PCB
  • 4A
  • 250V
  • TIME DELAY
  • FUSE CURRENT:4A
  • VOLTAGE RATING VAC:250V
  • PRODUCT RANGE:TR5 374 SERIES
  • VOLTAGE RATING VDC:-
  • BLOW CHARACTERISTIC:TIME DELAY
  • FUSE CASE STYLE:RADIAL LEADED
  • BREAKING CAPACITY CURRENT AC:50A ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #37414000410
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to 37414000410, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LITTELFUSE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$1.09
SKU: 21594622
Save Up To CAN$0.47!
Additional quantities available with standard lead time.
8 in UK
30 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.85
SKU: 21594623
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.74
SKU: 21594624
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.68
SKU: 21594625
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 37414000410, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE 37413150000
37413150000

LITTELFUSE

ELECTRIC FUSE, TIME LAG BLOW, 3.15A, 250VAC, THROUGH HOLE, TR5, DIAMETER 8.5 MM
Buy Surplus As Low As
CAN$0.88
IN STOCK!
LITTELFUSE 37412000430
37412000430

LITTELFUSE

FUSE, PCB, 2A, 250V, TIME DELAY; FUSE CURRENT:2A; VOLTAGE RATING VAC:250VAC; PRODUCT RANGE:TR5 SERIE ...
Buy Surplus As Low As
CAN$0.92
BANNER ENGINEERING SMA915DJQD-28406
SMA915DJQD-28406

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, VALU BEAM, 915 SERIES, DIFFUSED, 760 MM RANGE, 5 AMP, 90/130 VAC, 50/60 HZ, 3 ...
Buy Surplus As Low As
CAN$261.48
IN STOCK!
EATON CORPORATION FWX-125A
FWX-125A

EATON CORPORATION

BUSSMANN

250 VAC/VDC, 125 AMP, FAST-ACTING SEMICONDUCTOR/HIGH SPEED FUSE STUD MOUNT MOUNT, 3-1/8" OAL, 200 (R ...
Buy Surplus As Low As
CAN$145.00
IN STOCK!
EATON CORPORATION FRS-R-75
FRS-R-75

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT, TIME-DELAY FUSE, 600 VAC / 300 VDC, CLASS RK5, 75 AMPS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$141.82
IN STOCK!
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$549.54
IN STOCK!
S&C ELECTRIC 134125R4
134125R4

S&C ELECTRIC

FUSE, 80E AMP, 34.5KV, SM-5, STANDARD
Buy Surplus As Low As
CAN$691.36
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.50
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.18
ALLEN BRADLEY 1747-L524
1747-L524

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, PROCESSOR, SLC 500 SERIES, SLC 5/02, CONTROLLER, 5-24 VDC, 4K, 90 MA, ...
Buy Surplus As Low As
CAN$206.82
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1746-F1
1746-F1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FOR SLC POWER SUPPLY, POWER SUPPLY, WITH AC FIXED HARDWARE, METH ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION FNQ-R-8
FNQ-R-8

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 300 VDC, 600 VAC, 8 AMP, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 1-1/2" OAL, ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION MDL-8
MDL-8

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, SMALL DIMENSION, TIME-DELAY, 8A 250 VAC, GLASS TUBE, SUPPLEMENTAL, ELECTRONIC PROTECTION APPLI ...
Buy Surplus As Low As
CAN$1.91
IN STOCK!
EATON CORPORATION FNQ-4/10
FNQ-4/10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 400MA, 500V, TIME DELAY; PRODUCT RANGE:FNQ SERIES; FUSE CURRENT:400MA; VOLTAGE RATI ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION FRN-2
FRN-2

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 2 AMP
Buy Surplus As Low As
CAN$0.89
IN STOCK!
DAITO HP-32
HP-32

DAITO

FUSE, 3.2AMP, 250 VAC/DC, GENERAL PURPOSE ALARM FUSE, PLUG-IN TYPE, CURUS, PSE APPROVED, OPEN FUSE I ...
Buy Surplus As Low As
CAN$20.68
EATON CORPORATION 225FM
225FM

EATON CORPORATION

BUSSMANN

FUSE, 38X50 MM, 225 AMP, 690 VAC, 450 VDC, 44 W, CLASS: AR, FUSE SPEED: FF OFFSET BOLTED TAGS
Buy Surplus As Low As
CAN$137.00
IN STOCK!
EATON CORPORATION 35FE
35FE

EATON CORPORATION

BUSSMANN

FUSE, 240 VAC, 150 VDC, 35 AMP, 200 KAIC, NONE, FUSE, BLADE END X BLADE END, STUD
Buy Surplus As Low As
CAN$77.00
IN STOCK!
EATON CORPORATION ABC-15
ABC-15

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, CARTRIDGE, FAST, 15A, 250 VAC, 6X32 MM, CERAMIC
Buy Surplus As Low As
CAN$16.25
IN STOCK!