Home
 > 
Safety Systems
 > 
Safety Relay
 > 
ASEA BROWN BOVERI
 > 
ENTRELEC
 > 
ESTOP-2

ESTOP-2

Manufactured by ASEA BROWN BOVERI ENTRELEC

ASEA BROWN BOVERI ESTOP-2
ASEA BROWN BOVERI ESTOP-2
ASEA BROWN BOVERI ESTOP-2 0
ASEA BROWN BOVERI ESTOP-2 1
representative photo
click to zoom
Weight: 0.16 kgs
Estimated Value - CAN$298.05
Save as much as 70%
Last Value Update: 2024-02-01
Product Description
Alternate Part Numbers
Warranty

Description

  • ESTOP2
  • DISCONTINUED BY MANUFACTURER
  • SAFETY RELAY MODULE
  • FOR E-STOP MONITORING
  • 1.25 AMP
  • 24 VAC/DC
  • 1800 VA / 180 VA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #ESTOP-2
CategorySafety Systems
SubcategorySafety Relay
If you need a specific firmware or series relating to ESTOP-2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$226.52
SKU: 38006656
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$196.71
SKU: 38006657
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$89.46
SKU: 38006658
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to ESTOP-2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 700-HC24A1-3-4
700-HC24A1-3-4

ALLEN BRADLEY

RELAY, MINIATURE (ICE CUBE), GENERAL PURPOSE, SQUARE BASE, BLADE-STYLE TERMINALS, ON/OFF INDICATOR, ...
Buy Surplus As Low As
CAN$38.75
IN STOCK!
BANNER ENGINEERING PBT46U
PBT46U

BANNER ENGINEERING

FIBER OPTIC CABLE, PLASTIC FIBER, DIFFUSE REFLECTIVE, 1 MM CORE DIAMETER, 2 M FIBER LENGTH, THREAD, ...
Buy Surplus As Low As
CAN$70.04
IN STOCK!
EATON CORPORATION C360KAL2
C360KAL2

EATON CORPORATION

CUTLER HAMMER

INTERLOCK SWITCH
Buy Surplus As Low As
CAN$43.22
EUCHNER TZ2LE024PGVAB
TZ2LE024PGVAB

EUCHNER

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 24 VAC/DC,
Buy Surplus As Low As
CAN$429.19
IN STOCK!
ALLEN BRADLEY 440N-G02058
440N-G02058

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, FERROGUARD 21, MAGNETIC NON-CONTACT, 24 VDC, 1 AMP, 2 N.C. SAFETY CONTACTS, ...
Buy Surplus As Low As
CAN$290.60
Repair Yours
CAN$250.00
ALLEN BRADLEY 440G-T27128
440G-T27128

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, GUARDMASTER, TLS2-GD2, POWER TO LOCK, 24 VAC ...
Buy Surplus As Low As
CAN$397.15
Repair Yours
CAN$259.93
EATON CORPORATION 15100AQD07
15100AQD07

EATON CORPORATION

CUTLER HAMMER

PHOTOELECTRIC SENSOR, FIBER OPTIC, 10-30VDC, MICRO-CONNECTOR
Buy Surplus As Low As
CAN$206.00
IN STOCK!
HUBBELL HBL30MIRS
HBL30MIRS

HUBBELL

KELLEMS

MECHANICAL INTERLOCK, MOTOR DISCONNECT, 30 AMP, 600 VAC, 3 POLE, 1/3 PHASE, 5/25 HP
Buy Surplus As Low As
CAN$406.84
Repair Yours
CAN$283.80
IN STOCK!
OMRON D4D-L1DFGB
D4D-L1DFGB

OMRON

SAFETY DOOR LOCK SWITCH 2NC 24VDC
Buy Surplus As Low As
CAN$520.10
Repair Yours
CAN$365.92
IN STOCK!
ALLEN BRADLEY 40495-462-09
40495-462-09

ALLEN BRADLEY

INTERLOCK SWITCH, 600 VAC, SIZES 3/4/5, HEAVY DUTY, RENEWAL PART
Buy Surplus As Low As
CAN$286.13
Repair Yours
CAN$250.00
ALLEN BRADLEY 440K-E33046
440K-E33046

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, ELF, NO SPECIAL FEATURES, 2 N.C. SAFETY, 2 N.C. SAFETY CONTACTS, NO AUXILLARY CONT ...
Buy Surplus As Low As
CAN$89.42
ALLEN BRADLEY 440K-T11212
440K-T11212

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5: CONTACTS (SAFETY AND AUX), 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$111.77
IN STOCK!
ALLEN BRADLEY 440K-T11396
440K-T11396

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN T15: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERE ...
Buy Surplus As Low As
CAN$81.96
ALLEN BRADLEY 440N-N15017
440N-N15017

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, NON-CONTACT, 24V AC/DC, 48V AC, 110V AC, 230V AC, IN ...
Buy Surplus As Low As
CAN$312.95
ALLEN BRADLEY 440N-S32017
440N-S32017

ALLEN BRADLEY

GUARDMASTER LTD

MAGNETIC SENSOR, SENSOR/ACTUATOR CONTACT, NON-CONTACT, H2 HOUSING, LONG, 4W, 10 METER CABLE, 1 NORMA ...
Buy Surplus As Low As
CAN$152.01
ALLEN BRADLEY 440K-A11095
440K-A11095

ALLEN BRADLEY

GUARDMASTER LTD

STANDARD ACTUATOR , TROJAN 5/6 , 440 SERIES, METAL, STAINLESS STEEL, MOUNTABLE
Buy Surplus As Low As
CAN$14.90
ALLEN BRADLEY 802F-S62P2
802F-S62P2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, KEY INTERLOCK SAFETY SWITCH, 10 AMP, 500 VAC
Buy Surplus As Low As
CAN$143.06
IN STOCK!
BANNER ENGINEERING SI-QM100DMSG
SI-QM100DMSG

BANNER ENGINEERING

SPRING LOCKING, STANDARD IN-LINE, SOLENOID VOLTAGE 24V DC, CONTACT CONFIGURATION 1 NC/ 1NO, 1 NC/ 1N ...
Buy Surplus As Low As
CAN$451.55
Repair Yours
CAN$319.52
LITTELFUSE V275PA-40C
V275PA-40C

LITTELFUSE

VARISTOR 275VAC 369VDC 6500AMP 900PF
Buy Surplus As Low As
CAN$35.77
SMC D-H7NW-3M
D-H7NW-3M

SMC

AUTO SWITCH 2COLOR 5-24VDC BAND MOUNT 3M CABLE
Buy Surplus As Low As
CAN$34.28