Home
 > 
Safety Systems
 > 
Safety Accessory
 > 
ASEA BROWN BOVERI
 > 
ENTRELEC
 > 
LB-KIT-ELEC-3PHASES-12-300

LB-KIT-ELEC-3PHASES-12-300

Manufactured by ASEA BROWN BOVERI ENTRELEC

ASEA BROWN BOVERI LB-KIT-ELEC-3PHASES-12-300
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$209.05
Save as much as 53%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • LBKITELEC3PHASES12300
  • (PRICE/PK OF 300) LABEL
  • WARNING
  • PVC
  • 12.5MM
  • LABEL TYPE:WARNING
  • LABEL HEIGHT:-
  • LABEL WIDTH:-
  • LABEL DIAMETER:12.5MM
  • LABEL MATERIAL:PVC
  • LABEL LEGEND:L1
  • L2
  • L3
  • N
  • EARTH GROUND (SYMBOL)
  • LABEL COLOUR:MULTICOLOR
  • PACK QUANTITY:300
  • PRODUCT RANGE:-ROHS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LB-KIT-ELEC-3PHASES-12-300
CategorySafety Systems
SubcategorySafety Accessory
If you need a specific firmware or series relating to LB-KIT-ELEC-3PHASES-12-300, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$168.40
SKU: 230627012
Save Up To CAN$40.65!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$133.08
SKU: 230627013
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$115.13
SKU: 230627014
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$104.67
SKU: 230627015
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LB-KIT-ELEC-3PHASES-12-300, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI F464DI123F2K5L
F464DI123F2K5L

ASEA BROWN BOVERI

ENTRELEC

(PRICE/EA) FILM CAPACITOR, POLYPROPYLENE, 2500V, 1% +TOL, 1% -TOL, 0.012UF
ASEA BROWN BOVERI LB-KIT-ELEC-DC-12-300
LB-KIT-ELEC-DC-12-300

ASEA BROWN BOVERI

ENTRELEC

(PRICE/PK OF 300) LABEL, WARNING, PVC, 12.5MM; LABEL TYPE:WARNING; LABEL HEIGHT:-; LABEL WIDTH:-; LA ...
ALLEN BRADLEY 440K-C21034
440K-C21034

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER 09/29/2010, SAFETY SWITCH, 2-NORMALLY CLOSED CONTACTS, 10 AMP THERMAL C ...
Buy Surplus As Low As
CAN$152.52
IN STOCK!
EATON CORPORATION C321KM60K16B
C321KM60K16B

EATON CORPORATION

CUTLER HAMMER

FREEDOM NEMA MECHANICAL INTERLOCK, FREEDOM ACCESSORY, REVERSING KIT, USED ON STARTER AND CONTACTORS, ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
ALLEN BRADLEY 440K-MT55089
440K-MT55089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,MT-GD2,NO SPECIAL FEATURES,2 N.C. SAFETY, 2 N.O AUX,2 N.C. SAFETY CONTACTS,MAKE BEF ...
Buy Surplus As Low As
CAN$142.05
ALLEN BRADLEY 440N-G02088
440N-G02088

ALLEN BRADLEY

GUARDMASTER LTD

LOCKING SWITCH, 440N SERIES, TYPE FRS 10, RECTANGULAR, SLIM, 1 N C, 3 A TO 110 VAC
Buy Surplus As Low As
CAN$224.29
Repair Yours
CAN$254.44
ALLEN BRADLEY 440N-G02119
440N-G02119

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, NO SPECIAL FEATURES, 2 N.C. SAFETY, REED, 24 VDC, 1A REED 2 N.C., NO ...
Buy Surplus As Low As
CAN$388.77
Repair Yours
CAN$309.26
ALLEN BRADLEY 44513-0010
44513-0010

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 10AMP, 500V
Buy Surplus As Low As
CAN$79.25
OMRON D4BL-1DRA-A
D4BL-1DRA-A

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 1MA, 115VAC/DC
Buy Surplus As Low As
CAN$1,076.58
Repair Yours
CAN$758.77
SICK I-10-E0241
I-10-E0241

SICK

SAFETY INTERLOCK SWITCH
Buy Surplus As Low As
CAN$171.95
Repair Yours
CAN$255.64
ALLEN BRADLEY 40495-462-09
40495-462-09

ALLEN BRADLEY

INTERLOCK SWITCH, 600 VAC, SIZES 3/4/5, HEAVY DUTY, RENEWAL PART
Buy Surplus As Low As
CAN$287.09
Repair Yours
CAN$250.00
ALLEN BRADLEY 440K-T11336
440K-T11336

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK SWITCH, TROJAN 5, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFORE MAKE, STANDARD A ...
Buy Surplus As Low As
CAN$89.72
IN STOCK!
ALLEN BRADLEY 440N-S32023
440N-S32023

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, GUARDMASTER 440N, NON-CONTACT, 1 NO / 1 NC, 5-11 MM RANGE, S2 HOUSING STYLE, ABS, 10 ...
Buy Surplus As Low As
CAN$104.67
IN STOCK!
ALLEN BRADLEY 440K-A21006
440K-A21006

ALLEN BRADLEY

GUARDMASTER LTD

CADET, ACTUATOR, 90-DEGREES, MINIATURE, SAFETY PRODUCTS
Buy New
CAN$20.93
IN STOCK!
BANNER ENGINEERING SI-LM40MKVE
SI-LM40MKVE

BANNER ENGINEERING

DISCONTINUED BY MANUFACTURER, 62810 - LIMIT SWITCH: FLEXIBLE TRUMPET; ACTUATOR POSITION: FRONT BACK ...
Buy Surplus As Low As
CAN$224.29
Repair Yours
CAN$254.44
SCHMERSAL AZ1-602-ZVK1762
AZ1-602-ZVK1762

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 4AMP, 230VAC
Buy Surplus As Low As
CAN$76.26
IN STOCK!
UTC FIRE & SECURITY COMPANY 115-7Y-12K
115-7Y-12K

UTC FIRE & SECURITY COMPANY

SENTROL

DISCONTINUED BY MANUFACTURER, MAGNETICALLY ACTUATED SWITCH, 3 AMP, 120 VAC, 28 VDC
Buy Surplus As Low As
CAN$89.72
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!