Home
 > 
Safety Systems
 > 
Safety Accessory
 > 
ASEA BROWN BOVERI
 > 
ENTRELEC
 > 
LB-KIT-WARNING-50-150

LB-KIT-WARNING-50-150

Manufactured by ASEA BROWN BOVERI ENTRELEC

ASEA BROWN BOVERI LB-KIT-WARNING-50-150
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$258.99
Save as much as 53%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • LBKITWARNING50150
  • (PRICE/PK OF 150) LABEL
  • WARNING
  • 50X43.7MM
  • LABEL TYPE:WARNING
  • LABEL HEIGHT:43.7MM
  • LABEL WIDTH:50MM
  • LABEL DIAMETER:-
  • LABEL MATERIAL:PVC
  • LABEL LEGEND:FLASH / RISK OF ELECTRIC SHOCK (SYMBOL)
  • LABEL COLOUR:BLACK ON YELLOW
  • PACK QUANTITY:150 ROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LB-KIT-WARNING-50-150
CategorySafety Systems
SubcategorySafety Accessory
If you need a specific firmware or series relating to LB-KIT-WARNING-50-150, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$208.35
SKU: 230626827
Save Up To CAN$50.64!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$163.93
SKU: 230626828
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$143.06
SKU: 230626829
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$129.65
SKU: 230626830
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LB-KIT-WARNING-50-150, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI LB-KIT-WARNING-25-150
LB-KIT-WARNING-25-150

ASEA BROWN BOVERI

ENTRELEC

(PRICE/PK OF 150) LABEL, WARNING, 25X21.9MM; LABEL TYPE:WARNING; LABEL HEIGHT:21.9MM; LABEL WIDTH:25 ...
ASEA BROWN BOVERI PHE840MD6220MD13R30
PHE840MD6220MD13R30

ASEA BROWN BOVERI

ENTRELEC

(PRICE/EA) FILM CAPACITOR, POLYPROPYLENE, 760V, 20% +TOL, 20% -TOL, 0.22UF, THROUGH HOLE MOUNT
SIEMENS 3SE3200-0XB
3SE3200-0XB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER 23.03.2005, LIMIT SWITCH, INTERLOCK, 10 AMP, 230V AC, IP65, MOULDED-PLA ...
Buy Surplus As Low As
CAN$98.36
IN STOCK!
OMRON D4BS-25FS
D4BS-25FS

OMRON

SAFETY-DOOR SWITCH, D4BS, INTERLOCK SWITCH, 1 CONDUIT, G1/2 CONDUIT SIZE, 1 NC / 1 NO (SLOW-ACTION), ...
Buy Surplus As Low As
CAN$117.73
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440K-MT55089
440K-MT55089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,MT-GD2,NO SPECIAL FEATURES,2 N.C. SAFETY, 2 N.O AUX,2 N.C. SAFETY CONTACTS,MAKE BEF ...
Buy Surplus As Low As
CAN$141.57
EATON CORPORATION 97-446
97-446

EATON CORPORATION

CUTLER HAMMER

INTERLOCK ASSEMBLY
Buy Surplus As Low As
CAN$1,922.42
Repair Yours
CAN$1,427.25
ALLEN BRADLEY 440K-T11366
440K-T11366

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, TROJAN 5, GD2 METAL HEAD, 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BREAK ...
Buy Surplus As Low As
CAN$134.12
Repair Yours
CAN$250.04
ALLEN BRADLEY 440N-G02092
440N-G02092

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, FERROGARD, NON CONTACT, 24 VDC, 1 AMP, MAGNETIC, AUX N.O, ACTUATOR N.C, 2 METER PVC C ...
Buy Surplus As Low As
CAN$223.54
Repair Yours
CAN$250.00
ALLEN BRADLEY 440G-MT47048
440G-MT47048

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, POWER TO RELEASE, 24V ACDC, 2 N.C. SAFETY, 2 N.O AUX, 2 N.C. SAFETY CONTACTS, BREA ...
Buy Surplus As Low As
CAN$514.14
Repair Yours
CAN$344.28
ALLEN BRADLEY 802F-S62PM2
802F-S62PM2

ALLEN BRADLEY

PHOTOSWITCH

DISCONTINUED BY MANUFACTURER, SAFETY KEY SWITCH ,10 AMP, 300 VAC, RED, MOUNTABLE
Buy Surplus As Low As
CAN$250.36
IN STOCK!
ALLEN BRADLEY 440K-A21030
440K-A21030

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, ACTUATOR, GD2 METAL, W /ALIGNMENT GUIDE, SEMI-FLEXIBLE
Buy Surplus As Low As
CAN$37.26
ALLEN BRADLEY 440K-C21033
440K-C21033

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 2 AMP, 250 VAC, IP67
Buy Surplus As Low As
CAN$213.11
ALLEN BRADLEY 440K-C21058
440K-C21058

ALLEN BRADLEY

GUARDMASTER LTD

INTERLOCK SWITCH, TONGUE SWITCH - CADET, 3 CONTACT, SAFETY AND AUXILARY / 2 NORMALLY CLOSED, 1 NORMA ...
Buy Surplus As Low As
CAN$81.96
ALLEN BRADLEY 440N-A02025
440N-A02025

ALLEN BRADLEY

GUARDMASTER LTD

REPLACEMENT ACTUATOR, FERROGARD 6 / 9 / 10, INTERLOCK SWITCH ACCESSORY, PLASTIC, RED, MOUNTABLE
Buy Surplus As Low As
CAN$59.61
HONEYWELL 1AC2
1AC2

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, SWITCH, SAFETY INTERLOCK, SPDT, 15A, 480V; PRODUCT RANGE:AC SERIES; CONTACT CONFIGURATI ...
Buy Surplus As Low As
CAN$245.89
IN STOCK!
SCHMERSAL BNS33-11ZG
BNS33-11ZG

SCHMERSAL

NON-CONTACT SAFETY SENSOR, WITH LED, 1 NO & 1 NC, 24VDC, 1 METER CABLE, 101109210
Buy Surplus As Low As
CAN$105.00
IN STOCK!
SCHMERSAL IFL 2-6,5M-10P
IFL 2-6,5M-10P

SCHMERSAL

SENSOR
Buy Surplus As Low As
CAN$114.75
Repair Yours
CAN$250.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!