Home
 > 
Safety Systems
 > 
Safety Accessory
 > 
ASEA BROWN BOVERI
 > 
ENTRELEC
 > 
PLE-027015-WH-0.75

PLE-027015-WH-0.75

Manufactured by ASEA BROWN BOVERI ENTRELEC

ASEA BROWN BOVERI PLE-027015-WH-0.75
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$907.17
Save as much as 57%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • PLE027015WH075
  • (PRICE/PK OF 750) LABEL
  • POLYESTER
  • WHITE
  • 27MM X 15MM
  • LABEL TYPE:DIE-CUT
  • LABEL HEIGHT:15MM
  • LABEL WIDTH:27MM
  • LABEL DIAMETER:-
  • LABEL MATERIAL:POLYESTER
  • LABEL COLOUR:WHITE
  • PACK QUANTITY:750
  • PRODUCT RANGE:PLE SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PLE-027015-WH-0.75
CategorySafety Systems
SubcategorySafety Accessory
If you need a specific firmware or series relating to PLE-027015-WH-0.75, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$681.46
SKU: 230627027
Save Up To CAN$225.71!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$533.51
SKU: 230627028
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$463.47
SKU: 230627029
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$421.74
SKU: 230627030
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PLE-027015-WH-0.75, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI M39014/01-1289V7310
M39014/01-1289V7310

ASEA BROWN BOVERI

ENTRELEC

(PRICE/EA) MLCC LEADED 27.0PF 200V T/R
ASEA BROWN BOVERI PLE-027018-GY-0.625
PLE-027018-GY-0.625

ASEA BROWN BOVERI

ENTRELEC

(PRICE/PK OF 625) LABEL, POLYESTER, GREY, 27MM X 18MM; LABEL TYPE:DIE-CUT; LABEL HEIGHT:18MM; LABEL ...
ALLEN BRADLEY 440K-T11155
440K-T11155

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, INTERLOCK SWITCH, TROJAN-5 TYPE,GD2 HEAD, NO ACTUATOR, NORMALLY CLOSED SAFETY CONTACTS (X2), ...
Buy Surplus As Low As
CAN$98.36
ALLEN BRADLEY 440P-M18001
440P-M18001

ALLEN BRADLEY

GUARDMASTER LTD

LIMIT SWITCH, METAL SAFETY, FULL SWITCH (HEAD AND BODY), ROLLER PLUNGER, 2 CIRCUITS, CONDUIT ENTRY, ...
Buy Surplus As Low As
CAN$44.71
NOLATRON 5570
5570

NOLATRON

SAFETY CIRCUIT 115VAC
Buy Surplus As Low As
CAN$138.59
SCHMERSAL AZM 160-23-YRPKA
AZM 160-23-YRPKA

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY SOLENOID INTERLOCK SWITCH, 24VAC/DC, REPLACED BY AZM161SK-12/12 ...
Buy Surplus As Low As
CAN$1,072.98
Repair Yours
CAN$754.55
IN STOCK!
EUCHNER TZ2LE024PG
TZ2LE024PG

EUCHNER

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 24VAC/DC
Buy Surplus As Low As
CAN$625.91
IN STOCK!
ALLEN BRADLEY 440G-L07248
440G-L07248

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH, 440G SERIES, ATLAS 5, SOLENOID VOLTAGE: 110V AC/DC, CONTACTS(SAFETY AND AUXILI ...
Buy Surplus As Low As
CAN$1,162.40
Repair Yours
CAN$786.13
IN STOCK!
BANNER ENGINEERING SI-LS42DMMHF
SI-LS42DMMHF

BANNER ENGINEERING

SOLENOID LOCK, 60094, FLEXIBLE IN-LINE, 24 V AC/DC, CONTACT CONFIGURATION: 2 NC 1 NC/1 NO, DIMENSION ...
Buy Surplus As Low As
CAN$378.52
Repair Yours
CAN$267.54
WESTINGHOUSE 3463D94G04
3463D94G04

WESTINGHOUSE

INTERLOCK
Buy Surplus As Low As
CAN$166.91
ALLEN BRADLEY 440K-E33030
440K-E33030

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, TONGUE INTERLOCK, ELF, NO SPECIAL FEATURES, 1 N.C. SAFETY, 1 N.O AUX, BREAK BEFORE MAKE, 1 N ...
Buy Surplus As Low As
CAN$74.51
ALLEN BRADLEY 440K-E33037
440K-E33037

ALLEN BRADLEY

GUARDMASTER LTD

SAFTE INTERLOCK SWITCH, ELF TONGUE, CONTACTS(SAFETY AND AUX), 2 NORMALLY CLOSED, BBM PREFERENCE, ACT ...
Buy Surplus As Low As
CAN$74.51
ALLEN BRADLEY 440K-C21037
440K-C21037

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK, CONTROL, 2 NC, 250 V AC, 2 AMP
Buy Surplus As Low As
CAN$125.18
BANNER ENGINEERING SI-QM-SMFA
SI-QM-SMFA

BANNER ENGINEERING

SAFETY INTERLOCK, 63MM, 1/4INCH NPT, STAINLESS STEEL, (48562)
Buy Surplus As Low As
CAN$76.00
IN STOCK!
OMRON D4BS-3AFS
D4BS-3AFS

OMRON

DISCONTINUED BY MANUFACTURER, SWITCH, SAFETY INTERLOCK, 2NC, 10A, CONTACT CONFIGURATION:DPST-NC,CONT ...
Buy Surplus As Low As
CAN$84.94
IN STOCK!
OMRON VAM
VAM

OMRON

AUX ACTUATOR V SWITCH
Buy Surplus As Low As
CAN$4.39
Repair Yours
CAN$252.92
SCHMERSAL AZ 15/16-B2
AZ 15/16-B2

SCHMERSAL

ACTUATOR KEY, REMOVAL HAND, ADJUSTABLE ACTUATOR, FLEXIBLE, (101095558)
Buy Surplus As Low As
CAN$29.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!