Home
 > 
Safety Systems
 > 
Safety Accessory
 > 
ASEA BROWN BOVERI
 > 
ENTRELEC
 > 
PLE-035009-WH-1

PLE-035009-WH-1

Manufactured by ASEA BROWN BOVERI ENTRELEC

ASEA BROWN BOVERI PLE-035009-WH-1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1,817.53
Save as much as 57%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • PLE035009WH1
  • (PRICE/PK OF 1000) LABEL
  • POLYESTER
  • WHITE
  • 35MM X 9MM
  • LABEL TYPE:DIE-CUT
  • LABEL HEIGHT:9MM
  • LABEL WIDTH:35MM
  • LABEL DIAMETER:-
  • LABEL MATERIAL:POLYESTER
  • LABEL COLOUR:WHITE
  • PACK QUANTITY:1000
  • PRODUCT RANGE:PLE SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PLE-035009-WH-1
CategorySafety Systems
SubcategorySafety Accessory
If you need a specific firmware or series relating to PLE-035009-WH-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,364.60
SKU: 230627042
Save Up To CAN$452.93!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,069.11
SKU: 230627043
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$928.55
SKU: 230627044
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$843.32
SKU: 230627045
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PLE-035009-WH-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI PLE-027018-WH-0.625
PLE-027018-WH-0.625

ASEA BROWN BOVERI

ENTRELEC

(PRICE/PK OF 625) LABEL, POLYESTER, WHITE, 27MM X 18MM; LABEL TYPE:DIE-CUT; LABEL HEIGHT:18MM; LABEL ...
ASEA BROWN BOVERI PLE-035018-WH-0.625
PLE-035018-WH-0.625

ASEA BROWN BOVERI

ENTRELEC

(PRICE/PK OF 625) LABEL, POLYESTER, WHITE, 35MM X 18MM; LABEL TYPE:DIE-CUT; LABEL HEIGHT:18MM; LABEL ...
ALLEN BRADLEY 440K-T11203
440K-T11203

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, TROJAN 5, TONGUE INTERLOCK, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFOR ...
Buy Surplus As Low As
CAN$104.67
IN STOCK!
BANNER ENGINEERING SI-QS90MEHF
SI-QS90MEHF

BANNER ENGINEERING

62808 SI-QS90MEHF SAFETY INTERLOCK
Buy Surplus As Low As
CAN$104.67
SIEMENS 3SE3200-0XB
3SE3200-0XB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER 23.03.2005, LIMIT SWITCH, INTERLOCK, 10 AMP, 230V AC, IP65, MOULDED-PLA ...
Buy Surplus As Low As
CAN$98.69
IN STOCK!
ALLEN BRADLEY 440N-G02013
440N-G02013

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH & ACTUATOR, FERROGARD FRS6, RECTANGULAR, MOLDED ABS RED PLASTIC, 250 VAC (2 A MAX SWITCHING C ...
Buy Surplus As Low As
CAN$239.24
ALLEN BRADLEY 440N-G02088
440N-G02088

ALLEN BRADLEY

GUARDMASTER LTD

LOCKING SWITCH, 440N SERIES, TYPE FRS 10, RECTANGULAR, SLIM, 1 N C, 3 A TO 110 VAC
Buy Surplus As Low As
CAN$224.29
Repair Yours
CAN$254.44
EUCHNER TZ1RE024BHA-C1903
TZ1RE024BHA-C1903

EUCHNER

082096, SWITCH, SAFETY SWITCH, INTERLOCK, MECHANICAL, TZ SERIES, 4 AMP, 230 VAC, 24 VDC, IP52
Buy Surplus As Low As
CAN$281.07
Repair Yours
CAN$250.00
IN STOCK!
OMRON D4BL-3DRA-A
D4BL-3DRA-A

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, FOR DOOR W/INDICATOR
Buy Surplus As Low As
CAN$628.01
Repair Yours
CAN$443.11
IN STOCK!
SCHMERSAL AZM 161SK-24RKA-24VAC/DC
AZM 161SK-24RKA-24VAC/DC

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, AZM SERIES, MODEL 161, SCREW CONNECTION, 2 N/ ...
Buy Surplus As Low As
CAN$556.23
Repair Yours
CAN$288.97
IN STOCK!
SCHMERSAL TESZ1102/30
TESZ1102/30

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY HINGE, SAFETY SWITCH FOR HINGED GUARDS, (101030045), REPLACED B ...
Buy Surplus As Low As
CAN$955.47
Repair Yours
CAN$586.66
IN STOCK!
OMRON D4D-L1DFGB
D4D-L1DFGB

OMRON

SAFETY DOOR LOCK SWITCH 2NC 24VDC
Buy Surplus As Low As
CAN$521.84
Repair Yours
CAN$367.15
IN STOCK!
ALLEN BRADLEY 440K-E33029
440K-E33029

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - ELF: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: B ...
Buy Surplus As Low As
CAN$74.76
ALLEN BRADLEY 440K-T11212
440K-T11212

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5: CONTACTS (SAFETY AND AUX), 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$112.14
IN STOCK!
ALLEN BRADLEY 440G-S36044
440G-S36044

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH, 440G-MT SOLENOID, SOLENOID VOLTAGE: 24 V AC/DC, CONTACTS (SAFETY AND AUX): 2 N ...
Buy Surplus As Low As
CAN$719.22
Repair Yours
CAN$461.55
IN STOCK!
ALLEN BRADLEY 440K-A11095
440K-A11095

ALLEN BRADLEY

GUARDMASTER LTD

STANDARD ACTUATOR , TROJAN 5/6 , 440 SERIES, METAL, STAINLESS STEEL, MOUNTABLE
Buy Surplus As Low As
CAN$20.93
IN STOCK!
SCHMERSAL AZ 16-12ZVRK-M20
AZ 16-12ZVRK-M20

SCHMERSAL

SAFETY INTERLOCK SWITCH, 4 AMP, 230 VAC, 1 NO / 2 NC, 6 KV, ACTUATOR ORDERED SEPARATELY
Buy Surplus As Low As
CAN$110.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!