Home
 > 
Safety Systems
 > 
Safety Accessory
 > 
ASEA BROWN BOVERI
 > 
ENTRELEC
 > 
PLE-100050-WH-0.25

PLE-100050-WH-0.25

Manufactured by ASEA BROWN BOVERI ENTRELEC

ASEA BROWN BOVERI PLE-100050-WH-0.25
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2,452.40
Save as much as 57%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • PLE100050WH025
  • (PRICE/PK OF 250) LABEL
  • POLYESTER
  • WHITE
  • 100MM X 50MM
  • LABEL TYPE:DIE-CUT
  • LABEL HEIGHT:50MM
  • LABEL WIDTH:100MM
  • LABEL DIAMETER:-
  • LABEL MATERIAL:POLYESTER
  • LABEL COLOUR:WHITE
  • PACK QUANTITY:250
  • PRODUCT RANGE:PLE SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PLE-100050-WH-0.25
CategorySafety Systems
SubcategorySafety Accessory
If you need a specific firmware or series relating to PLE-100050-WH-0.25, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,840.39
SKU: 230626862
Save Up To CAN$612.02!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,441.07
SKU: 230626863
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,251.81
SKU: 230626864
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,138.55
SKU: 230626865
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PLE-100050-WH-0.25, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI 1SNK708413R0000
1SNK708413R0000

ASEA BROWN BOVERI

ENTRELEC

(PRICE/EA) TERMINAL BLOCK, FUSE, 2POS, 26-10AWG ROHS COMPLIANT: YES
ASEA BROWN BOVERI RIB-1976-300-110-L-9-E
RIB-1976-300-110-L-9-E

ASEA BROWN BOVERI

ENTRELEC

(PRICE/EA) THERMAL TRANSFER RIBBON, WHT, 300MX110MM ROHS COMPLIANT: YES
ALLEN BRADLEY 440H-E22025
440H-E22025

ALLEN BRADLEY

GUARDMASTER LTD

HINGE SWITCH, SAFETY SWITCH INTERLOCK ENSIGN, ENSIGN 3, NO SPECIAL FEATURES, 3 N.C. SAFETY, 3 N.C. S ...
Buy Surplus As Low As
CAN$78.98
IN STOCK!
ALLEN BRADLEY 440G-T27127
440G-T27127

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS-GD2, POWER TO LOCK, 24VAC/DC CONTROL VOLTAGE, 1 N.O. AUXILIARY CONTACT, 2 N.C. ...
Buy Surplus As Low As
CAN$368.09
Repair Yours
CAN$250.00
IN STOCK!
OMRON D4BL-1DRA-A
D4BL-1DRA-A

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 1MA, 115VAC/DC
Buy Surplus As Low As
CAN$1,072.98
Repair Yours
CAN$756.23
SCHMERSAL AZM 161SK-24RKA-24VAC/DC
AZM 161SK-24RKA-24VAC/DC

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, AZM SERIES, MODEL 161, SCREW CONNECTION, 2 N/ ...
Buy Surplus As Low As
CAN$554.37
Repair Yours
CAN$297.69
IN STOCK!
ALLEN BRADLEY 440K-E33029
440K-E33029

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - ELF: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: B ...
Buy Surplus As Low As
CAN$74.51
ALLEN BRADLEY 440N-N15017
440N-N15017

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, NON-CONTACT, 24V AC/DC, 48V AC, 110V AC, 230V AC, IN ...
Buy Surplus As Low As
CAN$312.95
ALLEN BRADLEY 440G-A27143
440G-A27143

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH ACTUATOR, FULLY FLEX, ADJUSTING SCREWS, FOR USE WITH TLS-GD2 INTERLOCK SAFETY SWITCH, BLACK, ...
Buy Surplus As Low As
CAN$29.81
ALLEN BRADLEY 440G-T27169
440G-T27169

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH, MODEL TLS1-GD2, SOLOENOID VOLTAGE, 24 V AC/DC, CONTACTS, SAFETY AND AUX, 2 NOR ...
Buy Surplus As Low As
CAN$447.08
Repair Yours
CAN$325.11
ALLEN BRADLEY 440G-T27174
440G-T27174

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS-GD2, POWER TO RELEASE, 110V ACDC, 1 N.C. 1 N.O., 2 N.C. SAFETY, 1 N.O AUX, 2 N ...
Buy Surplus As Low As
CAN$643.79
Repair Yours
CAN$288.00
IN STOCK!
ALLEN BRADLEY 802F-S62PM2
802F-S62PM2

ALLEN BRADLEY

PHOTOSWITCH

DISCONTINUED BY MANUFACTURER, SAFETY KEY SWITCH ,10 AMP, 300 VAC, RED, MOUNTABLE
Buy Surplus As Low As
CAN$250.36
IN STOCK!
ALLEN BRADLEY 440K-A11144
440K-A11144

ALLEN BRADLEY

GUARDMASTER LTD

ACTUATOR, SEMIFLEXIBLE, WITH ALIGNMENT GUIDE, FOR SAFETY SWITCH
Buy Surplus As Low As
CAN$29.81
ALLEN BRADLEY 440K-C21033
440K-C21033

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 2 AMP, 250 VAC, IP67
Buy Surplus As Low As
CAN$213.11
ELOBAU 153270AA-15
153270AA-15

ELOBAU

DISCONTINUED BY MANUFACTURER, MACHINE SAFETY SWITCH SENSOR, W/LED, 15 METER CABLE, PLASTIC HOUSING 3 ...
Buy Surplus As Low As
CAN$312.95
Repair Yours
CAN$262.39
OMRON D4BS-35FS
D4BS-35FS

OMRON

DISCONTINUED BY MANUFACTURER,SAFETY INTERLOCK SWITCH, 10AMP, DPST, NO/NC, 600V
Buy Surplus As Low As
CAN$211.62
IN STOCK!
SCHMERSAL ACTUATOR AZ 15/16-B1 CPL.
ACTUATOR AZ 15/16-B1 CPL.

SCHMERSAL

ACTUATOR, STRAIGHT, RIGID, 160 MM MINIMUM ACTUATING RADIUS, FOR AZ15/AZ16 SAFETY SWITCH, (101083036)
Buy Surplus As Low As
CAN$16.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!