Home
 > 
Safety Systems
 > 
Safety Accessory
 > 
ASEA BROWN BOVERI
 > 
ENTRELEC
 > 
SBPE12-1925-BL-3

SBPE12-1925-BL-3

Manufactured by ASEA BROWN BOVERI ENTRELEC

ASEA BROWN BOVERI SBPE12-1925-BL-3
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2,179.01
Save as much as 57%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • SBPE121925BL3
  • (PRICE/PK OF 3000) LABEL
  • VINYL
  • BLUE
  • 25.4MM X 57.2MM
  • LABEL TYPE:SELF LAMINATING
  • LABEL HEIGHT:57.2MM
  • LABEL WIDTH:25.4MM
  • LABEL DIAMETER:-
  • LABEL MATERIAL:VINYL
  • LABEL COLOUR:BLUE
  • PACK QUANTITY:3000
  • PRODUCT RANGE:SBPE SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SBPE12-1925-BL-3
CategorySafety Systems
SubcategorySafety Accessory
If you need a specific firmware or series relating to SBPE12-1925-BL-3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,634.62
SKU: 230626897
Save Up To CAN$544.39!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,279.94
SKU: 230626898
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,112.47
SKU: 230626899
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,010.79
SKU: 230626900
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SBPE12-1925-BL-3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI SBPE07-1225-YL-5
SBPE07-1225-YL-5

ASEA BROWN BOVERI

ENTRELEC

(PRICE/PK OF 5000) LABEL, VINYL, YELLOW, 25.4MM X 36.5MM; LABEL TYPE:SELF LAMINATING; LABEL HEIGHT:3 ...
ASEA BROWN BOVERI SBPE12-1925-YL-3
SBPE12-1925-YL-3

ASEA BROWN BOVERI

ENTRELEC

(PRICE/PK OF 3000) LABEL, VINYL, YELLOW, 25.4MM X 57.2MM; LABEL TYPE:SELF LAMINATING; LABEL HEIGHT:5 ...
ALLEN BRADLEY 440K-T11155
440K-T11155

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, INTERLOCK SWITCH, TROJAN-5 TYPE,GD2 HEAD, NO ACTUATOR, NORMALLY CLOSED SAFETY CONTACTS (X2), ...
Buy Surplus As Low As
CAN$98.69
EATON CORPORATION C360KAL1
C360KAL1

EATON CORPORATION

CUTLER HAMMER

INTERLOCK SWITCH
Buy Surplus As Low As
CAN$43.36
EUCHNER NZ1VZ-528-E
NZ1VZ-528-E

EUCHNER

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 250 VAC, 24 VDC, 10 AMP, 1 NC / 1 NO, SWITCHI ...
Buy Surplus As Low As
CAN$358.86
Repair Yours
CAN$250.00
IN STOCK!
OMRON D4BS-25FS
D4BS-25FS

OMRON

SAFETY-DOOR SWITCH, D4BS, INTERLOCK SWITCH, 1 CONDUIT, G1/2 CONDUIT SIZE, 1 NC / 1 NO (SLOW-ACTION), ...
Buy Surplus As Low As
CAN$118.13
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440G-T27178
440G-T27178

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS GD2, POWER TO LOCK, 110V ACDC, 1 N.C. 1 N.O., 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. ...
Buy Surplus As Low As
CAN$659.41
Repair Yours
CAN$318.72
IN STOCK!
ALLEN BRADLEY 44513-0010
44513-0010

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 10AMP, 500V
Buy Surplus As Low As
CAN$79.25
HUBBELL HBL30MIRS
HBL30MIRS

HUBBELL

KELLEMS

MECHANICAL INTERLOCK, MOTOR DISCONNECT, 30 AMP, 600 VAC, 3 POLE, 1/3 PHASE, 5/25 HP
Buy Surplus As Low As
CAN$408.20
Repair Yours
CAN$284.75
IN STOCK!
SCHMERSAL TZMW-24VDC
TZMW-24VDC

SCHMERSAL

ELAN

SAFETY LOCK SWITCH, TXM SERIES, 24VDC, 8 AMP, 250 V, 1/2" NPT SOLENOID
Buy Surplus As Low As
CAN$331.95
Repair Yours
CAN$277.53
IN STOCK!
SICK I-10-E0241
I-10-E0241

SICK

SAFETY INTERLOCK SWITCH
Buy Surplus As Low As
CAN$171.95
Repair Yours
CAN$255.64
ALLEN BRADLEY 440K-MT55051
440K-MT55051

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, MT-GD2: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 2 NORMALLY OPEN, BBM PREFERENCE: ...
Buy Surplus As Low As
CAN$201.86
Repair Yours
CAN$250.00
ALLEN BRADLEY 440K-T11202
440K-T11202

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, TONGUE, TROJAN 5, STANDARD ACTUATOR, 1/2 INCH NPT
Buy Surplus As Low As
CAN$89.72
ALLEN BRADLEY 440K-T11396
440K-T11396

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN T15: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERE ...
Buy Surplus As Low As
CAN$82.24
BANNER ENGINEERING SI-QM-SMFA
SI-QM-SMFA

BANNER ENGINEERING

SAFETY INTERLOCK, 63MM, 1/4INCH NPT, STAINLESS STEEL, (48562)
Buy Surplus As Low As
CAN$76.26
IN STOCK!
OMRON D4BS-35FS
D4BS-35FS

OMRON

DISCONTINUED BY MANUFACTURER,SAFETY INTERLOCK SWITCH, 10AMP, DPST, NO/NC, 600V
Buy Surplus As Low As
CAN$212.33
IN STOCK!
OMRON D2D-1000
D2D-1000

OMRON

INTERLOCK POWER SWITCH, 16 AMP, SINGLE POLE, 250 VAC, 3 MM CONTACT GAP, SCREW MOUNTING, SPST-NO + SP ...
Buy Surplus As Low As
CAN$26.91
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!