Home
 > 
Safety Systems
 > 
Safety Accessory
 > 
ASEA BROWN BOVERI
 > 
ENTRELEC
 > 
SBPE12-1925-RD-3

SBPE12-1925-RD-3

Manufactured by ASEA BROWN BOVERI ENTRELEC

ASEA BROWN BOVERI SBPE12-1925-RD-3
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2,179.01
Save as much as 57%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • SBPE121925RD3
  • (PRICE/PK OF 3000) LABEL
  • VINYL
  • RED
  • 25.4MM X 57.2MM
  • LABEL TYPE:SELF LAMINATING
  • LABEL HEIGHT:57.2MM
  • LABEL WIDTH:25.4MM
  • LABEL DIAMETER:-
  • LABEL MATERIAL:VINYL
  • LABEL COLOUR:RED
  • PACK QUANTITY:3000
  • PRODUCT RANGE:SBPE SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SBPE12-1925-RD-3
CategorySafety Systems
SubcategorySafety Accessory
If you need a specific firmware or series relating to SBPE12-1925-RD-3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,634.62
SKU: 230627097
Save Up To CAN$544.39!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,279.94
SKU: 230627098
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,112.47
SKU: 230627099
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,010.79
SKU: 230627100
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SBPE12-1925-RD-3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI SBPE12-1925-GN-3
SBPE12-1925-GN-3

ASEA BROWN BOVERI

ENTRELEC

(PRICE/PK OF 3000) LABEL, VINYL, GREEN, 25.4MM X 57.2MM; LABEL TYPE:SELF LAMINATING; LABEL HEIGHT:57 ...
ASEA BROWN BOVERI SBPE12-1925-WH-3
SBPE12-1925-WH-3

ASEA BROWN BOVERI

ENTRELEC

(PRICE/PK OF 3000) LABEL, VINYL, WHITE, 25.4MM X 57.2MM; LABEL TYPE:SELF LAMINATING; LABEL HEIGHT:57 ...
ALLEN BRADLEY 440K-T11155
440K-T11155

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, INTERLOCK SWITCH, TROJAN-5 TYPE,GD2 HEAD, NO ACTUATOR, NORMALLY CLOSED SAFETY CONTACTS (X2), ...
Buy Surplus As Low As
CAN$98.69
BANNER ENGINEERING SI-QS75MC
SI-QS75MC

BANNER ENGINEERING

46700 - FLAT PACK SWITCH: STRAIGHT IN-LI,NE, ACTUATOR POSITION: FRONT TOP OR BACK, CONTACT CONFIGURA ...
Buy Surplus As Low As
CAN$55.36
IN STOCK!
ALLEN BRADLEY 440G-T27121
440G-T27121

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS GD2, POWER TO RELEASE, 24V ACDC, 1 N.C. 1 N.O., 2 N.C. SAFETY, 1 N.O AUX, 2 N. ...
Buy New
CAN$508.39
Repair Yours
CAN$422.06
EATON CORPORATION 97-446
97-446

EATON CORPORATION

CUTLER HAMMER

INTERLOCK ASSEMBLY
Buy Surplus As Low As
CAN$1,928.88
Repair Yours
CAN$1,432.04
ALLEN BRADLEY 440K-E33040
440K-E33040

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,ELF,NO SPECIAL FEATURES,1 N.C. SAFETY, 1 N.O AUX,BREAK BEFORE MAKE,1 N.C. SAFETY CO ...
Buy Surplus As Low As
CAN$52.33
IN STOCK!
ALLEN BRADLEY 440K-T11090
440K-T11090

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, GUARDMASTER, TROJAN 5, STANDARD ACTUATOR, 2 NC SAFETY CONTACTS, 1 NO AUX CO ...
Buy Surplus As Low As
CAN$104.67
IN STOCK!
ALLEN BRADLEY 440T-AKEYE10ZD
440T-AKEYE10ZD

ALLEN BRADLEY

KEY FOR 440T TRAPPED KEY SYSTEMS, CODE ZD
Buy Surplus As Low As
CAN$55.32
Repair Yours
CAN$254.44
ALLEN BRADLEY 440G-T27180
440G-T27180

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS GD2, POWER TO LOCK, 110 V ACDC, 1 N.C. 1 N.O., 2 N.C. SAFETY, 1 N.O AUX, 2 N.C ...
Buy Surplus As Low As
CAN$441.10
Repair Yours
CAN$325.09
IN STOCK!
ALLEN BRADLEY 440K-A27010
440K-A27010

ALLEN BRADLEY

GUARDMASTER LTD

ACTUATOR, FULLY FLEXIBLE, WITH ALIGNMENT GUIDE
Buy Surplus As Low As
CAN$49.34
IN STOCK!
ALLEN BRADLEY 440K-C21074
440K-C21074

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, CADET 3, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BR ...
Buy Surplus As Low As
CAN$107.66
ALLEN BRADLEY 440N-A02025
440N-A02025

ALLEN BRADLEY

GUARDMASTER LTD

REPLACEMENT ACTUATOR, FERROGARD 6 / 9 / 10, INTERLOCK SWITCH ACCESSORY, PLASTIC, RED, MOUNTABLE
Buy Surplus As Low As
CAN$59.81
HONEYWELL 1AC2
1AC2

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, SWITCH, SAFETY INTERLOCK, SPDT, 15A, 480V; PRODUCT RANGE:AC SERIES; CONTACT CONFIGURATI ...
Buy Surplus As Low As
CAN$246.72
IN STOCK!
OMRON CAA1M
CAA1M

OMRON

ACTUATOR, WIRE, 50MM; FOR USE WITH:D2MC SERIES LOW-TORQUE BASIC SWITCHES; IP / NEMA RATING:-; PRODUC ...
Buy Surplus As Low As
CAN$1.21
Repair Yours
CAN$250.00
SCHMERSAL AZ1-602-ZVK1762
AZ1-602-ZVK1762

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 4AMP, 230VAC
Buy Surplus As Low As
CAN$76.26
IN STOCK!
SCHMERSAL AZ16-12ZVRK
AZ16-12ZVRK

SCHMERSAL

SAFETY SWITCH, KEYED INTERLOCK, 1NO/2NC, 3X CABLE ENTRY M16, 1/2IN NPT ADAPTER, 30N LATCHING FORCE, ...
Buy Surplus As Low As
CAN$146.53
Repair Yours
CAN$250.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!