Home
 > 
Safety Systems
 > 
Safety Accessory
 > 
ASEA BROWN BOVERI
 > 
ENTRELEC
 > 
SBPE12-1925-YL-3

SBPE12-1925-YL-3

Manufactured by ASEA BROWN BOVERI ENTRELEC

ASEA BROWN BOVERI SBPE12-1925-YL-3
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2,179.01
Save as much as 57%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • SBPE121925YL3
  • (PRICE/PK OF 3000) LABEL
  • VINYL
  • YELLOW
  • 25.4MM X 57.2MM
  • LABEL TYPE:SELF LAMINATING
  • LABEL HEIGHT:57.2MM
  • LABEL WIDTH:25.4MM
  • LABEL DIAMETER:-
  • LABEL MATERIAL:VINYL
  • LABEL COLOUR:YELLOW
  • PACK QUANTITY:3000
  • PRODUCT RANGE:SBPE SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SBPE12-1925-YL-3
CategorySafety Systems
SubcategorySafety Accessory
If you need a specific firmware or series relating to SBPE12-1925-YL-3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,634.62
SKU: 230626902
Save Up To CAN$544.39!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,279.94
SKU: 230626903
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,112.47
SKU: 230626904
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,010.79
SKU: 230626905
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SBPE12-1925-YL-3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI SBPE12-1925-BL-3
SBPE12-1925-BL-3

ASEA BROWN BOVERI

ENTRELEC

(PRICE/PK OF 3000) LABEL, VINYL, BLUE, 25.4MM X 57.2MM; LABEL TYPE:SELF LAMINATING; LABEL HEIGHT:57. ...
ASEA BROWN BOVERI SBPE22-2525-BL-2
SBPE22-2525-BL-2

ASEA BROWN BOVERI

ENTRELEC

(PRICE/PK OF 2000) LABEL, VINYL, BLUE, 25.4MM X 95.3MM; LABEL TYPE:SELF LAMINATING; LABEL HEIGHT:95. ...
BANNER ENGINEERING SI-QS90MEHF
SI-QS90MEHF

BANNER ENGINEERING

62808 SI-QS90MEHF SAFETY INTERLOCK
Buy Surplus As Low As
CAN$104.67
SCHMERSAL AZ-16-ZV
AZ-16-ZV

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, AC11U, 2 AMP, 220 V
Buy Surplus As Low As
CAN$58.31
IN STOCK!
SIEMENS 3SE3200-0XB
3SE3200-0XB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER 23.03.2005, LIMIT SWITCH, INTERLOCK, 10 AMP, 230V AC, IP65, MOULDED-PLA ...
Buy Surplus As Low As
CAN$98.69
IN STOCK!
ALLEN BRADLEY 440K-T11212
440K-T11212

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5: CONTACTS (SAFETY AND AUX), 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$112.14
IN STOCK!
ALLEN BRADLEY 440K-T11284
440K-T11284

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,TROJAN T15,GD2 METAL HEAD,1 N.C. SAFETY, 1 N.O AUX,BREAK BEFORE MAKE,1 N.C. SAFETY ...
Buy Surplus As Low As
CAN$104.67
Repair Yours
CAN$254.44
ALLEN BRADLEY 440N-G02045
440N-G02045

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, NON CONTACT, MAGNETICALLY ACTUATED, 2 M, 110 V AC, 3 AMP, RED, MOUNTABLE
Buy Surplus As Low As
CAN$158.50
ALLEN BRADLEY 440N-N15017
440N-N15017

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, NON-CONTACT, 24V AC/DC, 48V AC, 110V AC, 230V AC, IN ...
Buy Surplus As Low As
CAN$314.00
ALLEN BRADLEY 440G-MT47048
440G-MT47048

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, POWER TO RELEASE, 24V ACDC, 2 N.C. SAFETY, 2 N.O AUX, 2 N.C. SAFETY CONTACTS, BREA ...
Buy Surplus As Low As
CAN$515.86
Repair Yours
CAN$334.02
ALLEN BRADLEY 440K-A11144
440K-A11144

ALLEN BRADLEY

GUARDMASTER LTD

ACTUATOR, SEMIFLEXIBLE, WITH ALIGNMENT GUIDE, FOR SAFETY SWITCH
Buy Surplus As Low As
CAN$29.91
EATON CORPORATION E48M1K1
E48M1K1

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, KEY INTERLOCK SWITCH, 1NO/1NC,10 AMP AT 240 VAC, REPLACED BY E48M1K1A
Buy Surplus As Low As
CAN$444.09
IN STOCK!
OMRON D4DS-35FS
D4DS-35FS

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY DOOR SWITCH, 2 AMP, 400 VOLT, 1 NC/1 NO, W/O KEY
Buy Surplus As Low As
CAN$314.00
IN STOCK!
OMRON D2D-1001
D2D-1001

OMRON

MICROSWITCH, SPDT-NO, QUICK CONNECT, SOLDER, 16 A, 250 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$11.66
Repair Yours
CAN$250.00
OMRON VAL2
VAL2

OMRON

ACTUATOR, ROLL LEAF SPRING, MICROSWITCH, FOR USE WITH:OMRON V, D2VW SERIES MICROSWITCHES, IP / NEMA ...
Buy Surplus As Low As
CAN$7.11
Repair Yours
CAN$250.00
SCHMERSAL AZ 15/16-B2
AZ 15/16-B2

SCHMERSAL

ACTUATOR KEY, REMOVAL HAND, ADJUSTABLE ACTUATOR, FLEXIBLE, (101095558)
Buy Surplus As Low As
CAN$29.00
SCHMERSAL AZ 17/170-B1
AZ 17/170-B1

SCHMERSAL

ACTUATOR KEY, FOR AZ17 & AZM170 SAFETY SWITCH, 140 MM, STRIGHT, RIGID, PARTICULARLY SUITABLE FOR SLI ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!