Home
 > 
Safety Systems
 > 
Safety Accessory
 > 
ASEA BROWN BOVERI
 > 
ENTRELEC
 > 
SBPE22-2525-GN-2

SBPE22-2525-GN-2

Manufactured by ASEA BROWN BOVERI ENTRELEC

ASEA BROWN BOVERI SBPE22-2525-GN-2
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2,171.72
Save as much as 57%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • SBPE222525GN2
  • (PRICE/PK OF 2000) LABEL
  • VINYL
  • GREEN
  • 25.4MM X 95.3MM
  • LABEL TYPE:SELF LAMINATING
  • LABEL HEIGHT:95.3MM
  • LABEL WIDTH:25.4MM
  • LABEL DIAMETER:-
  • LABEL MATERIAL:VINYL
  • LABEL COLOUR:GREEN
  • PACK QUANTITY:2000
  • PRODUCT RANGE:SBPE SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SBPE22-2525-GN-2
CategorySafety Systems
SubcategorySafety Accessory
If you need a specific firmware or series relating to SBPE22-2525-GN-2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,629.15
SKU: 230626912
Save Up To CAN$542.57!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,275.66
SKU: 230626913
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,108.75
SKU: 230626914
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,007.41
SKU: 230626915
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SBPE22-2525-GN-2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI SBPE22-2525-BL-2
SBPE22-2525-BL-2

ASEA BROWN BOVERI

ENTRELEC

(PRICE/PK OF 2000) LABEL, VINYL, BLUE, 25.4MM X 95.3MM; LABEL TYPE:SELF LAMINATING; LABEL HEIGHT:95. ...
ASEA BROWN BOVERI SBPE22-2525-RD-2
SBPE22-2525-RD-2

ASEA BROWN BOVERI

ENTRELEC

(PRICE/PK OF 2000) LABEL, VINYL, RED, 25.4MM X 95.3MM; LABEL TYPE:SELF LAMINATING; LABEL HEIGHT:95.3 ...
OMRON D4D-L1CFAB
D4D-L1CFAB

OMRON

SAFETY DOOR LOCK SWITCH 1NO 1NC 24VD
Buy Surplus As Low As
CAN$520.10
Repair Yours
CAN$348.00
IN STOCK!
ALLEN BRADLEY 440K-E33040
440K-E33040

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,ELF,NO SPECIAL FEATURES,1 N.C. SAFETY, 1 N.O AUX,BREAK BEFORE MAKE,1 N.C. SAFETY CO ...
Buy Surplus As Low As
CAN$52.16
IN STOCK!
ALLEN BRADLEY 440K-E33046
440K-E33046

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, ELF, NO SPECIAL FEATURES, 2 N.C. SAFETY, 2 N.C. SAFETY CONTACTS, NO AUXILLARY CONT ...
Buy Surplus As Low As
CAN$89.42
ALLEN BRADLEY 440K-T11202
440K-T11202

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, TONGUE, TROJAN 5, STANDARD ACTUATOR, 1/2 INCH NPT
Buy Surplus As Low As
CAN$89.42
ALLEN BRADLEY 440K-T11208
440K-T11208

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5 SERIES, SAFETY AND AUX CONTACTS, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, MAKE BE ...
Buy Surplus As Low As
CAN$89.42
ALLEN BRADLEY 440N-G02083
440N-G02083

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, 24 VDC, 1 AMP, 2 N.C. SAFETY, 1 N.O AUX, REED, STANDARD ACTUATOR, PVC ...
Buy Surplus As Low As
CAN$350.21
ALLEN BRADLEY 440T-AKEYE10FD
440T-AKEYE10FD

ALLEN BRADLEY

TRAPPED KEY INTERLOCK,KEY,STANDARD KEY,CODE,FD
Buy Surplus As Low As
CAN$55.14
Repair Yours
CAN$253.59
ALLEN BRADLEY 440G-S36044
440G-S36044

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH, 440G-MT SOLENOID, SOLENOID VOLTAGE: 24 V AC/DC, CONTACTS (SAFETY AND AUX): 2 N ...
Buy Surplus As Low As
CAN$716.81
Repair Yours
CAN$456.00
IN STOCK!
ALLEN BRADLEY 440G-T27181
440G-T27181

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS-GD2, POWER TO RELEASE, 24 V ACDC, 2 N.C., 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAF ...
Buy Surplus As Low As
CAN$603.55
Repair Yours
CAN$276.75
IN STOCK!
ALLEN BRADLEY 440H-S34012
440H-S34012

ALLEN BRADLEY

GUARDMASTER LTD

HINGE SWITCH,SPRITE,NO SPECIAL FEATURES,1 N.C. SAFETY, 1 N.O AUX,BREAK BEFORE MAKE,1 N.C. SAFETY CON ...
Buy Surplus As Low As
CAN$70.04
Repair Yours
CAN$253.59
HONEYWELL 1AC2
1AC2

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, SWITCH, SAFETY INTERLOCK, SPDT, 15A, 480V; PRODUCT RANGE:AC SERIES; CONTACT CONFIGURATI ...
Buy Surplus As Low As
CAN$245.89
IN STOCK!
OMRON D4BS-3AFS
D4BS-3AFS

OMRON

DISCONTINUED BY MANUFACTURER, SWITCH, SAFETY INTERLOCK, 2NC, 10A, CONTACT CONFIGURATION:DPST-NC,CONT ...
Buy Surplus As Low As
CAN$84.94
IN STOCK!
OMRON D4DS-35FS
D4DS-35FS

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY DOOR SWITCH, 2 AMP, 400 VOLT, 1 NC/1 NO, W/O KEY
Buy Surplus As Low As
CAN$312.95
IN STOCK!
SCHMERSAL T5C236-11Z
T5C236-11Z

SCHMERSAL

(101153304), SAFETY HINGE SWITCH, 10AMP, 500V
Buy Surplus As Low As
CAN$117.00
IN STOCK!
SCHMERSAL AZ-15-ZV
AZ-15-ZV

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 10AMP, 600VAC, MULTIPLE CODING, DOUBLE-INSULA ...
Buy Surplus As Low As
CAN$120.71
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!