Home
 > 
Safety Systems
 > 
Safety Accessory
 > 
ASEA BROWN BOVERI
 > 
ENTRELEC
 > 
SBPE35-3825-WH-1

SBPE35-3825-WH-1

Manufactured by ASEA BROWN BOVERI ENTRELEC

ASEA BROWN BOVERI SBPE35-3825-WH-1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1,208.12
Save as much as 56%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • SBPE353825WH1
  • (PRICE/PK OF 1000) LABEL
  • VINYL
  • WHITE
  • 25.4MM X 150.9MM
  • LABEL TYPE:SELF LAMINATING
  • LABEL HEIGHT:150.9MM
  • LABEL WIDTH:25.4MM
  • LABEL DIAMETER:-
  • LABEL MATERIAL:VINYL
  • LABEL COLOUR:WHITE
  • PACK QUANTITY:1000
  • PRODUCT RANGE:SBPE SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SBPE35-3825-WH-1
CategorySafety Systems
SubcategorySafety Accessory
If you need a specific firmware or series relating to SBPE35-3825-WH-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$907.17
SKU: 230626927
Save Up To CAN$300.94!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$710.85
SKU: 230626928
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$616.96
SKU: 230626929
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$561.82
SKU: 230626930
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SBPE35-3825-WH-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI SBPE22-2525-WH-2
SBPE22-2525-WH-2

ASEA BROWN BOVERI

ENTRELEC

(PRICE/PK OF 2000) LABEL, VINYL, WHITE, 25.4MM X 95.3MM; LABEL TYPE:SELF LAMINATING; LABEL HEIGHT:95 ...
ASEA BROWN BOVERI 1SNK708912R0000
1SNK708912R0000

ASEA BROWN BOVERI

ENTRELEC

(PRICE/EA) END SECTION COVER, TERMINAL BLOCK ROHS COMPLIANT: YES
ALLEN BRADLEY 440G-S36003
440G-S36003

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH - 440G-MT SOLENOID: SOLOENOID VOLTAGE: 110V AC/DC, CONTACTS(SAFETY AND AUX): 2 ...
Buy Surplus As Low As
CAN$542.45
Repair Yours
CAN$347.65
ALLEN BRADLEY 440K-T11203
440K-T11203

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, TROJAN 5, TONGUE INTERLOCK, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFOR ...
Buy Surplus As Low As
CAN$104.32
IN STOCK!
ALLEN BRADLEY 440P-M18001
440P-M18001

ALLEN BRADLEY

GUARDMASTER LTD

LIMIT SWITCH, METAL SAFETY, FULL SWITCH (HEAD AND BODY), ROLLER PLUNGER, 2 CIRCUITS, CONDUIT ENTRY, ...
Buy Surplus As Low As
CAN$44.71
EUCHNER TZ2LE024PGVAB
TZ2LE024PGVAB

EUCHNER

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 24 VAC/DC,
Buy Surplus As Low As
CAN$429.19
IN STOCK!
ALLEN BRADLEY 440G-S36001
440G-S36001

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH, 440G-MT SOLENOID, SOLENOID VOLTAGE 24 VAC/DC, CONTACTS SAFETY AND AUX, 2 NORMA ...
Buy Surplus As Low As
CAN$500.72
Repair Yours
CAN$396.00
ALLEN BRADLEY 440N-G02088
440N-G02088

ALLEN BRADLEY

GUARDMASTER LTD

LOCKING SWITCH, 440N SERIES, TYPE FRS 10, RECTANGULAR, SLIM, 1 N C, 3 A TO 110 VAC
Buy Surplus As Low As
CAN$223.54
Repair Yours
CAN$253.59
ALLEN BRADLEY 44513-0010
44513-0010

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 10AMP, 500V
Buy Surplus As Low As
CAN$78.98
WESTINGHOUSE L-63
L-63

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, ELECTRICAL INTERLOCK, 250VDC, 1.2A
Buy Surplus As Low As
CAN$250.36
SICK 6012122
6012122

SICK

INTERLOCK
Buy Surplus As Low As
CAN$236.95
Repair Yours
CAN$262.39
ALLEN BRADLEY 440K-E33074
440K-E33074

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, ELF: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BR ...
Buy Surplus As Low As
CAN$104.32
Repair Yours
CAN$253.59
ALLEN BRADLEY 440T-AKEYE10ZD
440T-AKEYE10ZD

ALLEN BRADLEY

KEY FOR 440T TRAPPED KEY SYSTEMS, CODE ZD
Buy Surplus As Low As
CAN$55.14
Repair Yours
CAN$253.59
ALLEN BRADLEY 440G-T27181
440G-T27181

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS-GD2, POWER TO RELEASE, 24 V ACDC, 2 N.C., 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAF ...
Buy Surplus As Low As
CAN$603.55
Repair Yours
CAN$276.75
IN STOCK!
ALLEN BRADLEY 440K-C21037
440K-C21037

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK, CONTROL, 2 NC, 250 V AC, 2 AMP
Buy Surplus As Low As
CAN$125.18
BANNER ENGINEERING SI-QM100DMSG
SI-QM100DMSG

BANNER ENGINEERING

SPRING LOCKING, STANDARD IN-LINE, SOLENOID VOLTAGE 24V DC, CONTACT CONFIGURATION 1 NC/ 1NO, 1 NC/ 1N ...
Buy Surplus As Low As
CAN$451.55
Repair Yours
CAN$319.52
SCHMERSAL BPS 250
BPS 250

SCHMERSAL

ACTUATOR, CODED MAGNET, FOR BNS250, THERMOPLASTIC ENCLOSURE
Buy Surplus As Low As
CAN$36.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!