Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
ASEA BROWN BOVERI
 > 
JOKAB SAFETY
 > 
10-015-05

10-015-05

Manufactured by ASEA BROWN BOVERI JOKAB SAFETY

ASEA BROWN BOVERI 10-015-05
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$789.83
Save as much as 54%
Last Value Update: 2010-03-01
Product Description
Warranty

Description

  • 1001505
  • JSR1T 1,5 EXPAN.RELAY 6A 24DC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #10-015-05
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to 10-015-05, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$600.57
SKU: 35407547
Save Up To CAN$189.26!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$457.51
SKU: 35407548
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$396.41
SKU: 35407549
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$360.64
SKU: 35407550
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 10-015-05, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI 10-030-50
10-030-50

ASEA BROWN BOVERI

JOKAB SAFETY

E1T 3S EXPANSIONRELAY 24DC
Buy Surplus As Low As
CAN$266.76
ASEA BROWN BOVERI 10-015-06
10-015-06

ASEA BROWN BOVERI

JOKAB SAFETY

JSR1T 8 EXPAN. RELAY 6A 24 DC
Buy Surplus As Low As
CAN$360.64
EATON CORPORATION BM6031-B
BM6031-B

EATON CORPORATION

BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE BLOCK, 30 AMP, 1 POLE, 600 V, PANEL MOUNT, BLACK
Buy Surplus As Low As
CAN$13.41
IN STOCK!
DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.39
IN STOCK!
EATON CORPORATION FNM-6/10
FNM-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 600MA, TIME DELAY, 250V, 0.6AMP
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION FWP-150
FWP-150

EATON CORPORATION

BUSSMANN

FUSE, 150A, FWP, SEMICONDUCTOR, FAST ACTING, 700V, 150AMP
Buy Surplus As Low As
CAN$560.33
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
LITTELFUSE FLSR020ID
FLSR020ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(20)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.75
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.53
IN STOCK!
WESTINGHOUSE 677C453G01
677C453G01

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 4.8 KV, 5 AMP, 4800 VAC, 25/60 HZ, 5.5 KV, FERRULE MOUNTED, 8.12 ...
Buy Surplus As Low As
CAN$250.36
IN STOCK!
EATON CORPORATION MDL-8
MDL-8

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, SMALL DIMENSION, TIME-DELAY, 8A 250 VAC, GLASS TUBE, SUPPLEMENTAL, ELECTRONIC PROTECTION APPLI ...
Buy Surplus As Low As
CAN$1.91
IN STOCK!
EATON CORPORATION MIC-5
MIC-5

EATON CORPORATION

BUSSMANN

FUSETRON, INDUSTRIAL & ELECTRICAL FUSES, 250 VAC, 5 AMPS, FAST ACTING INDICATING
Buy Surplus As Low As
CAN$38.00
IN STOCK!
EATON CORPORATION NON-20
NON-20

EATON CORPORATION

BUSSMANN

FUSE, FUSETRON, FAST-ACTING, 20AMP, 125VDC, 250VAC, GENERAL PURPOSE, FUSE HOLDER MOUNT, 50.8MM OAL, ...
Buy Surplus As Low As
CAN$1.63
IN STOCK!
EATON CORPORATION SC-2
SC-2

EATON CORPORATION

BUSSMANN

SC-2 FUSE, 2A, SC, CLASS G, FAST ACTING, 600V, 2 AMP
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!