Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
ASEA BROWN BOVERI
 > 
JOKAB SAFETY
 > 
10-015-06

10-015-06

Manufactured by ASEA BROWN BOVERI JOKAB SAFETY

ASEA BROWN BOVERI 10-015-06
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$789.83
Save as much as 54%
Last Value Update: 2010-03-01
Product Description
Warranty

Description

  • 1001506
  • JSR1T 8 EXPAN. RELAY 6A 24 DC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #10-015-06
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to 10-015-06, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$600.57
SKU: 35407551
Save Up To CAN$189.26!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$457.51
SKU: 35407552
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$396.41
SKU: 35407553
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$360.64
SKU: 35407554
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 10-015-06, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI 10-015-05
10-015-05

ASEA BROWN BOVERI

JOKAB SAFETY

JSR1T 1,5 EXPAN.RELAY 6A 24DC
Buy Surplus As Low As
CAN$360.64
ASEA BROWN BOVERI 10-015-20
10-015-20

ASEA BROWN BOVERI

JOKAB SAFETY

JSR1T 10S EXPAN.RELAY 6A 24DC
Buy Surplus As Low As
CAN$360.64
EATON CORPORATION FWP-150
FWP-150

EATON CORPORATION

BUSSMANN

FUSE, 150A, FWP, SEMICONDUCTOR, FAST ACTING, 700V, 150AMP
Buy Surplus As Low As
CAN$560.33
IN STOCK!
EATON CORPORATION GDC-500MA
GDC-500MA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, GLASS, SLO-BLO, 1/2A, .5A, 250V, 5X20 MM
Buy Surplus As Low As
CAN$1.76
IN STOCK!
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION JKS-35
JKS-35

EATON CORPORATION

BUSSMANN

GENERAL PURPOSE FUSE, 600 VAC, 35 AMP, FAST-ACTING, FUSE HOLDER MOUNT, 2-3/8" OAL, 200 (RMS) KA RATI ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION MDL-6-1/4
MDL-6-1/4

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, MINIATURE FUSE, TIME DELAY, 200 AMPS MAX, 250 VAC MAX VOLTAGE, GLASS
Buy Surplus As Low As
CAN$4.87
IN STOCK!
EATON CORPORATION FWP-400
FWP-400

EATON CORPORATION

COOPER BUSSMANN

FUSE, 400AMP, 700V, VERY FAST ACTING, SEMICONDUCTOR
Buy Surplus As Low As
CAN$311.46
IN STOCK!
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.33
IN STOCK!
LITTELFUSE 361004
361004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.37
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.86
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.75
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$199.69
WESTINGHOUSE 6DSLB1200
6DSLB1200

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,090.86
Repair Yours
CAN$806.83
EATON CORPORATION ETF-1
ETF-1

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$1.56
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!