Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
ASEA BROWN BOVERI
 > 
JOKAB SAFETY
 > 
10-015-60

10-015-60

Manufactured by ASEA BROWN BOVERI JOKAB SAFETY

ASEA BROWN BOVERI 10-015-60
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$789.83
Save as much as 54%
Last Value Update: 2010-03-01
Product Description
Warranty

Description

  • 1001560
  • JSR1T 5 EXPAN.RELAY 6A 24DC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #10-015-60
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to 10-015-60, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$600.57
SKU: 35407571
Save Up To CAN$189.26!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$457.51
SKU: 35407572
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$396.41
SKU: 35407573
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$360.64
SKU: 35407574
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 10-015-60, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI 10-015-50
10-015-50

ASEA BROWN BOVERI

JOKAB SAFETY

JSR1T 3 EXPAN. RELAY 6A 24 DC
Buy Surplus As Low As
CAN$360.64
ASEA BROWN BOVERI 10-027-01
10-027-01

ASEA BROWN BOVERI

JOKAB SAFETY

JSR2A EXPAN.RELAY 10A 24AC/DC
Buy Surplus As Low As
CAN$417.27
EATON CORPORATION SPJ-6B350
SPJ-6B350

EATON CORPORATION

BUSSMANN

FUSE 350AMP 1000V
Buy Surplus As Low As
CAN$289.11
IN STOCK!
EATON CORPORATION RES-70
RES-70

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, 70AMP ,600V ,CLASS H ,TIME LAG CHARACTERISTICS
Buy Surplus As Low As
CAN$107.30
IN STOCK!
EATON CORPORATION SPP6E800
SPP6E800

EATON CORPORATION

BUSSMANN

FUSE 800AMP 700V
Buy Surplus As Low As
CAN$219.07
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
EATON CORPORATION FRN-400
FRN-400

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 400 AMP
Buy Surplus As Low As
CAN$29.81
EATON CORPORATION FRS-R-600
FRS-R-600

EATON CORPORATION

BUSSMANN

FUSETRON, DUAL ELEMENT, TIME DELAY, UL CLASS RK5, 600 AMPS, 600 VOLTS AC, PHYSICAL SIZE: 2.88" X 13. ...
Buy Surplus As Low As
CAN$136.00
IN STOCK!
EATON CORPORATION ECSR15
ECSR15

EATON CORPORATION

BUSSMANN

FUSE, 15A, 600V, TIME DELAY, DUAL ELEMENT, ECSR SERIES, CLASS RK5, CURRENT-LIMITING
Buy Surplus As Low As
CAN$41.73
IN STOCK!
LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, 10 AMP, 250 VOLT, FAST ACTING, CERAMIC CARTRIDGE, 6 X 32 MM DIMENSIONS
Buy Surplus As Low As
CAN$2.61
IN STOCK!
SIEMENS 2587679-8007
2587679-8007

SIEMENS

FUSE 1/5A FOR 500-5009 (O)
Buy Surplus As Low As
CAN$34.28
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$758.54
EATON CORPORATION FNQ-R-8/10
FNQ-R-8/10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE, 800MA, 600V, TIME DELAY; PRODUCT RANGE:CC-TRON SERIES; FUSE CURRENT:800MA ...
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION PCC-1-1/2
PCC-1-1/2

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.06
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$204.16
IN STOCK!
EATON CORPORATION TCF10
TCF10

EATON CORPORATION

BUSSMANN

FUSE, 10 AMP, 600 VAC / 300 VDC, TIME DELAY, W/ INDICATOR
Buy Surplus As Low As
CAN$58.58
IN STOCK!
EATON CORPORATION TRS-60-R
TRS-60-R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60AMP, 600VAC, CLASS-RK5, TIME DELAY
Buy Surplus As Low As
CAN$47.69
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!