Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
ASEA BROWN BOVERI
 > 
JOKAB SAFETY
 > 
10-027-03

10-027-03

Manufactured by ASEA BROWN BOVERI JOKAB SAFETY

ASEA BROWN BOVERI 10-027-03
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$947.80
Save as much as 55%
Last Value Update: 2010-03-01
Product Description
Warranty

Description

  • 1002703
  • JSR2A EXPAN. RELAY 10A 48 AC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #10-027-03
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to 10-027-03, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$710.85
SKU: 35407579
Save Up To CAN$236.95!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$540.96
SKU: 35407580
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$469.43
SKU: 35407581
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$427.70
SKU: 35407582
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 10-027-03, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI 10-027-01
10-027-01

ASEA BROWN BOVERI

JOKAB SAFETY

JSR2A EXPAN.RELAY 10A 24AC/DC
Buy Surplus As Low As
CAN$417.27
ASEA BROWN BOVERI 10-027-04
10-027-04

ASEA BROWN BOVERI

JOKAB SAFETY

JSR2A EXPAN. RELAY 10A 115AC
Buy Surplus As Low As
CAN$417.27
EATON CORPORATION 170M3716
170M3716

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE,170M TYPE FU, 250AMP, 690/700V, MOUNTING STYLE: STUD, TERMINATION STYLE: BOLT DOWN
Buy Surplus As Low As
CAN$415.78
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$34.28
IN STOCK!
LITTELFUSE FLS-R-10-ID
FLS-R-10-ID

LITTELFUSE

FUSE, 10AMP, 600V, CLASS RK5, DUAL ELEMENT, W/INDICATOR
Buy Surplus As Low As
CAN$22.35
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.19
EATON CORPORATION BAO63
BAO63

EATON CORPORATION

BUSSMANN

FUSE, 63 AMP, 550 VAC, 80 KA, HRC, BS88
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION ETF25
ETF25

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$1.14
EATON CORPORATION FN20
FN20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 32 VOLTS, TIME DELAY FUSE
Buy Surplus As Low As
CAN$6.26
EATON CORPORATION FNQ-10
FNQ-10

EATON CORPORATION

BUSSMANN FUSETRON

TIME-DELAY FUSE, 10 AMP, 500 V, NICKEL PLATED END CAPS
Buy Surplus As Low As
CAN$18.00
IN STOCK!
EATON CORPORATION FRS-20
FRS-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS-K5, TIME DELAY, DUAL ELEMENT, 20AMP, 600VAC, REPLACED BY F ...
Buy Surplus As Low As
CAN$44.71
IN STOCK!
EATON CORPORATION MDQ-1
MDQ-1

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, CARTRIDGE, 1A, 6.3X32MM TIME DELAY; BLOW CHARACTERISTIC:TIME DELAY; FUSE CURRENT:1A ...
Buy Surplus As Low As
CAN$9.60
IN STOCK!
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION SC-2
SC-2

EATON CORPORATION

BUSSMANN

SC-2 FUSE, 2A, SC, CLASS G, FAST ACTING, 600V, 2 AMP
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!
EATON CORPORATION FWH-175B
FWH-175B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 175 AMP, FWH SERIES, HIGH SPEED FUSE, 1000 VAC, 800 VDC, 175 AMP, 200 KAIC
Buy Surplus As Low As
CAN$159.00
IN STOCK!
EATON CORPORATION FWH-500A
FWH-500A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, BLADE, FAST ACTING, VOLTAGE RATING VDC:500 VOLT, VOLTAGE RATING VAC:500 VOLT, FUSE CURRENT:500 ...
Buy Surplus As Low As
CAN$313.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!