Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
ASEA BROWN BOVERI
 > 
JOKAB SAFETY
 > 
10-027-05

10-027-05

Manufactured by ASEA BROWN BOVERI JOKAB SAFETY

ASEA BROWN BOVERI 10-027-05
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$919.58
Save as much as 54%
Last Value Update: 2010-03-01
Product Description
Warranty

Description

  • 1002705
  • JSR2A EXPAN. RELAY 10A 230AC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #10-027-05
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to 10-027-05, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$698.28
SKU: 35407587
Save Up To CAN$221.30!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$530.82
SKU: 35407588
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$462.03
SKU: 35407589
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$418.67
SKU: 35407590
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 10-027-05, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI 10-027-04
10-027-04

ASEA BROWN BOVERI

JOKAB SAFETY

JSR2A EXPAN. RELAY 10A 115AC
Buy Surplus As Low As
CAN$418.67
DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.45
IN STOCK!
EATON CORPORATION FNM-6/10
FNM-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 600MA, TIME DELAY, 250V, 0.6AMP
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION FWH-100
FWH-100

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, SEMICONDUTOR, 100 AMP, 500 V, CERAMIC ELEMENT, FAST ACTING
Buy Surplus As Low As
CAN$80.74
IN STOCK!
EATON CORPORATION FNM-7
FNM-7

EATON CORPORATION

BUSSMANN FUSETRON

MIDGET FUSE, FNM SERIES, TIME DELAY, DUAL ELEMENT, 7AMP, 250VAC
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION ABC-V-20
ABC-V-20

EATON CORPORATION

BUSSMANN

FUSE 20AMP 250V FAST ACTING AXIAL LEAD 1-1/4 X 1/4
Buy Surplus As Low As
CAN$14.77
IN STOCK!
LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.71
IN STOCK!
VEMAG LA171760
LA171760

VEMAG

FUSE
Buy Surplus As Low As
CAN$267.65
ALLEN BRADLEY X-276121
X-276121

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$25.42
EATON CORPORATION BSS4
BSS4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$6.66
EATON CORPORATION ETF-2
ETF-2

EATON CORPORATION

BUSSMANN

MICRO FUSE 2AMP 250VAC 100MV
Buy Surplus As Low As
CAN$2.65
EATON CORPORATION FNQ-R-6/10
FNQ-R-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SERIES FNQ-R, CLASS CC, 600 VAC, 300 VDC, 6/10 AMP (0.6), TIME DELAY, CURRENT LIMITI ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!
EATON CORPORATION TR2R
TR2R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$7.61
EATON CORPORATION FWP-60B
FWP-60B

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60 AMPS, 700VDC, FAST ACTING, SERIES FWP, PEAK REFLOW COMPATIBLE, 20.6 MM X 70 MM OR 13/16 INC ...
Buy Surplus As Low As
CAN$76.00
IN STOCK!
TE CONNECTIVITY 0-1432826-1
0-1432826-1

TE CONNECTIVITY

MINI-ISO, PI, 24V, FORM C, AGS
Buy Surplus As Low As
CAN$7.61
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!