Home
 > 
Panel Accessories
 > 
Cable/Wire Wrap
 > 
ASEA BROWN BOVERI
 > 
JOKAB SAFETY
 > 
2TLA020056R0000

2TLA020056R0000

Manufactured by ASEA BROWN BOVERI JOKAB SAFETY

ASEA BROWN BOVERI 2TLA020056R0000
ASEA BROWN BOVERI 2TLA020056R0000
ASEA BROWN BOVERI 2TLA020056R0000 0
ASEA BROWN BOVERI 2TLA020056R0000 1
representative photo
click to zoom
Weight: 0.37 kgs
Estimated Value - CAN$119.30
Save as much as 47%
Last Value Update: 2024-07-10
Product Description
Warranty

Description

  • 2TLA020056R0000
  • (PRICE/EA) SENSOR CORD
  • 5P
  • M12 RCPT-FREE END
  • 6M
  • CONNECTOR TO CONNECTOR:M12 STRAIGHT RECEPTACLE TO FREE END
  • CABLE LENGTH - METRIC:6M
  • CABLE LENGTH - IMPERIAL:19.6FT
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (17-DEC-2015)
  • CONNECTOR TYPE A:M12 SENSOR ROHS COMPLIAN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2TLA020056R0000
CategoryPanel Accessories
SubcategoryCable/Wire Wrap
If you need a specific firmware or series relating to 2TLA020056R0000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$119.30
SKU: 40292547
Additional quantities available with standard lead time.
4 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$69.85
SKU: 40292548
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$60.94
SKU: 40292549
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$54.99
SKU: 40292550
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2TLA020056R0000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI 2TLA020055R2100
2TLA020055R2100

ASEA BROWN BOVERI

(PRICE/EA) COVER GUARD FOR MALE CONNECTOR
Buy Surplus As Low As
CAN$8.09
ASEA BROWN BOVERI 2TLA020056R0100
2TLA020056R0100

ASEA BROWN BOVERI

CONNECTION CABLE, FOR USE WITH G9SP SERIES, 6 METER
Buy Surplus As Low As
CAN$31.21
EATON CORPORATION SPJ-6B350
SPJ-6B350

EATON CORPORATION

BUSSMANN

FUSE 350AMP 1000V
Buy Surplus As Low As
CAN$288.33
IN STOCK!
EATON CORPORATION FWP-250A
FWP-250A

EATON CORPORATION

BUSSMANN

FUSE, FWP SERIES, HIGH SPEED, 250 AMP, 200 KAIC VAC, 50 KAIC AT 700 VDC, BLADE END X BLADE END
Buy Surplus As Low As
CAN$288.00
IN STOCK!
EATON CORPORATION GDC-2A
GDC-2A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, TIME DELAY, GLASS, 2-AMP, 250VAC
Buy Surplus As Low As
CAN$1.39
IN STOCK!
EATON CORPORATION LPJ-200SP
LPJ-200SP

EATON CORPORATION

BUSSMANN

FUSE, 300 VDC, 600 VAC, 200 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUNT, 5-3/4" OAL, 100 AT D ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
EATON CORPORATION FWP-400
FWP-400

EATON CORPORATION

COOPER BUSSMANN

FUSE, 400AMP, 700V, VERY FAST ACTING, SEMICONDUCTOR
Buy Surplus As Low As
CAN$310.62
IN STOCK!
S&C ELECTRIC 134150R4
134150R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, REFILL UNIT, 100E AMP, 34.5KV, SM-5, TCC 153-4
Buy Surplus As Low As
CAN$322.51
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.70
SIEMENS 5SE2-216
5SE2-216

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, NEOZED FUSE, 16 AMP, 400 VAC, 250 VDC, D01 GL/GG
Buy Surplus As Low As
CAN$14.71
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.27
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.51
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$34.18
GENERAL ELECTRIC 9F60RJD080
9F60RJD080

GENERAL ELECTRIC

FUSE 80AMP 60HZ TYPE EJ0-5C
Buy Surplus As Low As
CAN$147.14
EATON CORPORATION FNQR
FNQR

EATON CORPORATION

COOPER BUSSMANN

FUSE 1AMP 600V T-LAG CC TYPE
Buy Surplus As Low As
CAN$16.35
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION TR2R
TR2R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$7.56
BACO CONTROLS 33S01
33S01

BACO CONTROLS

CONTACT BLOCK, 1 NC, SCREW TERMINAL, 6 AMPS , 120 VAC, 3 AMPS , 240 VAC
Buy New
CAN$17.52
IN STOCK!
UNIVER GROUP CL-123A
CL-123A

UNIVER GROUP

SPOOL VALVE, SERIES CL, 90 DEGREE LEVER, G1/8 WITH MANUAL OPERATION, 90 MM/LEVER 90 MS 3P, 6 BAR AT ...
Buy Surplus As Low As
CAN$36.00
HARTLAND CONTROLS HCC-2XU04GG
HCC-2XU04GG

HARTLAND CONTROLS

CONTACTOR, 40 AMP, 2 POLE, 208/240 VAC
Buy Surplus As Low As
CAN$49.00
IN STOCK!