Home
 > 
Panel Accessories
 > 
Enclosure Mounting Bracket
 > 
ASEA BROWN BOVERI
 > 
JOKAB SAFETY
 > 
2TLA022310R0400

2TLA022310R0400

Manufactured by ASEA BROWN BOVERI JOKAB SAFETY

ASEA BROWN BOVERI 2TLA022310R0400
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$261.88
Save as much as 53%
Last Value Update: 2024-07-10
Product Description
Warranty

Description

  • 2TLA022310R0400
  • (PRICE/EA) BRACKET
  • SAFETY LIGHT CURTAIN SENSOR
  • FOR USE WITH:ABB JOKARI ORION1 & ORION2 SAFETY LIGHT CURTAIN SENSORS
  • PRODUCT RANGE:ORION SERIES
  • SVHC:NO SVHC (17-DEC-2015) ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2TLA022310R0400
CategoryPanel Accessories
SubcategoryEnclosure Mounting Bracket
If you need a specific firmware or series relating to 2TLA022310R0400, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$211.24
SKU: 60558497
Save Up To CAN$50.64!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$165.42
SKU: 60558498
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$144.55
SKU: 60558499
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$131.14
SKU: 60558500
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2TLA022310R0400, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI 2TLA022310R0300
2TLA022310R0300

ASEA BROWN BOVERI

JSM ORION05 - 4 ROTATION BRACKETS FOR O3
Buy Surplus As Low As
CAN$351.70
ASEA BROWN BOVERI 2TLA022310R0500
2TLA022310R0500

ASEA BROWN BOVERI

JSM ORION07 - KIT FOR O1&O2 IN STAND (6)
Buy Surplus As Low As
CAN$175.85
EATON CORPORATION FWH-200B
FWH-200B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 500 VAC/DC (UL), 200 AMP, 200 KAIC AT 300 VDC, 50 KAIC AT 300 VDC, HIGH SPEED FUSE, BLADE END ...
Buy Surplus As Low As
CAN$126.00
IN STOCK!
EATON CORPORATION ECSR15
ECSR15

EATON CORPORATION

BUSSMANN

FUSE, 15A, 600V, TIME DELAY, DUAL ELEMENT, ECSR SERIES, CLASS RK5, CURRENT-LIMITING
Buy Surplus As Low As
CAN$41.73
IN STOCK!
EATON CORPORATION ABC-V-20
ABC-V-20

EATON CORPORATION

BUSSMANN

FUSE 20AMP 250V FAST ACTING AXIAL LEAD 1-1/4 X 1/4
Buy Surplus As Low As
CAN$14.72
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.79
LITTELFUSE 224005
224005

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.74
FANUC A06B-6077-K250
A06B-6077-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, FUSE KIT, 1 - 2.0 AMP, 1 - 5.0 AMP, PSM-5.5 11 2/BOX
Buy Surplus As Low As
CAN$38.75
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.31
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.53
IN STOCK!
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$894.15
IN STOCK!
ALTEC 4C10X38AM
4C10X38AM

ALTEC

FUSE
Buy Surplus As Low As
CAN$5.69
EATON CORPORATION BBS-4
BBS-4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 4AMP, 600VAC, NON-INDICATING
Buy Surplus As Low As
CAN$5.81
IN STOCK!
EATON CORPORATION FNM-20
FNM-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, TIME DELAY, MIDGET, 20 AMP, VOLTAGE RATING 250VAC, CYLINDRICAL BODY STYLE, FIBERGLASS, PRICE/E ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FRS-15
FRS-15

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS K5, TIME DELAY, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$10.55
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
EATON CORPORATION TRS-60-R
TRS-60-R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60AMP, 600VAC, CLASS-RK5, TIME DELAY
Buy Surplus As Low As
CAN$47.69
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!