Home
 > 
Pilot Devices
 > 
Pushbutton
 > 
ASEA BROWN BOVERI
 > 
JOKAB SAFETY
 > 
2TLA030051R0200

2TLA030051R0200

Manufactured by ASEA BROWN BOVERI JOKAB SAFETY

ASEA BROWN BOVERI 2TLA030051R0200
ASEA BROWN BOVERI 2TLA030051R0200
ASEA BROWN BOVERI 2TLA030051R0200 0
ASEA BROWN BOVERI 2TLA030051R0200 1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$422.78
Save as much as 57%
Last Value Update: 2024-07-10
Product Description
Warranty

Description

  • 2TLA030051R0200
  • (PRICE/EA) EMERGENCY STOP
  • DPST-NC
  • 27VDC
  • PANEL
  • CONTACT CONFIGURATION:DPST-NC
  • SWITCH OPERATION:-
  • SWITCH TERMINALS:SCREW
  • CONTACT CURRENT MAX:-
  • CONTACT VOLTAGE AC NOM:-
  • CONTACT VOLTAGE DC NOM:27V
  • PUSHBUTTON ACTUATOR STYLE:MUSHROOM
  • IP ROHS COMPLIANT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2TLA030051R0200
CategoryPilot Devices
SubcategoryPushbutton
If you need a specific firmware or series relating to 2TLA030051R0200, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$317.45
SKU: 40273764
Save Up To CAN$105.34!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$249.69
SKU: 40273765
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$216.99
SKU: 40273766
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$196.18
SKU: 40273767
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2TLA030051R0200, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI 2TLA030051R0100
2TLA030051R0100

ASEA BROWN BOVERI

(PRICE/EA) EMERGENCY STOP, DPST-NC, 27VDC, PANEL; CONTACT CONFIGURATION:DPST-NC; SWITCH OPERATION:-; ...
Buy Surplus As Low As
CAN$181.32
IN STOCK!
ASEA BROWN BOVERI 2TLA030051R0400
2TLA030051R0400

ASEA BROWN BOVERI

(PRICE/EA) E-STOP, 10EA, WITH LED INDICATOR; CONTACT CONFIGURATION:DPST-NC; SWITCH OPERATION:-; SWIT ...
Buy Surplus As Low As
CAN$187.27
Repair Yours
CAN$256.31
ALLEN BRADLEY 800T-N302H
800T-N302H

ALLEN BRADLEY

CAP, 30MM, FOR PUSH BUTTON, BLACK, NON ILLUMINATED, PUSH PULL, TWIST RELEASE, REPLACEMENT PART
Buy Surplus As Low As
CAN$37.90
IN STOCK!
ALLEN BRADLEY 800MR-N1G
800MR-N1G

ALLEN BRADLEY

LENS CAP, GREEN, ROUND, ILLUMINATED, PILOT LIGHT ACCESSORY
Buy Surplus As Low As
CAN$17.83
IN STOCK!
ALLEN BRADLEY 800MR-N56B
800MR-N56B

ALLEN BRADLEY

CAP, FOR 800MR 22 MM PUSHBUTTON, REPLACEMENT, NON ILLUMINATED, MUSHROOM HEAD, METAL, ROUND, BLACK, M ...
Buy Surplus As Low As
CAN$77.28
IN STOCK!
ALLEN BRADLEY 800MS-N11
800MS-N11

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, KIT,COLOR CHIP FOR PUSH BUTTON SWITCH
Buy Surplus As Low As
CAN$23.78
IN STOCK!
ALLEN BRADLEY 800H-NP19
800H-NP19

ALLEN BRADLEY

GUARDMASTER LTD

PUSHBUTTON GUARD, TYPE 7&9, FOR PUSH BUTTONS, FOR PILOT LIGHTS, FOR PUSH-TO-TEST OPERATORS, CLASS I ...
Buy Surplus As Low As
CAN$96.61
IN STOCK!
ALLEN BRADLEY 800A-N51
800A-N51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSULATION SLEEVE, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.73
IN STOCK!
ALLEN BRADLEY 800E-AF202W
800E-AF202W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLACK W/ WHITE TEXT, STOP
Buy Surplus As Low As
CAN$12.75
ALLEN BRADLEY 800E-AF205W
800E-AF205W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLACK W/ WHITE TEXT, O
Buy Surplus As Low As
CAN$12.75
ALLEN BRADLEY 800E-AF405W
800E-AF405W

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, RED W/ WHITE TEXT, O
Buy Surplus As Low As
CAN$13.55
IN STOCK!
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
GENERAL ELECTRIC CR104PXL01G
CR104PXL01G

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS, 30 MM, GREEN, FOR INDICATING LIGHT
Buy Surplus As Low As
CAN$39.33
GENERAL ELECTRIC CR104PXL07M
CR104PXL07M

GENERAL ELECTRIC

LENS, AMBER, FOR PUSH TO TEST PUSHBUTTON, OPERATOR
Buy Surplus As Low As
CAN$14.27
IN STOCK!
EAO 704-943.5
704-943.5

EAO

FLASHER UNIT, 24 VDC, 85 MA, SCREW TERMINALS
Buy Surplus As Low As
CAN$133.76
IN STOCK!
SIEMENS 52AABA
52AABA

SIEMENS

ACCESSORY FOR CL52, 30MM PROTECTIVE BOOT, SILICONE RUBBER, CLEAR, FOR USE WITH FLUSH PUSHBUTTON OPER ...
Buy Surplus As Low As
CAN$26.00
IN STOCK!
SIEMENS 3SB3400-1B
3SB3400-1B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, 3SB34001B, ACTUATOR-/INDICATOR, COMPONENT LAMP HOLDER, BA 9S WITH LAMP ...
Buy Surplus As Low As
CAN$160.51
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!