Home
 > 
Panel Accessories
 > 
Enclosure
 > 
ASEA BROWN BOVERI
 > 
JOKAB SAFETY
 > 
50-019-38

50-019-38

Manufactured by ASEA BROWN BOVERI JOKAB SAFETY

ASEA BROWN BOVERI 50-019-38
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$363.62
Save as much as 54%
Last Value Update: 2010-03-01
Product Description
Warranty

Description

  • 5001938
  • 2PB METAL ENCLOSURE 22.5MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #50-019-38
CategoryPanel Accessories
SubcategoryEnclosure
If you need a specific firmware or series relating to 50-019-38, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$277.19
SKU: 40291604
Save Up To CAN$86.43!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$211.62
SKU: 40291605
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$183.30
SKU: 40291606
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$166.91
SKU: 40291607
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 50-019-38, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI 50-019-37
50-019-37

ASEA BROWN BOVERI

JOKAB SAFETY

FLASHING 70MM STACK RED 115VAC
Buy Surplus As Low As
CAN$147.53
ASEA BROWN BOVERI 50-019-39
50-019-39

ASEA BROWN BOVERI

JOKAB SAFETY

22MM METAL SELECTOR SWITCH
Buy Surplus As Low As
CAN$95.38
EATON CORPORATION FWX-125A
FWX-125A

EATON CORPORATION

BUSSMANN

250 VAC/VDC, 125 AMP, FAST-ACTING SEMICONDUCTOR/HIGH SPEED FUSE STUD MOUNT MOUNT, 3-1/8" OAL, 200 (R ...
Buy Surplus As Low As
CAN$145.00
IN STOCK!
EATON CORPORATION JKS-35
JKS-35

EATON CORPORATION

BUSSMANN

GENERAL PURPOSE FUSE, 600 VAC, 35 AMP, FAST-ACTING, FUSE HOLDER MOUNT, 2-3/8" OAL, 200 (RMS) KA RATI ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION MDL-1
MDL-1

EATON CORPORATION

BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, TIME-DELAY, 1A, 250 VAC, GLASS, 6X32 MM, REPLACED BY MDL-1-R
Buy Surplus As Low As
CAN$0.75
IN STOCK!
EATON CORPORATION FRN-400
FRN-400

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 400 AMP
Buy Surplus As Low As
CAN$29.81
EATON CORPORATION ECSR50
ECSR50

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, ECSR SERIES, CLASS RK5, CURRENT-LIMITING, TIME-DELAY, 50 A, 600 V MAX, FERRULE, FEEDER/BRANCH ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
EATON CORPORATION 170M5610
170M5610

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SQUARE, HIGH SPEED, 500-AMP, 690V, 2FU/90 AR UC
Buy Surplus As Low As
CAN$619.94
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$119.22
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.53
IN STOCK!
ALLEN BRADLEY 1771-FD
1771-FD

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE KIT, FOR 1771-WHF, WIRING ARM, 8 FUSES, 3 AMP, 2 FUSE HOLDERS
Buy Surplus As Low As
CAN$670.61
IN STOCK!
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$827.09
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.19
EATON CORPORATION FNQR
FNQR

EATON CORPORATION

COOPER BUSSMANN

FUSE 1AMP 600V T-LAG CC TYPE
Buy Surplus As Low As
CAN$16.39
EATON CORPORATION MIC-5
MIC-5

EATON CORPORATION

BUSSMANN

FUSETRON, INDUSTRIAL & ELECTRICAL FUSES, 250 VAC, 5 AMPS, FAST ACTING INDICATING
Buy Surplus As Low As
CAN$38.00
IN STOCK!
EATON CORPORATION NON-60
NON-60

EATON CORPORATION

BUSSMANN

FUSETRON, 125 VDC, 250 VAC, 60 AMP, FAST-ACTING GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 76.2MM OAL, ...
Buy Surplus As Low As
CAN$2.77
IN STOCK!
EATON CORPORATION TR2R
TR2R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$7.58
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!