RT6

Manufactured by ASEA BROWN BOVERI JOKAB SAFETY

ASEA BROWN BOVERI RT6
representative photo
click to zoom
Weight: 0.27 kgs
Estimated Value - CAN$520.18
Save as much as 40%
Last Value Update: 2020-07-23
Product Description
Warranty

Description

  • RT6
  • DISCONTINUED BY MANUFACTURER
  • SAFETY RELAY
  • SINGLE/DUAL CHANNEL
  • 230 VAC
  • 4 SAFETY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RT6
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to RT6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$395.34
SKU: 40892092
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$343.32
SKU: 40892093
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$312.11
SKU: 40892094
Save Up To CAN$208.07!
o
Rush Available
1 in US
If you need a specific firmware or series relating to RT6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI PLUTO-A20
PLUTO-A20

ASEA BROWN BOVERI

JOKAB SAFETY

DISCONTINUED BY MANUFACTURER, PLC MODULE, 24VDC, 20 I/O, 8FS INPUT, 8FS OUT
Buy Surplus As Low As
CAN$1,471.37
Repair Yours
CAN$1,076.50
IN STOCK!
EATON CORPORATION FWP-400
FWP-400

EATON CORPORATION

COOPER BUSSMANN

FUSE, 400AMP, 700V, VERY FAST ACTING, SEMICONDUCTOR
Buy Surplus As Low As
CAN$310.62
IN STOCK!
LITTELFUSE 313002
313002

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, SLOW BLOW, 2A, 250V, 6X32 MM, 3AG, GLASS
Buy Surplus As Low As
CAN$2.94
IN STOCK!
LITTELFUSE FLQ-5
FLQ-5

LITTELFUSE

FUSE, FLQ SERIES, 5 AMP, 500 VAC, TIME DELAY, MIDGET
Buy Surplus As Low As
CAN$19.32
IN STOCK!
LITTELFUSE FLS-R-10-ID
FLS-R-10-ID

LITTELFUSE

FUSE, 10AMP, 600V, CLASS RK5, DUAL ELEMENT, W/INDICATOR
Buy Surplus As Low As
CAN$25.27
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.42
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.38
IN STOCK!
FANUC A03B-0815-K001
A03B-0815-K001

FANUC

DISCONTINUED BY MANUFACTURER, FUSE, MICRO, 1.0 AMP, 2 PIN, BLACK
Buy Surplus As Low As
CAN$74.31
IN STOCK!
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$40.13
IN STOCK!
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$756.49
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$185.78
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$117.41
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1746-OW16
1746-OW16

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/24/2022, OUTPUT MODULE, SLC 500, 16 POINT, RELAY, 250 VAC, 125 VDC, ...
Buy Surplus As Low As
CAN$222.94
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 25183-272-20
25183-272-20

ALLEN BRADLEY

FUSE,600V GLASS CARTRIDGEFOR CONTROLLER
Buy Surplus As Low As
CAN$49.05
EATON CORPORATION BBS-4
BBS-4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 4AMP, 600VAC, NON-INDICATING
Buy Surplus As Low As
CAN$5.81
IN STOCK!
EATON CORPORATION FNQ-R-1-1/2
FNQ-R-1-1/2

EATON CORPORATION

BUSSMANN

FUSE, FNQ-R SERIES, CLASS CC, FERRULE ENDS, 200 KAIC AT 600 V, 1.5 AMP RATING
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FRN-3
FRN-3

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 3 AMP
Buy Surplus As Low As
CAN$22.29
IN STOCK!
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!
TOSHIBA SADC1
SADC1

TOSHIBA

PLC MODULE CONVERSION CARD
Buy New
CAN$1,166.69
Repair Yours
CAN$496.96
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.96