Home
 > 
Building Maintenance
 > 
Door/Door Part
 > 
ASSA ABLOY
 > 
HES ENTRY SYSTEMS
 > 
10190402

10190402

Manufactured by ASSA ABLOY HES ENTRY SYSTEMS

ASSA ABLOY 10190402
ASSA ABLOY 10190402
ASSA ABLOY 10190402
ASSA ABLOY 10190402
representative photo
click to zoom
Weight: 0.36 kgs
Estimated Value - CAN$380.07
Save as much as 56%
Last Value Update: 2017-02-23
Product Description
Alternate Part Numbers
Warranty

Description

  • 10190402
  • ELECTRIC STRIKE BODY
  • LOW PROFILE
  • 12/24 VOLT DC
  • 0.24/0.12 AMPERE
  • 1-1/16" DEPTH
  • LATCHBOLT MONITOR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #10190402
CategoryBuilding Maintenance
SubcategoryDoor/Door Part
If you need a specific firmware or series relating to 10190402, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASSA ABLOY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$289.72
SKU: 58822414
Save Up To CAN$90.36!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$227.50
SKU: 58822415
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$197.95
SKU: 58822416
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$178.75
SKU: 58822417
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 10190402, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASSA ABLOY 10190401
10190401

ASSA ABLOY

HES ENTRY SYSTEMS

DISCONTINUED BY MANUFACTURER, 5000 SERIES, STRIKE BODY, STANDARD FINISH, 5000-12'24D
Buy Surplus As Low As
CAN$212.73
Repair Yours
CAN$250.00
ASSA ABLOY 10190403
10190403

ASSA ABLOY

HES ENTRY SYSTEMS

ELECTRIC DOOR STRIKE, 12/24VDC, 0.24/ 0.12AMPS, 5000 SERIES
Buy Surplus As Low As
CAN$212.73
BANNER ENGINEERING S18AW3D
S18AW3D

BANNER ENGINEERING

SENSOR, EZ-BEAM S18 SERIES: DIFFUSE, RANGE: 100 MM, INPUT: 20-250 VAC, OUTPUT: SPST SOLID-STATE LIGH ...
Buy Surplus As Low As
CAN$89.00
IN STOCK!
SPRECHER & SCHUH CA7-23-10-120
CA7-23-10-120

SPRECHER & SCHUH

CONTACTOR, FVNR 23A, 3-POLE, 120VAC COIL, 1NO AUX, 23 AMP 3 POLE IEC CONTACTOR WITH 1 N.O., BASE CON ...
Buy Surplus As Low As
CAN$203.86
IN STOCK!
ALLEN BRADLEY 700-HA32A1
700-HA32A1

ALLEN BRADLEY

TUBE BASE RELAY, W/ PIN TERMINALS (SINGLE CONTACT), DPDT, 2 POLE, 2 FORM C, SINGLE AGNI CONTACT, 10 ...
Buy Surplus As Low As
CAN$31.02
IN STOCK!
MSA 10031091
10031091

MSA

BATTERY NIMH 4.8V USE WITH ORION GAS DETECTOR
Buy Surplus As Low As
CAN$407.73
YUASA NP2-12
NP2-12

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:2AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:QUICK CONNE ...
Buy Surplus As Low As
CAN$81.25
YUASA NP18-12B
NP18-12B

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:17AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:BOLT; DEPT ...
Buy Surplus As Low As
CAN$122.61
MATSUSHITA ELECTRIC LCR6V10PA-1
LCR6V10PA-1

MATSUSHITA ELECTRIC

PANASONIC

RECHARGEABLY BATTERY 6V 10AH/20HR
Buy Surplus As Low As
CAN$42.84
CSB BATTERY FP1270F2
FP1270F2

CSB BATTERY

BATTERY 12V
Buy Surplus As Low As
CAN$16.25
BOSCH AL2498FC
AL2498FC

BOSCH

BATTERY CHARGER
Buy Surplus As Low As
CAN$66.48
VISION BATTERY CP645
CP645

VISION BATTERY

DISCONTINUED BY MANUFACTURER, BATTERY RECHARGEABLE 6V 4.5AH
Buy Surplus As Low As
CAN$17.73
IN STOCK!
HBC RADIOMATIC BA209061
BA209061

HBC RADIOMATIC

BATTERY, REMOTE CONTROL, NI-MH, 6 VOLT, 800 MAH
Buy Surplus As Low As
CAN$122.61
IN STOCK!
ABB THOMAS & BETTS CE1-5BL
CE1-5BL

ABB THOMAS & BETTS

LIGHTALARMS ELECTRONICS

BATTERY 6V MAINTENANCE FREE
Buy Surplus As Low As
CAN$11.27
Repair Yours
Contact Us
ZEBRA NTN5451B
NTN5451B

ZEBRA

MOTOROLA SOLUTIONS

BATTERY REPLACEMENT NICD 1100MAH 10V
Buy Surplus As Low As
CAN$29.55
MATSUSHITA ELECTRIC 44A747665-001R03
44A747665-001R03

MATSUSHITA ELECTRIC

PANASONIC

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$66.48
ASEA BROWN BOVERI 3BSC760009R1
3BSC760009R1

ASEA BROWN BOVERI

BATTERY UNIT 20AMP 12V
Buy Surplus As Low As
CAN$390.00
Repair Yours
CAN$282.96
ENERGIZER EVEL855BP2
EVEL855BP2

ENERGIZER

LITHIUM BATTERIES, 9V, 2 PACK
FANUC A05B-2401-C135
A05B-2401-C135

FANUC

FANUC ROBOTICS

DISCONTINUED BY MANUFACTURER, BATTERY UNIT
Buy Surplus As Low As
CAN$141.82
IN STOCK!
MK BATTERY M50-12 SLD M
M50-12 SLD M

MK BATTERY

INDUSTRIAL BATTERY, 12V 50 AHDEEP CYCLE SEALED AGM(LXWXH): 7.83 X 6.54 X 6.73 IN
Buy Surplus As Low As
CAN$234.89