Home
 > 
Building Maintenance
 > 
Door/Door Part
 > 
ASSA ABLOY
 > 
HES ENTRY SYSTEMS
 > 
SB:V3-24V

SB:V3-24V

Manufactured by ASSA ABLOY HES ENTRY SYSTEMS

ASSA ABLOY SB:V3-24V
ASSA ABLOY SB:V3-24V
ASSA ABLOY SB:V3-24V
ASSA ABLOY SB:V3-24V
ASSA ABLOY SB:V3-24V
ASSA ABLOY SB:V3-24V
representative photo
click to zoom
Weight: 0.23 kgs
Estimated Value - CAN$148.03
Save as much as 48%
Last Value Update: 2017-02-23
Product Description
Alternate Part Numbers
Warranty

Description

  • SBV324V
  • DISCONTINUED BY MANUFACTURER
  • ELECTRIC STRIKE BODY
  • FSE VISTA
  • FAIL-SECURE-POWER TO UNLOCK
  • VOLTAGE AND DUTY CONT: SELECTABLE 12/24V DC INTERMITTENT
  • VOLTAGE AND DUTY INT
  • 24V AC OR 24V DC INTERMITTENT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SB:V3-24V
CategoryBuilding Maintenance
SubcategoryDoor/Door Part
If you need a specific firmware or series relating to SB:V3-24V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASSA ABLOY

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$95.70
SKU: 58817313
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$83.73
SKU: 58817314
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$76.26
SKU: 58817315
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SB:V3-24V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASSA ABLOY 16030001
16030001

ASSA ABLOY

HES ENTRY SYSTEMS

SB:V3-12V
Buy Surplus As Low As
CAN$74.76
Repair Yours
Contact Us
ASSA ABLOY 16030011
16030011

ASSA ABLOY

HES ENTRY SYSTEMS

FP:V3-1-630
Buy Surplus As Low As
CAN$19.44
Repair Yours
Contact Us
MITSUBISHI GT11-50BAT
GT11-50BAT

MITSUBISHI

BATTERY, LITHIUM, GRAPHIC TERMINAL, FOR GT1000 AND 2000 HMIS
Buy Surplus As Low As
CAN$104.67
IN STOCK!
HONEYWELL 14501855-002
14501855-002

HONEYWELL

BATTERY BACKUP 12V
Buy Surplus As Low As
CAN$98.69
BELIMO NVF24-MFT-E
NVF24-MFT-E

BELIMO

DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 24 VAC/DC, SPRING RETURN DOWN, 5.5 WATT
Buy Surplus As Low As
CAN$968.92
Repair Yours
CAN$694.46
EATON CORPORATION 101615015-001
101615015-001

EATON CORPORATION

POWERWARE CORP

DISCONTINUED BY MANUFACTURER, BATTERY CABINET
Buy Surplus As Low As
CAN$1,420.49
Repair Yours
CAN$810.26
IN STOCK!
TELEMOTIVE BT10KP-0
BT10KP-0

TELEMOTIVE

DISCONTINUED BY MANUFACTURER, ALKALINE BATTERY PACK 7.5V
Buy Surplus As Low As
CAN$89.72
IN STOCK!
MATSUSHITA ELECTRIC LC-R0612P1
LC-R0612P1

MATSUSHITA ELECTRIC

PANASONIC

LEAD ACID BATTERY, 6V, 12AH; BATTERY VOLTAGE:6V; BATTERY TECHNOLOGY:LEAD ACID; BATTERY CAPACITY:12AH ...
Buy Surplus As Low As
CAN$52.33
CSB BATTERY FP1270F2
FP1270F2

CSB BATTERY

BATTERY 12V
Buy Surplus As Low As
CAN$16.45
FRANKLIN ELECTRIC BAS-1P
BAS-1P

FRANKLIN ELECTRIC

CERUS

STARTER, MANUAL, POWER/RUN/FAULT LED, ON/OFF SWITCH, NEMA 1, .1-1 HP, 1 PHASE, 120-240VAC
Buy Surplus As Low As
CAN$376.80
Repair Yours
CAN$253.71
IN STOCK!
ALLEN BRADLEY 80168-073-02-R
80168-073-02-R

ALLEN BRADLEY

BATTERY, 3 V, 2 PIN, DCB, REPLACEMENT BATTERY
Buy Surplus As Low As
CAN$49.34
EATON CORPORATION HBATD2MSB
HBATD2MSB

EATON CORPORATION

MENVIER

REPLACEMENT BATTERY 2.4V 4AH
Buy Surplus As Low As
CAN$31.40
HBC RADIOMATIC BA209061
BA209061

HBC RADIOMATIC

BATTERY, REMOTE CONTROL, NI-MH, 6 VOLT, 800 MAH
Buy Surplus As Low As
CAN$124.11
IN STOCK!
SCHNEIDER ELECTRIC B3814
B3814

SCHNEIDER ELECTRIC

ANDOVER CONTROLS

DISCONTINUED BY MANUFACTURER 10/30/22, LOCAL CONTROLLER, 8 UNIVERSAL INPUTS, 4 DIGITAL/ANALOG OUTPUT ...
Buy Surplus As Low As
CAN$2,683.98
Repair Yours
CAN$1,548.00
IN STOCK!
JAMECO 14162
14162

JAMECO

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.71
XANTREX 445-0195-01-01
445-0195-01-01

XANTREX

BATTERY MONITOR LINK10 9.5/40VDC
Buy Surplus As Low As
CAN$520.35
IN STOCK!
BRIGHT WAY BW 1250 - F2 - 12V 5AH SLA
BW 1250 - F2 - 12V 5AH SLA

BRIGHT WAY

BRIGHT WAY GROUP BW 1250 - F2 - 12V 5AH SLA BATTERY
Buy Surplus As Low As
CAN$34.39
DREMEL B812-03
B812-03

DREMEL

12V BATTERY F DRE8220
Buy Surplus As Low As
CAN$112.14
STREAMLIGHT STR90339
STR90339

STREAMLIGHT

BATTERY SURVIVOR & KNUCKLEHEAD NIMH COMPATIBLE WITH SURVIVOR (NOT SURVIVOR X) / KNUCKLEHEAD & KN ...
Buy Surplus As Low As
CAN$50.84
BOSCH 0341003004
0341003004

BOSCH

BATTERY MASTER SWITCH
Buy Surplus As Low As
CAN$85.56
IN STOCK!