MLE-3T

Manufactured by ATLAS SOUNDOLIER

ATLAS SOUNDOLIER MLE-3T
representative photo
click to zoom
Weight: 4.08 kgs
Estimated Value - CAN$1,390.11
Save as much as 55%
Last Value Update: 2023-03-21
Product Description
Warranty

Description

  • MLE3T
  • LOUDSPEAKER DRIVER
  • EXPLOSION PROOF
  • 30W
  • ADJUSTABLE MOUNTING
  • 106DB SENS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MLE-3T
CategoryBuilding Maintenance
SubcategoryIntercom/Speaker
If you need a specific firmware or series relating to MLE-3T, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ATLAS SOUNDOLIER

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,042.95
SKU: 82166585
Save Up To CAN$347.16!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$793.29
SKU: 82166586
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$688.41
SKU: 82166587
Save Up To CAN$701.70!
4 in US

Refurbished (Used, Repaired & Tested)

CAN$626.36
SKU: 82166588
Save Up To CAN$763.75!
o
Rush Available
8 in US
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$422.40
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to MLE-3T, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BECKHOFF KL3022
KL3022

BECKHOFF

BUS TERMINAL, 2-CHANNEL, ANALOG INPUT, DIFFERENTIAL INPUT, 35 VDC, 4-20 MA, 12 BIT RESOLUTION, -25 T ...
Buy Surplus As Low As
CAN$542.16
Repair Yours
CAN$366.00
IN STOCK!
FESTO JMFH-5-1/2
JMFH-5-1/2

FESTO

SOLENOID VALVE, JMFH SERIES, 5/2; BISTABLE, ELECTRICAL ACTUATION, 4500 L/MIN STANDARD NOMINAL FLOW R ...
Buy Surplus As Low As
CAN$499.32
Repair Yours
CAN$334.26
IN STOCK!
MITSUBISHI FR-A720-00110-NA
FR-A720-00110-NA

MITSUBISHI

DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, VARIABLE FREQUENCY, FR-A700 SERIES, 3.75 KW, 5 HP, 200 ...
Buy Surplus As Low As
CAN$2,925.00
Repair Yours
CAN$1,823.11
IN STOCK!
HONEYWELL 14501855-002
14501855-002

HONEYWELL

BATTERY BACKUP 12V
Buy Surplus As Low As
CAN$97.50
TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$132.95
BOSCH BAT026
BAT026

BOSCH

POWER TOOL BATTERY 18V 2.4AH
Buy Surplus As Low As
CAN$81.25
Repair Yours
Contact Us
KENWOOD KNB-45L
KNB-45L

KENWOOD

BATTERY, LI-ION, 2000MAH, 7.4VDC, 14.8WH, 12-17HOUR
Buy Surplus As Low As
CAN$66.52
EAGLE PICHER CF12V2
CF12V2

EAGLE PICHER

RECHARGEABLE BATTERY LEAD ACID 12V 2AH
Buy Surplus As Low As
CAN$35.45
IN STOCK!
KENWOOD TW-BAAKNKNB45
TW-BAAKNKNB45

KENWOOD

BATTERY LI-ION 2000MAH 7.4VDC 14.8WH 12-17HOUR
Buy Surplus As Low As
CAN$67.95
EATON CORPORATION 101711105-002
101711105-002

EATON CORPORATION

POWERWARE CORP

101711105-002 - P-PASS CABINET
Buy Surplus As Low As
CAN$4,609.08
Repair Yours
CAN$3,300.56
DANTONA COMP-322
COMP-322

DANTONA

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$22.16
CBI FABH0121
FABH0121

CBI

CBI, FABH0121, F-FRAME, 250AMP 80V, JS TIME DELAY
Buy Surplus As Low As
CAN$156.59
Repair Yours
CAN$255.11
SPRECHER & SCHUH CT1-10-1.8
CT1-10-1.8

SPRECHER & SCHUH

DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 1.1-1.8AMP, W/MANUAL RESET
Buy Surplus As Low As
CAN$159.55
HYSTER 18-85-27
18-85-27

HYSTER

BATTERY FOR E60XL-33 S/N: C108V18674P VOLTAGE 36
Buy Surplus As Low As
CAN$9,724.87
ENERGIZER EVEL855BP2
EVEL855BP2

ENERGIZER

LITHIUM BATTERIES, 9V, 2 PACK
ASEA BROWN BOVERI 4944026-004
4944026-004

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, CONTROLLER BATTERY REPLACEMENT, 7.2V-4AH, 200MA
Buy Surplus As Low As
CAN$372.27
IN STOCK!
CROWN BATTERIES 27DC115
27DC115

CROWN BATTERIES

DISCONTINUED BY MANUFACTURER, CROWN, DEEP CYCLE, 12V LEAD-ACID, 115 AH BATTERY
Buy Surplus As Low As
CAN$234.89
ALERTON ACM-BATT
ACM-BATT

ALERTON

BATTERY FOR BUILDING CONTROL
Buy Surplus As Low As
CAN$400.34
YUASA Y1.2-12
Y1.2-12

YUASA

LEAD ACID BATTERY (SLA), SEALED, RECHARGEABLE, 12V, 1.2AH
Buy Surplus As Low As
CAN$35.81
EATON CORPORATION PWHR12330W4FR
PWHR12330W4FR

EATON CORPORATION

POWERWARE CORP

BATTERY, HIGH RATE, LONG LIFE,12V, 330W, SEALED LEAD ACID,
Buy Surplus As Low As
CAN$409.00