Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
AUTOMATION DIRECT
 > 
OPTIMATION INC
 > 
GCX3283-120L

GCX3283-120L

Manufactured by AUTOMATION DIRECT OPTIMATION INC

AUTOMATION DIRECT GCX3283-120L
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$79.58
Save as much as 49%
Last Value Update: 2024-08-09
Product Description
Warranty

Description

  • GCX3283120L
  • AUTOMATIONDIRECT SELECTOR SWITCH
  • 22MM
  • 3-POSITION
  • SPRING RETURN TO CENTER
  • LED ILLUMINATED
  • (2) N.O./(2) N.C. CONTACT(S)
  • PLASTIC BASE
  • PLASTIC BEZEL
  • OPERATOR: YELLOW
  • KNOB
  • 30MM
  • ROUND
  • PLASTIC
  • 120 VAC/VDC
  • FULL VOLTAGE.
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #GCX3283-120L
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to GCX3283-120L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AUTOMATION DIRECT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$69.45
SKU: 22673538
Save Up To CAN$10.13!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$55.14
SKU: 22673539
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$47.69
SKU: 22673540
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$43.22
SKU: 22673541
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to GCX3283-120L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AUTOMATION DIRECT GCX3281-24
GCX3281-24

AUTOMATION DIRECT

AUTOMATIONDIRECT SELECTOR SWITCH, 22MM, 3-POSITION, SPRING RETURN TO CENTER, INCANDESCENT ILLUMINATE ...
Buy Surplus As Low As
CAN$35.77
AUTOMATION DIRECT GCX3281-120
GCX3281-120

AUTOMATION DIRECT

OPTIMATION INC

AUTOMATIONDIRECT SELECTOR SWITCH, 22MM, 3-POSITION, SPRING RETURN TO CENTER, INCANDESCENT ILLUMINATE ...
Buy Surplus As Low As
CAN$37.26
ASEA BROWN BOVERI OHBZX47
OHBZX47

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, PISTOL HANDLE BLACK NEMA3R
Buy Surplus As Low As
CAN$283.15
IN STOCK!
BACO CONTROLS Z4
Z4

BACO CONTROLS

LIGHT MODULE AUXILIARY BLOCK 10AMP/380V W/ 1NO/1NC
Buy New
CAN$80.47
IN STOCK!
ALLEN BRADLEY 800T-N77G
800T-N77G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER,INDICATOR LAMP, LED, AC, GREEN
Buy Surplus As Low As
CAN$111.77
IN STOCK!
ALLEN BRADLEY 800MR-N160G
800MR-N160G

ALLEN BRADLEY

CAP, GRAY COLOR, FOR 22 MM PUSHBUTTON SWITCH, ROUND, MOUNTABLE
Buy Surplus As Low As
CAN$87.92
ALLEN BRADLEY 800H-NP23A
800H-NP23A

ALLEN BRADLEY

800H NEMA 7/9, PUSH-BUTTON ACCESSORY
Buy Surplus As Low As
CAN$11.92
ALLEN BRADLEY 800T-N160B
800T-N160B

ALLEN BRADLEY

REPLACEMENT COLOUR CAP, COLOUR: GREEN, NON-ILLUMINATED, PUSH-PULL, FOR USE WITH 800T/H SERIES 30.5MM ...
Buy Surplus As Low As
CAN$26.08
IN STOCK!
ALLEN BRADLEY 800T-N160H
800T-N160H

ALLEN BRADLEY

PUSH-PULL CAP, NON-ILLUMINATED, REPLACEMENT COLOR CAP, 30 MM, 800T, BLACK
Buy Surplus As Low As
CAN$42.62
IN STOCK!
ALLEN BRADLEY 800T-N208F
800T-N208F

ALLEN BRADLEY

CAP, JUMBO, 30 MM, FOR PUSHBUTTON, PUSH PULL, ORANGE, NON ILLUMINATED, MOUNTABLE
Buy Surplus As Low As
CAN$59.61
ALLEN BRADLEY 800E-4X220
800E-4X220

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10-31-2006, CONTACT FOR PUSHBUTTON, LATCH MOUNT, CARTRIDGE, 22.5MM, 4AC ...
Buy Surplus As Low As
CAN$85.24
IN STOCK!
ALLEN BRADLEY 800E-AF8
800E-AF8

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB., COLOR CAP, RD., FLUSH AND GUARDED, GRAY
Buy Surplus As Low As
CAN$11.33
IN STOCK!
EATON CORPORATION E30KD101
E30KD101

EATON CORPORATION

CUTLER HAMMER

TYPE D BTN EXTENDED BLACK AUTO
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION PB1A
PB1A

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, STANDARD BLOCK, 30.5MM, 1-NO, SILVER, CLEAR POLYCARBONATE, SCREW TERMINALS, PB1A
Buy Surplus As Low As
CAN$51.41
IN STOCK!
GENERAL ELECTRIC P9B10VN
P9B10VN

GENERAL ELECTRIC

CONTACT BLOCK, 22 MM, 10 AMP, 600 VAC, 1 NO AUX CONTACT, FRONT MOUNT, SCREW TERMINALS, IP20, CEMA, ( ...
Buy Surplus As Low As
CAN$10.73
IN STOCK!
SIEMENS 3SB1400-5U
3SB1400-5U

SIEMENS

FURNAS ELECTRIC CO

LAMPHOLDER TRANSFORMER 22MM 440/480VAC
Buy Surplus As Low As
CAN$169.89
Repair Yours
Contact Us
IN STOCK!
GENERAL ELECTRIC 080-B10V
080-B10V

GENERAL ELECTRIC

DISCONTINUED BY MAUFACTURER, CONTACT BLOCK W/O FLANGE, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$20.86
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!