Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
AUTOMATION DIRECT
 > 
OPTIMATION INC
 > 
H750-3C-12A

H750-3C-12A

Manufactured by AUTOMATION DIRECT OPTIMATION INC

AUTOMATION DIRECT H750-3C-12A
representative photo
click to zoom
Weight: 0.14 kgs
Estimated Value - CAN$189.54
Save as much as 53%
Last Value Update: 2024-08-09
Product Description
Warranty

Description

  • H7503C12A
  • OCTAL CONTROL RELAY
  • SOCKET MOUNT
  • 12 VAC COIL VOLTAGE
  • 3 PDT
  • 12 AMP CONTACT RATING
  • 11-PIN CONFIGURATION
  • HERMETICALLY SEALED FOR HAZARDOUS LOCATIONS. PURCHASE 750-3C-SKT MOUNTING SOCKET SEPARATELY.
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #H750-3C-12A
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to H750-3C-12A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AUTOMATION DIRECT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$151.92
SKU: 39199631
Save Up To CAN$37.62!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$119.22
SKU: 39199632
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$104.32
SKU: 39199633
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$93.89
SKU: 39199634
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to H750-3C-12A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AUTOMATION DIRECT H750-3C-120A
H750-3C-120A

AUTOMATION DIRECT

OCTAL CONTROL RELAY, SOCKET MOUNT, HERMETICALLY SEALED, 120 VAC COIL VOLTAGE, 3PDT, 3 N.O., 3 N.C., ...
Buy Surplus As Low As
CAN$93.89
AUTOMATION DIRECT H750-3C-12D
H750-3C-12D

AUTOMATION DIRECT

AUTOMATIONDIRECT OCTAL CONTROL RELAY, SOCKET MOUNT, HERMETICALLY SEALED, 12 VDC COIL VOLTAGE, 3PDT, ...
Buy Surplus As Low As
CAN$93.89
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION 2621
2621

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE REDUCER KIT, 100 TO 200 AMP CONVERSION, 250/600V, 1 PAIR/BOX
Buy Surplus As Low As
CAN$134.12
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.13
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$6.00
IN STOCK!
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.33
IN STOCK!
LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, 10 AMP, 250 VOLT, FAST ACTING, CERAMIC CARTRIDGE, 6 X 32 MM DIMENSIONS
Buy Surplus As Low As
CAN$2.61
IN STOCK!
LITTELFUSE FLSR-15
FLSR-15

LITTELFUSE

TIME DELAY FUSE, CURRENT LIMITING, CLASS RK5, DUAL ELEMENT, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$25.48
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$119.22
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$34.28
GENERAL ELECTRIC 9F60RJD080
9F60RJD080

GENERAL ELECTRIC

FUSE 80AMP 60HZ TYPE EJ0-5C
Buy Surplus As Low As
CAN$147.53
ALLEN BRADLEY 1771-FD
1771-FD

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE KIT, FOR 1771-WHF, WIRING ARM, 8 FUSES, 3 AMP, 2 FUSE HOLDERS
Buy Surplus As Low As
CAN$670.61
IN STOCK!
EATON CORPORATION C10G10
C10G10

EATON CORPORATION

BUSSMANN

CYLINDRICAL/FERRULE FUSE, 10 AMP, 500 VAC, BREAKING CAPACITY: 120 KA, CLASS GG/GL, W/O INDICATOR, CO ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNM-1-4/10
FNM-1-4/10

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 250 VAC, 1.4 AMP, 1-1/2 INCH OVERALL LENGTH, 1 ...
Buy Surplus As Low As
CAN$8.58
IN STOCK!
EATON CORPORATION FNQ-R-6/10
FNQ-R-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SERIES FNQ-R, CLASS CC, 600 VAC, 300 VDC, 6/10 AMP (0.6), TIME DELAY, CURRENT LIMITI ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
TURCK S3-B
S3-B

TURCK

RELECO

RELAY SOCKET, 11 PIN, SB SERIES, SCREW TERMINAL
Buy Surplus As Low As
CAN$20.86
IN STOCK!
EATON CORPORATION MTL-3081
MTL-3081

EATON CORPORATION

CROUSE HINDS - MTL

DISCONTINUED BY MANUFACTURER, ISOLATOR, MILLIVOLT, 250 V, 50 MA, FOR LOW GRADE SIGNALS
Buy Surplus As Low As
CAN$190.75
Repair Yours
CAN$252.36
IN STOCK!
WILKERSON PNEUMATIC MTP-95-548
MTP-95-548

WILKERSON PNEUMATIC

WILKERSON FILTERS

COALESCING FILTER ELEMENT, 0.01 RATING, FOR USE WITH M16 COALESCING FILTERS
Buy Surplus As Low As
CAN$104.32
IN STOCK!