PBM-AP-2H

Manufactured by AUTOMATION DIRECT OPTIMATION INC

AUTOMATION DIRECT PBM-AP-2H
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$54.98
Save as much as 41%
Last Value Update: 2020-12-03
Product Description
Warranty

Description

  • PBMAP2H
  • DISCONTINUED BY MANUFACTURER
  • PROXIMITY SENSOR
  • INDUCTIVE
  • TUBULAR SHAPE
  • PNP OUTPUT (NORMALLY OPEN)
  • 4MM SENSING DISTANCE
  • UNSHIELDED
  • 800 HZ SWITCHING FREQUENCY
  • 4-PIN M12 QUICK-DISCONNECT
  • 12 MM DIAMETER X 60 MM BODY
  • NICKEL-PLATED BRASS HOUSING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PBM-AP-2H
CategorySafety Systems
SubcategoryProximity Sensing System
Radwell Verified Substitute Option
Available to Order
If you need a specific firmware or series relating to PBM-AP-2H, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AUTOMATION DIRECT

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$43.22
SKU: 22674616
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$38.75
SKU: 22674617
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$34.28
SKU: 22674618
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PBM-AP-2H, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AUTOMATION DIRECT PBT-AN-2H
PBT-AN-2H

AUTOMATION DIRECT

OPTIMATION INC

INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N. ...
Buy Surplus As Low As
CAN$29.81
ALLEN BRADLEY 802F-S62P8
802F-S62P8

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, KEY INTERLOCK/SAFETY SWITCH, 10 A, 300-400 V AC, 50/60 HZ
Buy Surplus As Low As
CAN$96.87
IN STOCK!
EATON CORPORATION C360KAL1
C360KAL1

EATON CORPORATION

CUTLER HAMMER

INTERLOCK SWITCH
Buy Surplus As Low As
CAN$43.22
NOLATRON 5570
5570

NOLATRON

SAFETY CIRCUIT 115VAC
Buy Surplus As Low As
CAN$138.59
ALLEN BRADLEY 440N-G02013
440N-G02013

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH & ACTUATOR, FERROGARD FRS6, RECTANGULAR, MOLDED ABS RED PLASTIC, 250 VAC (2 A MAX SWITCHING C ...
Buy Surplus As Low As
CAN$309.97
IN STOCK!
EATON CORPORATION 97-446
97-446

EATON CORPORATION

CUTLER HAMMER

INTERLOCK ASSEMBLY
Buy Surplus As Low As
CAN$1,922.42
Repair Yours
CAN$1,427.25
SCHMERSAL TESZ1102/30
TESZ1102/30

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY HINGE, SAFETY SWITCH FOR HINGED GUARDS, (101030045), REPLACED B ...
Buy Surplus As Low As
CAN$952.27
Repair Yours
CAN$581.17
IN STOCK!
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.28
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$117.73
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1492-EAJ35
1492-EAJ35

ALLEN BRADLEY

END ANCHOR, FOR NORMAL DUTY, DIN RAIL, 8 X 56 X 47MM (0.31 X 2.20 X 1.85 IN), GRAY
Buy Surplus As Low As
CAN$2.98
IN STOCK!
ALLEN BRADLEY 440K-E33031
440K-E33031

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, CONTACTS SAFETY AND AUX, 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFORE MAKE, ACTUA ...
Buy Surplus As Low As
CAN$89.42
ALLEN BRADLEY 440K-T11214
440K-T11214

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,TROJAN 5,GD2 METAL HEAD,2 N.C. SAFETY,1 N.O. AUX,STANDARD ACTUATOR,QD,PLASTIC
Buy Surplus As Low As
CAN$154.99
ALLEN BRADLEY 440N-G02045
440N-G02045

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, NON CONTACT, MAGNETICALLY ACTUATED, 2 M, 110 V AC, 3 AMP, RED, MOUNTABLE
Buy Surplus As Low As
CAN$229.50
IN STOCK!
ALLEN BRADLEY 440G-T27174
440G-T27174

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS-GD2, POWER TO RELEASE, 110V ACDC, 1 N.C. 1 N.O., 2 N.C. SAFETY, 1 N.O AUX, 2 N ...
Buy Surplus As Low As
CAN$643.79
Repair Yours
CAN$288.00
IN STOCK!
ALLEN BRADLEY 440N-A02025
440N-A02025

ALLEN BRADLEY

GUARDMASTER LTD

REPLACEMENT ACTUATOR, FERROGARD 6 / 9 / 10, INTERLOCK SWITCH ACCESSORY, PLASTIC, RED, MOUNTABLE
Buy Surplus As Low As
CAN$59.61
EEC AEG ED1-3BE1SD-RG
ED1-3BE1SD-RG

EEC AEG

SAFETY DOOR INTERLOCK 3POLE 25AMP 600V
Buy Surplus As Low As
CAN$95.38
SCHMERSAL BNS33-11ZG
BNS33-11ZG

SCHMERSAL

NON-CONTACT SAFETY SENSOR, WITH LED, 1 NO & 1 NC, 24VDC, 1 METER CABLE, 101109210
Buy Surplus As Low As
CAN$105.00
IN STOCK!
SCHMERSAL BPS 300
BPS 300

SCHMERSAL

SAFETY SWITCH, ACTUATOR TYPE: MAGNETIC, PLASTIC, WIDTH: 15 MM, LENGTH: 30 MM DIAMETER, IP67
Buy Surplus As Low As
CAN$29.00
IN STOCK!
SCHMERSAL AZ-15-ZV
AZ-15-ZV

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 10AMP, 600VAC, MULTIPLE CODING, DOUBLE-INSULA ...
Buy Surplus As Low As
CAN$120.71
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!