PKW-AP-1H

Manufactured by AUTOMATION DIRECT OPTIMATION INC

AUTOMATION DIRECT PKW-AP-1H
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$238.44
Save as much as 40%
Last Value Update: 2023-09-08
Product Description
Warranty

Description

  • PKWAP1H
  • DISCONTINUED BY MANUFACTURER
  • INDUCTIVE PROXIMITY SENSOR
  • TUBULAR
  • 18MM DIAMETER X 70MM BODY
  • STAINLESS STEEL HOUSING
  • PNP
  • N.O. OUTPUT
  • 5MM SENSING DISTANCE
  • SHIELDED
  • 100 HZ SWITCHING FREQUENCY
  • IP67 IP68
  • 4-PIN M12 QUICK-DISCONNECT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PKW-AP-1H
CategorySafety Systems
SubcategoryProximity Sensing System
If you need a specific firmware or series relating to PKW-AP-1H, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AUTOMATION DIRECT

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$181.81
SKU: 22670175
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$157.97
SKU: 22670176
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$143.06
SKU: 22670177
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PKW-AP-1H, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AUTOMATION DIRECT PFM1-AP-4H
PFM1-AP-4H

AUTOMATION DIRECT

INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 45MM BODY, 316L STAINLESS STEEL HOUSING, PNP, N ...
Buy Surplus As Low As
CAN$70.04
AUTOMATION DIRECT PKW-AN-5A
PKW-AN-5A

AUTOMATION DIRECT

AUTOMATIONDIRECT INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 63.5MM BODY, STAINLESS STEEL H ...
Buy Surplus As Low As
CAN$169.89
ALLEN BRADLEY 440K-MT55038
440K-MT55038

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, TONGUE INTERLOCK, MT-GD2, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 ...
Buy Surplus As Low As
CAN$131.14
IN STOCK!
BANNER ENGINEERING SI-LS42DMMJF
SI-LS42DMMJF

BANNER ENGINEERING

SOLENOID LOCKING: FLEXIBLE IN-LINE, SOLENOID VOLTAGE: 24 VAC/DC, CONTACT CONFIGURATION: 3 NC; 1 NC, ...
Buy Surplus As Low As
CAN$402.37
Repair Yours
CAN$289.13
EUCHNER TZ1RE024BHA-C1903
TZ1RE024BHA-C1903

EUCHNER

082096, SWITCH, SAFETY SWITCH, INTERLOCK, MECHANICAL, TZ SERIES, 4 AMP, 230 VAC, 24 VDC, IP52
Buy Surplus As Low As
CAN$280.13
Repair Yours
CAN$250.00
IN STOCK!
SCHMERSAL TZMW-24VDC
TZMW-24VDC

SCHMERSAL

ELAN

SAFETY LOCK SWITCH, TXM SERIES, 24VDC, 8 AMP, 250 V, 1/2" NPT SOLENOID
Buy Surplus As Low As
CAN$330.84
Repair Yours
CAN$276.60
IN STOCK!
OMRON D4DL-1CFG-B
D4DL-1CFG-B

OMRON

SAFE DOOR SW 1NO/1NC 24VD
Buy Surplus As Low As
CAN$661.67
Repair Yours
CAN$466.86
IN STOCK!
ALLEN BRADLEY 440K-E33040
440K-E33040

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,ELF,NO SPECIAL FEATURES,1 N.C. SAFETY, 1 N.O AUX,BREAK BEFORE MAKE,1 N.C. SAFETY CO ...
Buy Surplus As Low As
CAN$52.16
IN STOCK!
ALLEN BRADLEY 440K-E33046
440K-E33046

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, ELF, NO SPECIAL FEATURES, 2 N.C. SAFETY, 2 N.C. SAFETY CONTACTS, NO AUXILLARY CONT ...
Buy Surplus As Low As
CAN$89.42
ALLEN BRADLEY 440K-MT55049
440K-MT55049

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK SWITCH, MT-GD2, BREAK BEFORE MAKE, SEMI FLEX WITH GD2 GUIDE, M20 CONDUIT, 1/2IN. NP ...
Buy Surplus As Low As
CAN$175.85
ALLEN BRADLEY 440K-T11212
440K-T11212

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5: CONTACTS (SAFETY AND AUX), 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$111.77
IN STOCK!
ALLEN BRADLEY 440N-G02045
440N-G02045

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, NON CONTACT, MAGNETICALLY ACTUATED, 2 M, 110 V AC, 3 AMP, RED, MOUNTABLE
Buy Surplus As Low As
CAN$229.50
IN STOCK!
ALLEN BRADLEY 802F-S62PM2
802F-S62PM2

ALLEN BRADLEY

PHOTOSWITCH

DISCONTINUED BY MANUFACTURER, SAFETY KEY SWITCH ,10 AMP, 300 VAC, RED, MOUNTABLE
Buy Surplus As Low As
CAN$250.36
IN STOCK!
ALLEN BRADLEY 440K-A27010
440K-A27010

ALLEN BRADLEY

GUARDMASTER LTD

ACTUATOR, FULLY FLEXIBLE, WITH ALIGNMENT GUIDE
Buy Surplus As Low As
CAN$35.77
OMRON D2D-1000
D2D-1000

OMRON

INTERLOCK POWER SWITCH, 16 AMP, SINGLE POLE, 250 VAC, 3 MM CONTACT GAP, SCREW MOUNTING, SPST-NO + SP ...
Buy Surplus As Low As
CAN$26.82
IN STOCK!
OMRON D2D-1001
D2D-1001

OMRON

MICROSWITCH, SPDT-NO, QUICK CONNECT, SOLDER, 16 A, 250 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$11.62
Repair Yours
CAN$250.00
SCHMERSAL BPS 250
BPS 250

SCHMERSAL

ACTUATOR, CODED MAGNET, FOR BNS250, THERMOPLASTIC ENCLOSURE
Buy Surplus As Low As
CAN$36.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!