Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
AUTOMATION DIRECT
 > 
PLC DIRECT
 > 
781-1C-24D

781-1C-24D

Manufactured by AUTOMATION DIRECT PLC DIRECT

AUTOMATION DIRECT 781-1C-24D
AUTOMATION DIRECT 781-1C-24D
AUTOMATION DIRECT 781-1C-24D 0
AUTOMATION DIRECT 781-1C-24D 1
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$17.36
Save as much as 64%
Last Value Update: 2024-08-09
Product Description
Warranty

Description

  • 7811C24D
  • ICE CUBE CONTROL RELAY
  • 781 SERIES
  • SOCKET MOUNT
  • ENCAPSULATED PUSH-TO-TEST
  • 24 VDC COIL VOLTAGE
  • SPDT
  • 1 N.O. / 1 N.C.
  • 15 AMP
  • 5-PIN
  • LED INDICATORS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #781-1C-24D
CategoryPanel Accessories
SubcategoryRelay/Socket
Output Type1 N.O. / 1 N.C.
Contact Rating15A
Coil Voltage24 VDC
Number of Pins5-PIN CONFIGURATION
Relay Housing TypeENCAPSULATED PUSH-TO-TEST
Product TypeICE CUBE CONTROL RELAY
IndicatorLED
Mounting StyleSOCKET MOUNT
Relay ConfigurationSPDT
If you need a specific firmware or series relating to 781-1C-24D, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AUTOMATION DIRECT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$10.85
SKU: 8644950
Save Up To CAN$6.51!
Additional quantities available with standard lead time.
100+ in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.49
SKU: 8644951
Save Up To CAN$9.39!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$7.38
SKU: 8644952
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.71
SKU: 8644953
Save Up To CAN$11.18!
1 in US
ACCESSORIES
Add other items related to this product
Available to Order
If you need a specific firmware or series relating to 781-1C-24D, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AUTOMATION DIRECT 781-1C-SKT
781-1C-SKT

AUTOMATION DIRECT

PLC DIRECT

RELAY SOCKET, 781 SERIES, 35 MM DIN RAIL OR PANEL MOUNT, FOR USE WITH 781 SERIES CUBE RELAYS, 15 AMP ...
Buy Surplus As Low As
CAN$7.97
IN STOCK!
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION JKS-35
JKS-35

EATON CORPORATION

BUSSMANN

GENERAL PURPOSE FUSE, 600 VAC, 35 AMP, FAST-ACTING, FUSE HOLDER MOUNT, 2-3/8" OAL, 200 (RMS) KA RATI ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION ECSR50
ECSR50

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, ECSR SERIES, CLASS RK5, CURRENT-LIMITING, TIME-DELAY, 50 A, 600 V MAX, FERRULE, FEEDER/BRANCH ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
EATON CORPORATION 2621
2621

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE REDUCER KIT, 100 TO 200 AMP CONVERSION, 250/600V, 1 PAIR/BOX
Buy Surplus As Low As
CAN$134.12
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$34.28
IN STOCK!
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$894.15
IN STOCK!
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,280.13
Repair Yours
CAN$945.90
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.28
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$117.73
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1746-OW16
1746-OW16

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/24/2022, OUTPUT MODULE, SLC 500, 16 POINT, RELAY, 250 VAC, 125 VDC, ...
Buy Surplus As Low As
CAN$223.54
Repair Yours
CAN$250.00
IN STOCK!
ALTEC 4C10X38AM
4C10X38AM

ALTEC

FUSE
Buy Surplus As Low As
CAN$5.69
EATON CORPORATION ETF-1
ETF-1

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$1.56
EATON CORPORATION FN20
FN20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 32 VOLTS, TIME DELAY FUSE
Buy Surplus As Low As
CAN$6.26
EATON CORPORATION FNQ-R-6/10
FNQ-R-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SERIES FNQ-R, CLASS CC, 600 VAC, 300 VDC, 6/10 AMP (0.6), TIME DELAY, CURRENT LIMITI ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION MDL-8
MDL-8

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, SMALL DIMENSION, TIME-DELAY, 8A 250 VAC, GLASS TUBE, SUPPLEMENTAL, ELECTRONIC PROTECTION APPLI ...
Buy Surplus As Low As
CAN$1.91
IN STOCK!
EATON CORPORATION MDQ-1
MDQ-1

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, CARTRIDGE, 1A, 6.3X32MM TIME DELAY; BLOW CHARACTERISTIC:TIME DELAY; FUSE CURRENT:1A ...
Buy Surplus As Low As
CAN$9.60
IN STOCK!
EATON CORPORATION FWP-60B
FWP-60B

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60 AMPS, 700VDC, FAST ACTING, SERIES FWP, PEAK REFLOW COMPATIBLE, 20.6 MM X 70 MM OR 13/16 INC ...
Buy Surplus As Low As
CAN$76.00
IN STOCK!
ASEA BROWN BOVERI OETLZS67
OETLZS67

ASEA BROWN BOVERI

SHAFT DISCONNECT SWITCH 5MM SQR 170MM/6.7IN LONG
Buy Surplus As Low As
CAN$23.84