Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
BEL FUSE
 > 
STEWART CONNECTOR
 > 
SC-2ADK003F

SC-2ADK003F

Manufactured by BEL FUSE STEWART CONNECTOR

BEL FUSE SC-2ADK003F
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$5.05
Save as much as 47%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • SC2ADK003F
  • USB CABLE
  • 2.0 A PLUG-FREE END
  • 3FT
  • CONNECTOR TO CONNECTOR:TYPE A PLUG TO FREE END
  • CABLE LENGTH - METRIC:914.4MM
  • CABLE LENGTH - IMPERIAL:3FT
  • USB STANDARD:USB 2.0
  • JACKET COLOR:BLACK
  • ELECTRONIC MARKING:-
  • PRODUCT RANGE:-
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SC-2ADK003F
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to SC-2ADK003F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BEL FUSE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.54
SKU: 137151440
Save Up To CAN$0.50!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.56
SKU: 137151441
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.09
SKU: 137151442
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.81
SKU: 137151443
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SC-2ADK003F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BEL FUSE SC-2ABE006F
SC-2ABE006F

BEL FUSE

STEWART CONNECTOR

USB CABLE ASSEMBLY ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$4.11
BEL FUSE SC-2ADK006F
SC-2ADK006F

BEL FUSE

STEWART CONNECTOR

USB CABLE, 2.0 A PLUG-FREE END, 6FT; CONNECTOR TO CONNECTOR:TYPE A PLUG TO FREE END; CABLE LENGTH - ...
Buy Surplus As Low As
CAN$3.65
BELDEN 8777
8777

BELDEN

CABLE 22AWG 6COND 3PAIRED STRANDED PRICE/FOOT
Buy Surplus As Low As
CAN$0.66
ALLEN BRADLEY 1485C-P1A300
1485C-P1A300

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA,THICK, ROUND CABLE, 300 METER SPOOL, PVC, LIGHT GREY, 24VDC 4A
Buy Surplus As Low As
CAN$3,456.81
OMRON CS1W-CN321
CS1W-CN321

OMRON

CABLE, CS1 TO C200H I/O CONNECTING CABLE, 3M CABLE LENGTH
Buy Surplus As Low As
CAN$540.68
OMRON CS1W-CN625
CS1W-CN625

OMRON

CBL,PROG;DSUB25,6M,PC98
Buy Surplus As Low As
CAN$429.89
OMRON CS1W-CN626
CS1W-CN626

OMRON

CONNECTING CABLE, 6M; CURRENT RATING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$394.43
IN STOCK!
OMRON R88A-CPU002-S
R88A-CPU002-S

OMRON

SMART STEP SERIES SERVO CONTROL CABLE, 2M
Buy Surplus As Low As
CAN$197.95
IN STOCK!
OMRON FCS-HCR-LB-102
FCS-HCR-LB-102

OMRON

REPLACD BY FCS-HCP-DUPLEX-100M
Buy Surplus As Low As
CAN$5,849.99
ALLEN BRADLEY 2090-U3AE-D4401
2090-U3AE-D4401

ALLEN BRADLEY

CABLE, TWO AXIS TO LOGIX 1756MOAE2 CARD, 1M.
Buy Surplus As Low As
CAN$930.68
IN STOCK!
ALLEN BRADLEY 889N-F4AF-20F
889N-F4AF-20F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE,FEMALE, STRAIGHT (INT THREADS),FEMALE, STRAIGHT (INT THREADS),4-PINS,STANDARD MATERIALS,4 ...
Buy Surplus As Low As
CAN$39.89
IN STOCK!
AMPHENOL MS3057-4A
MS3057-4A

AMPHENOL

CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RE ...
Buy Surplus As Low As
CAN$6.46
IN STOCK!
CARLO GAVAZZI CONH1A-S2
CONH1A-S2

CARLO GAVAZZI

CONNECTOR PLUG M12 DC NO/NC STRAIGHT 2M CABLE
Buy New
CAN$317.61
DYNISCO 929020
929020

DYNISCO

CABLE ASSEMBLY, USING PT06A-10-6S (SR), USING MATING CONNECTOR 711600), B SERIES, 6 PIN, 20'
Buy Surplus As Low As
CAN$150.68
IN STOCK!
LAPP USA 1600118
1600118

LAPP USA

OLFLEX

CABLE, FLEXIBLE, 3 CONDUCTOR, 3G2.5, 12.5 MM, HAR CERTIFIED,14AWG, U0/U: 450 / 750 VOLT, BLACK, UNSH ...
Buy Surplus As Low As
CAN$7.52
OMRON Y96E-43RD10
Y96E-43RD10

OMRON

DISCONTINUED BY MANUFACTURER, CABLE, 10M, 90DEG DIN-DC YELLOW, 22AWG
Buy Surplus As Low As
CAN$48.75
OMRON XW2Z-300A
XW2Z-300A

OMRON

3M CABLE FOR SCREW TERMINAL
Buy Surplus As Low As
CAN$226.02
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!