Home
 > 
Cable and Wire
 > 
Industrial Computer Cable
 > 
BELDEN
 > 
1839A-010-1000

1839A-010-1000

Manufactured by BELDEN

BELDEN 1839A-010-1000
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$0.56
Save as much as 46%
Last Value Update: 2019-03-27
Product Description
Warranty

Description

  • 1839A0101000
  • (PRICE/SP OF 1000 FT) COAXIAL CABLE
  • RG-6/U
  • 1000FT
  • BLACK
  • JKT COLOR:BLACK
  • WIRE GAUGE:18AWG
  • CONDUCTOR AREA CSA:-
  • NO. OF MAX STRANDS X STRAND SIZE:SOLID
  • REEL LGTH (IMPERIAL):1000FT
  • REEL LGTH (METRIC):304.8M
  • JKT MATL:PVC
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1839A-010-1000
CategoryCable and Wire
SubcategoryIndustrial Computer Cable
If you need a specific firmware or series relating to 1839A-010-1000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BELDEN

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.50
SKU: 17776885
Save Up To CAN$0.06!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.38
SKU: 17776886
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.33
SKU: 17776887
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.30
SKU: 17776888
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1839A-010-1000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALPHA WIRE 1245
1245

ALPHA WIRE

CABLE 20AWG 3-CONDUCTOR RUBBER JACKET
Buy Surplus As Low As
CAN$2.13
ALPHA WIRE 2466C
2466C

ALPHA WIRE

DISCONTINUED BY MANUFACTURER, COMMUNICATION AND CONTROL CABLE, 22 AWG, TYPE PAIR, FOIL SHIELDED, 300 ...
Buy Surplus As Low As
CAN$0.79
IN STOCK!
MATSUSHITA ELECTRIC AFC15VT0-US
AFC15VT0-US

MATSUSHITA ELECTRIC

SUNX LTD

CABLE
Buy Surplus As Low As
CAN$248.87
SIEMENS 6NH7701-4BN
6NH7701-4BN

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/22, CABLE, PLUG IN, W/ BARE END ON ONE SIDE FOR CONNECTION OF A T ...
Buy Surplus As Low As
CAN$822.62
IN STOCK!
OMRON CS1W-CN131-B2
CS1W-CN131-B2

OMRON

CABLE, CS1 TO C200HW, EXP I/O, 2M, RECTANGULAR CONNECTORS, ROHS COMPLIANT
Buy Surplus As Low As
CAN$1,375.50
OMRON CS1W-CN624
CS1W-CN624

OMRON

CABLE,CS1/ C200H-PRO27,6M
Buy Surplus As Low As
CAN$441.11
OMRON CV500-CN311
CV500-CN311

OMRON

DISCONTINUED BY MANUFACTURER, CPU BUS CONNECTING CABLE, CV SERIES, 30 CM, FOR USE WITH CV500-IC101/I ...
Buy Surplus As Low As
CAN$453.04
IN STOCK!
OMRON E3Z-L81
E3Z-L81

OMRON

PHOTOELECTRIC SENSOR, 12-24 VDC, PNP DARK-ON/LIGHT-ON SELECTABLE, 1 MS RESPONSE TIME, REFLECTIVE/DIF ...
Buy Surplus As Low As
CAN$265.89
OMRON SCPL-SYSCV-E
SCPL-SYSCV-E

OMRON

CABLE ASSEMBLY COMPOLET-CV-V2
Buy Surplus As Low As
CAN$746.62
OMRON G79-I200C-175
G79-I200C-175

OMRON

DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE, 2M LENGTH
Buy Surplus As Low As
CAN$268.25
IN STOCK!
OMRON E69DF1010M
E69DF1010M

OMRON

10M EXT.CABLE
Buy Surplus As Low As
CAN$399.39
ALLEN BRADLEY 889N-F4AF-20F
889N-F4AF-20F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE,FEMALE, STRAIGHT (INT THREADS),FEMALE, STRAIGHT (INT THREADS),4-PINS,STANDARD MATERIALS,4 ...
Buy Surplus As Low As
CAN$40.24
IN STOCK!
CARLO GAVAZZI CONH1A-S2
CONH1A-S2

CARLO GAVAZZI

CONNECTOR PLUG M12 DC NO/NC STRAIGHT 2M CABLE
Buy New
CAN$320.40
OMRON DCA1-5CN03F1
DCA1-5CN03F1

OMRON

DEVICENET THIN COMMUNICATION CABLE FOR ENVIRONMENT, STRAIGHT M12 CONNECTOR, 3 METER
Buy Surplus As Low As
CAN$187.77
IN STOCK!
PYROMATION INC J24-1-508
J24-1-508

PYROMATION INC

STOCK THERMOCOUPLE WIRE,TYPE J,24 AWG SOLID,FUSED TFE TAPE,FUSED TFE TAPE STD.,0.047 X 0.078
Buy Surplus As Low As
CAN$0.61
BUD INDUSTRIES PA-1107-BT
PA-1107-BT

BUD INDUSTRIES

PANEL, CABINET RACK, 12.25INX19IN, ALUMINUM, PANEL TYPE:RELAY RACK PANEL, RACK U HEIGHT:7U, PANEL MA ...
Buy Surplus As Low As
CAN$92.40
TURCK GKDM 34-2M
GKDM 34-2M

TURCK

(U2-12081), CORDSET, FEMALE CONNECTOR, FEMALE THREADS, STRAIGHT, NICKEL PLATED BRASS, 3X14 AWG BK, G ...
Buy Surplus As Low As
CAN$77.49
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!