Home
 > 
Cable and Wire
 > 
Industrial Computer Cable
 > 
BELDEN
 > 
3085A 560500

3085A 560500

Manufactured by BELDEN

BELDEN 3085A 560500
representative photo
click to zoom
Weight: 4.54 kgs
Estimated Value - CAN$3,456.50
Save as much as 57%
Last Value Update: 2017-12-29
Product Description
Warranty

Description

  • 3085A560500
  • (PRICE/SP OF 500 FT) SHLD MULTIPR CABLE
  • 1PR
  • 22AWG
  • 152.4M
  • JKT COLOR:YELLOW
  • NO. OF PR:-
  • WIRE GAUGE:22AWG
  • CONDUCTOR AREA CSA:-
  • REEL LGTH (IMPERIAL):500FT
  • REEL LGTH (METRIC):152.4M
  • NO. OF MAX STRANDS X STRAND SIZE:19 X 34AWG
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3085A 560500
CategoryCable and Wire
SubcategoryIndustrial Computer Cable
If you need a specific firmware or series relating to 3085A 560500, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BELDEN

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2,592.74
SKU: 49021297
Save Up To CAN$863.76!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2,030.56
SKU: 49021298
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,762.90
SKU: 49021299
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,602.91
SKU: 49021300
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 3085A 560500, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BELDEN 3084F-T5U-1000
3084F-T5U-1000

BELDEN

(PRICE/SP OF 1000FT) 22-1P+24-1P CMG STR 19X34 TNCPVC IND FOIL BRD SHD PVC JACKET75C 300V ROHS
Buy Surplus As Low As
CAN$5,759.72
BELDEN 3092F-010-1000
3092F-010-1000

BELDEN

(PRICE/SP OF 1000) #20 GIFHDLDPE DBSH PVC/ BLACK ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$4,116.43
ALLEN BRADLEY 43GR-TBB25ML
43GR-TBB25ML

ALLEN BRADLEY

PHOTOSWITCH

GLASS FIBER OPTIC CABLE,DIFFUSE(BIFURCATED),GLASS,FOR USE WITH LARGE APERTURES,BRASS,TB THREADED 5/1 ...
Buy Surplus As Low As
CAN$142.05
MATSUSHITA ELECTRIC AFC15VT0-US
AFC15VT0-US

MATSUSHITA ELECTRIC

SUNX LTD

CABLE
Buy Surplus As Low As
CAN$249.71
ALLEN BRADLEY 43GR-TMC25FL
43GR-TMC25FL

ALLEN BRADLEY

FIBER OPTIC CABLE, GLASS, DIFFUSE (BIFURCATED CABLE), STANDARD BUNDLE 3.2MM (0.125IN), COMBINATION B ...
Buy Surplus As Low As
CAN$311.01
OMRON CS1W-CN221
CS1W-CN221

OMRON

CS1-C200H BACKPLANE CONNECTING CABLE, 2M
Buy Surplus As Low As
CAN$493.43
SIEMENS 6FX80022EQ101ED0
6FX80022EQ101ED0

SIEMENS

PREFAB, CABLE, EQN, PERF, SHLD, 43M
Buy Surplus As Low As
CAN$788.00
ALLEN BRADLEY 1771-WI
1771-WI

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, WIRING ARM, THERMOCOUPLE, 18 TERMINALS, FOR IXE
Buy Surplus As Low As
CAN$67.29
IN STOCK!
ALLEN BRADLEY 2090-U3AE-D4401
2090-U3AE-D4401

ALLEN BRADLEY

CABLE, TWO AXIS TO LOGIX 1756MOAE2 CARD, 1M.
Buy Surplus As Low As
CAN$942.01
IN STOCK!
ALLEN BRADLEY 889N-R4AE-6F
889N-R4AE-6F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE, FEMALE, RT ANGLE (INT THREADS), FEMALE, RIGHT ANGLE (INT THREA, 4-PINS, CABLE, NO CONNEC ...
Buy Surplus As Low As
CAN$37.38
ELECTRONIC MACHINE PARTS B2314
B2314

ELECTRONIC MACHINE PARTS

ALARM CABLE
Buy Surplus As Low As
CAN$62.80
OMRON E2EZ-X8D1-N
E2EZ-X8D1-N

OMRON

M30 8MM 2W DC NO 2M CBL
Buy Surplus As Low As
CAN$331.63
OMRON CS1W-CN118
CS1W-CN118

OMRON

CONNECTOR CABLE, CONNECTOR TYPE A: D-SUB / 9-PIN FEMALE, CONNECTOR TYPE B: CS/CJ SERIES PERIPHERAL, ...
Buy Surplus As Low As
CAN$203.35
IN STOCK!
OMRON CS1W-CN311
CS1W-CN311

OMRON

CBL.CS1 TO C200HW EXP I/O,30CM
Buy Surplus As Low As
CAN$258.68
OMRON XS3W-M421-401-R
XS3W-M421-401-R

OMRON

E2J EXTENSION CABLE-1M
Buy Surplus As Low As
CAN$53.83
OMRON XW2Z-100A
XW2Z-100A

OMRON

CABLE, FOR SCREW TERMINAL, 24V DC, 125V AC, 0-80C, 1M
Buy Surplus As Low As
CAN$183.92
IN STOCK!
OMRON R88A-CPW003M2
R88A-CPW003M2

OMRON

CABLE FOR MC MODULE, 3M,2 AXIS
Buy Surplus As Low As
CAN$654.92
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!