Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
BELDEN
 > 
7423A

7423A

Manufactured by BELDEN

BELDEN 7423A
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$17.94
Save as much as 40%
Last Value Update: 2012-06-01
Product Description
Warranty

Description

  • 7423A
  • DISCONTINUED BY MANUFACTURER
  • PRICE/FT (MINBUY=250FT) - UNSHLD MULTICOND CABLE 4COND 16AWG 600V
  • NO. OF CONDUCTORS:4
  • CONDUCTOR SIZE AWG:16AWG
  • VOLTAGE RATING:600V
  • NO. OF STRANDS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #7423A
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 7423A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BELDEN

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$13.64
SKU: 33658967
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$11.84
SKU: 33658968
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$10.77
SKU: 33658969
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 7423A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BELDEN 7422A
7422A

BELDEN

PRICE/FT (MINBUY=1000FT) - UNSHLD MULTICOND CABLE 3COND 16AWG 600V; NO. OF CONDUCTORS:3; CONDUCTOR S ...
Buy Surplus As Low As
CAN$7.61
BELDEN 7401A
7401A

BELDEN

PRICE/FT (MINBUY=50FT) - UNSHLD MULTICOND CABLE 3COND 20AWG 600V; NO. OF CONDUCTORS:3; CONDUCTOR SIZ ...
Buy Surplus As Low As
CAN$7.61
SIEMENS 6NH7701-4BN
6NH7701-4BN

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/22, CABLE, PLUG IN, W/ BARE END ON ONE SIDE FOR CONNECTION OF A T ...
Buy Surplus As Low As
CAN$825.38
IN STOCK!
ALLEN BRADLEY 1485C-P1A50
1485C-P1A50

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA, THICK, ROUND CABLE, 50 METER SPOOL, PVC, LIGHT GREY, 24 VDC, 4 AMP
Buy Surplus As Low As
CAN$622.03
OMRON CS1W-CN521
CS1W-CN521

OMRON

CONNECTION CABLE, CS1-C200H BACKPLANE CONNECTING, 5M CABLE LENGTH
Buy Surplus As Low As
CAN$788.00
IN STOCK!
OMRON CS1W-CN626
CS1W-CN626

OMRON

CONNECTING CABLE, 6M; CURRENT RATING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$399.23
IN STOCK!
OMRON CV500-CN522
CV500-CN522

OMRON

LONG DISTANCE EXPANSION RACK CABLE; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$4,584.45
OMRON R88A-CAU005S
R88A-CAU005S

OMRON

DISCONTINUED BY MANUFACTURER, POWER CABLE 5M
Buy Surplus As Low As
CAN$520.35
OMRON V600-HS61 2M
V600-HS61 2M

OMRON

RFID READ/WRITE HEAD, ANTENNA TYPE:-, OPERATING FREQUENCY:-, ANTENNA CONNECTOR:-, ANTENNA CABLE LENG ...
Buy Surplus As Low As
CAN$665.39
IN STOCK!
PYROMATION INC K20-2-321
K20-2-321

PYROMATION INC

STOCK THERMOCOUPLE WIRE,TYPE K,20 AWG,SOLID,HIGH-TEMP. GLASS BRAID,HIGH-TEMP. GLASS BRAID SPL.,0.085 ...
Buy Surplus As Low As
CAN$1.00
SIEMENS 3RX9010-0AA00
3RX9010-0AA00

SIEMENS

FURNAS ELECTRIC CO

AS-I CABLE, SHAPED YELLOW, RUBBER 2X 1.5 MM2, 100 M CONSISTS OF 100 M CABLE
Buy Surplus As Low As
CAN$293.00
ALLEN BRADLEY 889D-B4AC-5
889D-B4AC-5

ALLEN BRADLEY

PHOTOSWITCH

DC MICRO CABLE, FEMALE, STRAIGHT, LED PNP, FEMALE, STRAIGHT, LED PNP, 4 PINS, CABLE, NO CONNECTOR, C ...
Buy Surplus As Low As
CAN$34.39
IN STOCK!
ALLEN BRADLEY 43GT-MOS10ML
43GT-MOS10ML

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, TRANSMITTED BEAM (INDIVIDUAL CABLE), STANDARD BUNDLE 1.2MM (0.046IN), STAI ...
Buy Surplus As Low As
CAN$152.52
EMERSON CMDS075
CMDS075

EMERSON

DISCONTINUED BY MANUFACTURER, SERVO POWER CABLE, 75FT.
Buy Surplus As Low As
CAN$625.02
MITSUBISHI FR-CBL03
FR-CBL03

MITSUBISHI

CABLE, A200 PARAMETER CABLE, PLC INVERTER VFD CABLE, 3 METER
Buy Surplus As Low As
CAN$158.50
IN STOCK!
PYROMATION INC S20-5-304
S20-5-304

PYROMATION INC

STOCK THERMOCOUPLE EXTENSION WIRE,TYPE S,20 AWG,SOLID,GLASS BRAID STD.,0.056 X 0.096
Buy Surplus As Low As
CAN$0.84
OMRON R88A-CPW002M1
R88A-CPW002M1

OMRON

CABLE FOR MC MODULE, SPECIALIZED CABLE CB MC MDL 1AXIS, 2M
Buy Surplus As Low As
CAN$375.31
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!