Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
BELDEN
 > 
HIRSCHMANN
 > 
CA3GD

CA3GD

Manufactured by BELDEN HIRSCHMANN

BELDEN CA3GD
BELDEN CA3GD
BELDEN CA3GD 0
BELDEN CA3GD 1
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$22.16
Save as much as 44%
Last Value Update: 2024-04-16
Product Description
Alternate Part Numbers
Warranty

Description

  • CA3GD
  • CIRCULAR CONNECTOR
  • SOCKET
  • PANEL
  • PRODUCT RANGE:CA SERIES
  • CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE
  • NO. OF CONTACTS:4CONTACTS
  • CIRCULAR CONTACT TYPE:SCREW SOCKET
  • COUPLING STYLE:THREADED
  • CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CA3GD
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to CA3GD, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BELDEN

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.68
SKU: 41444763
Save Up To CAN$1.48!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.25
SKU: 41444764
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.65
SKU: 41444765
Save Up To CAN$8.51!
6 in US

Refurbished (Used, Repaired & Tested)

CAN$12.41
SKU: 41444766
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CA3GD, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BELDEN CA00SD4
CA00SD4

BELDEN

HIRSCHMANN

DUST CAP, GLASS FILLED POLYMIDE, ACCESSORY TYPE:DUST CAP, FOR USE WITH:PANEL MOUNTED SOCKET, CONNECT ...
Buy Surplus As Low As
CAN$4.62
BELDEN ELKA 4012 PG7
ELKA 4012 PG7

BELDEN

HIRSCHMANN

CIRCULAR CONNECTOR, RECEPTACLE, M12-4, CABLE, PRODUCT RANGE:E SERIES M12, CIRCULAR CONNECTOR SHELL S ...
Buy Surplus As Low As
CAN$14.05
ALLEN BRADLEY 100-C16D400
100-C16D400

ALLEN BRADLEY

CONTACTOR, 16 AMP, 110/120VAC, 50/60 HZ, 4 NORMALLY OPEN POLES, NO CONTACT CONFIGURATION, SINGLE PAC ...
Buy Surplus As Low As
CAN$230.45
IN STOCK!
ALLEN BRADLEY 194L-G2830
194L-G2830

ALLEN BRADLEY

STANDARD INTERLOCK SHAFT, BULLETIN 194L, FOR USE WITH 194L-A BASE-MOUNTED SWITCHES ONLY, PLASTIC, 44 ...
Buy Surplus As Low As
CAN$5.91
IN STOCK!
ALLEN BRADLEY 1746-NR4
1746-NR4

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, SLC 500, 4 POINT, RTD/RESISTANCE INPUT, 50 MA, 2. ...
Buy Surplus As Low As
CAN$664.77
Repair Yours
CAN$432.00
IN STOCK!
SIEMENS 3NE1814-0
3NE1814-0

SIEMENS

FUSE LINK, SITOR, 20 AMP, 690 VAC, 250 VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$81.00
IN STOCK!
SIEMENS 3NE1021-0
3NE1021-0

SIEMENS

FUSE LINK, SITOR, 100AMP, 690VAC, 250VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 6SY7000-0AC72
6SY7000-0AC72

SIEMENS

FUSE LINK, 100A,700V
Buy Surplus As Low As
CAN$116.70
IN STOCK!
SIEMENS 6SY70102AA23
6SY70102AA23

SIEMENS

FUSE INSERT T 7A 250V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$20.68
SIEMENS 3NA3007
3NA3007

SIEMENS

FUSE ELEMENT, LV HRC, NHO, IN: 20 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LU ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3110
3NA3110

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE LINK, LV HRC, 25AMP, 500VAC, 120KA, GL/GG, SIZE 1
Buy Surplus As Low As
CAN$109.32
IN STOCK!
SIEMENS 3NA3142
3NA3142

SIEMENS

FUSE LINK, LV HRC, 224 AMP, GG, UN 500 VAC, UN 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$38.00
IN STOCK!
SIEMENS 3NA3244
3NA3244

SIEMENS

FUSE LINK, 250 AMP,500 VOLT AC, 440 VOLT DC, 120 KA, 17 WATT, NH2-GG, LV HRC FUSE LINK GL/GG ,NON-IN ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3822-7
3NA3822-7

SIEMENS

FUSE, NH00, 63 AMP, GG, 500 VAC, 250 VDC, FRONT INDICATOR
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA6830-6
3NA6830-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 100 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
SIEMENS 3NA6832
3NA6832

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 125 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
SIEMENS 3NA7140
3NA7140

SIEMENS

FUSE 200A 500V CLASS GL/GG W/ INDICATOR, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 3ND1830
3ND1830

SIEMENS

FUSE ELEMENT LINK, LV HRC, 100 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR
Buy Surplus As Low As
CAN$43.00
IN STOCK!
SIEMENS 3ND2-144
3ND2-144

SIEMENS

FUSE ELEMENT, LV HRC, NH1, 250 AMP, 690 VAC, 400 VDC, FRONT INDICATOR, LIVE GRIP LUGS, REPLACEMENT F ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
SIEMENS 3NA3804
3NA3804

SIEMENS

ITE SIEMENS

HRC FUSE ELEMENT, NH000, 4 AMP, GG, 500 VAC, 250 VDC, LOW VOLTAGE, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$29.55
IN STOCK!